☰
MCP6041-E/MS
MCP6041-E/MS
Active
Description:  IC OPAMP GP 1 CIRCUIT 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.83000
In Stock: 38520
MCP6041-E/MS Specification
Specification
Part No
MCP6041-E/MS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.003V/μs
Gain Bandwidth Product
14 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
3 mV
Current - Supply
600nA
Current - Output / Channel
-
Voltage - Supply Span (Min)
1.4 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MCP6041-E/MS PDF Datasheet
MCP6041-E/MS Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT
MCP6001T-E/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OT
MCP6001T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6041-E/MS Description
The Microchip Technology MCP6041-E/MS is a precision operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and sensor interfacing. This op-amp is known for its low power consumption, high precision, and versatility, making it suitable for both consumer and industrial applications.

## Key Features

1. Low Power Consumption: The MCP6041 operates with a supply current of only 1.2 µA per amplifier, which is ideal for battery-powered devices and applications where power efficiency is critical.

2. Wide Supply Voltage Range: It can operate with a supply voltage ranging from 1.8V to 6.0V, allowing for flexibility in design and compatibility with various power supply configurations.

3. Rail-to-Rail Output: The output stage of the MCP6041 is designed to provide rail-to-rail output, which maximizes the output voltage swing and allows the op-amp to drive loads close to the supply rails.

4. High Gain Bandwidth Product: The op-amp features a gain bandwidth product of 1 MHz, which supports a wide range of applications, including those requiring moderate frequency response.

5. Low Input Offset Voltage: With an input offset voltage of 0.5 mV (typical), the MCP6041 ensures high accuracy in applications where precision is paramount.

6. Low Noise: The device exhibits low noise characteristics, making it suitable for sensitive applications such as audio processing and instrumentation.

7. Temperature Range: The MCP6041 is specified to operate over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial environments.

## Specifications

- Supply Voltage (V+ to V-): 1.8V to 6.0V
- Supply Current (per amplifier): 1.2 µA (typical)
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 10 pA (typical)
- Input Common Mode Voltage Range: V- to V+ - 1.5V
- Output Voltage Swing: Rail-to-Rail
- Gain Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Power Supply Rejection Ratio (PSRR): 80 dB (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Package Options: Available in various packages including SOIC, TSSOP, and MSOP.

## Applications

The MCP6041-E/MS is suitable for a wide range of applications, including:

- Signal Conditioning: Amplifying low-level signals from sensors or transducers.
- Data Acquisition Systems: Used in analog front-end circuits for data converters.
- Battery-Powered Devices: Ideal for portable applications due to its low power consumption.
- Audio Applications: Suitable for audio signal processing due to its low noise and distortion characteristics.
- Instrumentation: Used in precision measurement systems where accuracy is critical.

## Conclusion

The Microchip Technology MCP6041-E/MS operational amplifier is a versatile and efficient component that meets the needs of various applications requiring precision and low power consumption. Its combination of features, including rail-to-rail output, low input offset voltage, and wide supply voltage range, makes it an excellent choice for engineers and designers looking to implement high-performance analog solutions.
MCP6041-E/MS Compare Parts
  • MCP6041-E/MS vs MCP6V99-E/ST
  • MCP6041-E/MS vs MCP6V97T-E/MS
  • MCP6041-E/MS vs MCP6V97T-E/MNY
  • MCP6041-E/MS vs MCP6V97-E/MS
  • MCP6041-E/MS vs MCP6V96UT-E/OT
  • MCP6041-E/MS vs MCP6V96UT-E/LTY
  • MCP6041-E/MS vs MCP6V96T-E/OT
  • MCP6041-E/MS vs MCP6V94T-E/STVAO
  • MCP6041-E/MS vs MCP6V94T-E/ST
  • MCP6041-E/MS vs MCP6V94-E/ST
  • MCP6041-E/MS vs MCP6V92T-E/MSVAO
  • MCP6041-E/MS vs MCP6V92T-E/MS
  • MCP6041-E/MS vs MCP6V92T-E/MNY
  • MCP6041-E/MS vs MCP6V92-E/MS
  • MCP6041-E/MS vs MCP6V91UT-E/OTVAO
  • MCP6041-E/MS vs MCP6V91UT-E/OT
  • MCP6041-E/MS vs MCP6V91UT-E/LTY
  • MCP6041-E/MS vs MCP6V91T-E/OTVAO
  • MCP6041-E/MS vs MCP6V91T-E/OT
  • MCP6041-E/MS vs MCP6V89T-E/ST
  • MCP6041-E/MS vs MCP6V89-E/ST
  • MCP6041-E/MS vs MCP6V87T-E/MS
  • MCP6041-E/MS vs MCP6V87T-E/MNY
  • MCP6041-E/MS vs MCP6V87-E/MS
  • MCP6041-E/MS vs MCP6V86UT-E/OT
  • MCP6041-E/MS vs MCP6V86UT-E/LTY
  • MCP6041-E/MS vs MCP6V86T-E/OT
  • MCP6041-E/MS vs MCP6V84T-E/STVAO
  • MCP6041-E/MS vs MCP6V84T-E/ST
  • MCP6041-E/MS vs MCP6V84-E/ST
  • MCP6041-E/MS vs MCP6V82T-E/MSVAO
  • MCP6041-E/MS vs MCP6V82T-E/MS
  • MCP6041-E/MS vs MCP6V82T-E/MNY
  • MCP6041-E/MS vs MCP6V82-E/MS
  • MCP6041-E/MS vs MCP6V81UT-E/OT
  • MCP6041-E/MS vs MCP6V81UT-E/LTY
  • MCP6041-E/MS vs MCP6V81T-E/OTVAO
  • MCP6041-E/MS vs MCP6V81T-E/OT
  • MCP6041-E/MS vs MCP6V79T-E/ST
  • MCP6041-E/MS vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!