☰
MCP6074-E/ST
MCP6074-E/ST
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  Microchip Technology
History Price: $2.33000
In Stock: 25800
MCP6074-E/ST Specification
Specification
Part No
MCP6074-E/ST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
150 μV
Current - Supply
110μA (x4 Channels)
Current - Output / Channel
28 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
MCP6074-E/ST PDF Datasheet
MCP6074-E/ST Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT
MCP6001T-E/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OT
MCP6001T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6074-E/ST Description
The Microchip Technology MCP6074-E/ST is a precision operational amplifier designed for a wide range of applications, including signal conditioning, data acquisition, and sensor interfacing. This op-amp is part of the MCP607x family, which is known for its low power consumption, high precision, and versatility. Below is a detailed introduction to the specifications and parameters of the MCP6074-E/ST.

## Overview

The MCP6074-E/ST is a quad operational amplifier, meaning it contains four independent op-amps in a single package. This configuration allows for multiple signal processing tasks to be performed simultaneously, making it ideal for applications where space and efficiency are critical. The device is designed to operate with a single supply voltage, which simplifies circuit design and reduces power consumption.

## Key Specifications

1. Number of Amplifiers: 4
- The MCP6074-E/ST contains four independent, high-performance operational amplifiers.

2. Supply Voltage Range: 2.7V to 6.0V
- The device can operate with a single supply voltage ranging from 2.7V to 6.0V, making it suitable for battery-powered applications.

3. Input Voltage Range: Rail-to-rail
- The input voltage range extends from the negative supply rail to the positive supply rail, allowing for maximum signal utilization and flexibility in input signal levels.

4. Output Voltage Range: Rail-to-rail
- The output can swing to within a few millivolts of the supply rails, providing maximum output voltage swing and making it suitable for low-voltage applications.

5. Gain Bandwidth Product (GBP): 1 MHz
- The gain bandwidth product indicates the frequency at which the gain of the amplifier drops to 1. A GBP of 1 MHz allows for adequate performance in many applications, including audio and signal processing.

6. Slew Rate: 0.3 V/µs
- The slew rate defines how quickly the output can respond to changes in the input signal. A slew rate of 0.3 V/µs is sufficient for many general-purpose applications.

7. Input Offset Voltage: 0.5 mV (typical)
- The input offset voltage is a measure of the difference in voltage between the two input terminals when the output is zero. A low offset voltage is crucial for precision applications.

8. Input Bias Current: 10 pA (typical)
- The input bias current is the average of the currents flowing into the input terminals. A low input bias current is essential for applications involving high-impedance sources.

9. Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- CMRR measures the ability of the op-amp to reject common-mode signals, which is important for differential signal applications.

10. Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- PSRR indicates how well the op-amp can reject variations in the supply voltage, ensuring stable performance across different supply conditions.

11. Power Consumption: 1.2 mA per amplifier (typical)
- The MCP6074-E/ST is designed for low power consumption, making it suitable for battery-operated devices and energy-efficient applications.

12. Package Type: SOIC-14
- The device is available in a 14-lead Small Outline Integrated Circuit (SOIC) package, which is compact and suitable for surface-mount technology (SMT).

## Applications

The MCP6074-E/ST operational amplifier is suitable for a wide range of applications, including:

- Signal Conditioning: Used in sensor signal conditioning to amplify and filter signals before further processing.
- Data Acquisition Systems: Ideal for interfacing with analog sensors in data acquisition systems, providing accurate signal amplification.
- Active Filters: Employed in active filter designs for audio and signal processing applications.
- Instrumentation: Used in precision instrumentation applications where low noise and high accuracy are required.
- Battery-Powered Devices: Its low power consumption makes it suitable for portable and battery-operated devices.

## Conclusion

The Microchip Technology MCP6074-E/ST is a versatile and high-performance operational amplifier that offers a range of features suitable for various applications. Its quad configuration, low power consumption, rail-to-rail input and output, and precision specifications make it an excellent choice for engineers and designers looking to implement reliable signal processing solutions. When selecting an operational amplifier for specific applications, it is essential to consider these specifications to ensure optimal performance and functionality. The MCP6074-E/ST stands out as a dependable component for a variety of electronic designs.
MCP6074-E/ST Compare Parts
  • MCP6074-E/ST vs MCP6V99-E/ST
  • MCP6074-E/ST vs MCP6V97T-E/MS
  • MCP6074-E/ST vs MCP6V97T-E/MNY
  • MCP6074-E/ST vs MCP6V97-E/MS
  • MCP6074-E/ST vs MCP6V96UT-E/OT
  • MCP6074-E/ST vs MCP6V96UT-E/LTY
  • MCP6074-E/ST vs MCP6V96T-E/OT
  • MCP6074-E/ST vs MCP6V94T-E/STVAO
  • MCP6074-E/ST vs MCP6V94T-E/ST
  • MCP6074-E/ST vs MCP6V94-E/ST
  • MCP6074-E/ST vs MCP6V92T-E/MSVAO
  • MCP6074-E/ST vs MCP6V92T-E/MS
  • MCP6074-E/ST vs MCP6V92T-E/MNY
  • MCP6074-E/ST vs MCP6V92-E/MS
  • MCP6074-E/ST vs MCP6V91UT-E/OTVAO
  • MCP6074-E/ST vs MCP6V91UT-E/OT
  • MCP6074-E/ST vs MCP6V91UT-E/LTY
  • MCP6074-E/ST vs MCP6V91T-E/OTVAO
  • MCP6074-E/ST vs MCP6V91T-E/OT
  • MCP6074-E/ST vs MCP6V89T-E/ST
  • MCP6074-E/ST vs MCP6V89-E/ST
  • MCP6074-E/ST vs MCP6V87T-E/MS
  • MCP6074-E/ST vs MCP6V87T-E/MNY
  • MCP6074-E/ST vs MCP6V87-E/MS
  • MCP6074-E/ST vs MCP6V86UT-E/OT
  • MCP6074-E/ST vs MCP6V86UT-E/LTY
  • MCP6074-E/ST vs MCP6V86T-E/OT
  • MCP6074-E/ST vs MCP6V84T-E/STVAO
  • MCP6074-E/ST vs MCP6V84T-E/ST
  • MCP6074-E/ST vs MCP6V84-E/ST
  • MCP6074-E/ST vs MCP6V82T-E/MSVAO
  • MCP6074-E/ST vs MCP6V82T-E/MS
  • MCP6074-E/ST vs MCP6V82T-E/MNY
  • MCP6074-E/ST vs MCP6V82-E/MS
  • MCP6074-E/ST vs MCP6V81UT-E/OT
  • MCP6074-E/ST vs MCP6V81UT-E/LTY
  • MCP6074-E/ST vs MCP6V81T-E/OTVAO
  • MCP6074-E/ST vs MCP6V81T-E/OT
  • MCP6074-E/ST vs MCP6V79T-E/ST
  • MCP6074-E/ST vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!