☰
MCP6293T-E/SN
MCP6293T-E/SN
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.73500
In Stock: 32580
MCP6293T-E/SN Specification
Specification
Part No
MCP6293T-E/SN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
7V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
3 mV
Current - Supply
1mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
2.4 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MCP6293T-E/SN PDF Datasheet
MCP6293T-E/SN Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT
MCP6001T-E/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OT
MCP6001T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6293T-E/SN Compare Parts
  • MCP6293T-E/SN vs MCP6V99-E/ST
  • MCP6293T-E/SN vs MCP6V97T-E/MS
  • MCP6293T-E/SN vs MCP6V97T-E/MNY
  • MCP6293T-E/SN vs MCP6V97-E/MS
  • MCP6293T-E/SN vs MCP6V96UT-E/OT
  • MCP6293T-E/SN vs MCP6V96UT-E/LTY
  • MCP6293T-E/SN vs MCP6V96T-E/OT
  • MCP6293T-E/SN vs MCP6V94T-E/STVAO
  • MCP6293T-E/SN vs MCP6V94T-E/ST
  • MCP6293T-E/SN vs MCP6V94-E/ST
  • MCP6293T-E/SN vs MCP6V92T-E/MSVAO
  • MCP6293T-E/SN vs MCP6V92T-E/MS
  • MCP6293T-E/SN vs MCP6V92T-E/MNY
  • MCP6293T-E/SN vs MCP6V92-E/MS
  • MCP6293T-E/SN vs MCP6V91UT-E/OTVAO
  • MCP6293T-E/SN vs MCP6V91UT-E/OT
  • MCP6293T-E/SN vs MCP6V91UT-E/LTY
  • MCP6293T-E/SN vs MCP6V91T-E/OTVAO
  • MCP6293T-E/SN vs MCP6V91T-E/OT
  • MCP6293T-E/SN vs MCP6V89T-E/ST
  • MCP6293T-E/SN vs MCP6V89-E/ST
  • MCP6293T-E/SN vs MCP6V87T-E/MS
  • MCP6293T-E/SN vs MCP6V87T-E/MNY
  • MCP6293T-E/SN vs MCP6V87-E/MS
  • MCP6293T-E/SN vs MCP6V86UT-E/OT
  • MCP6293T-E/SN vs MCP6V86UT-E/LTY
  • MCP6293T-E/SN vs MCP6V86T-E/OT
  • MCP6293T-E/SN vs MCP6V84T-E/STVAO
  • MCP6293T-E/SN vs MCP6V84T-E/ST
  • MCP6293T-E/SN vs MCP6V84-E/ST
  • MCP6293T-E/SN vs MCP6V82T-E/MSVAO
  • MCP6293T-E/SN vs MCP6V82T-E/MS
  • MCP6293T-E/SN vs MCP6V82T-E/MNY
  • MCP6293T-E/SN vs MCP6V82-E/MS
  • MCP6293T-E/SN vs MCP6V81UT-E/OT
  • MCP6293T-E/SN vs MCP6V81UT-E/LTY
  • MCP6293T-E/SN vs MCP6V81T-E/OTVAO
  • MCP6293T-E/SN vs MCP6V81T-E/OT
  • MCP6293T-E/SN vs MCP6V79T-E/ST
  • MCP6293T-E/SN vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!