☰
MCP6499T-E/ST
MCP6499T-E/ST
Active
Description:  QUAD, 30MHZ OP AMP, E TEMP
Manufacturer:  Microchip Technology
History Price: $1.01000
In Stock: 30540
MCP6499T-E/ST Specification
Specification
Part No
MCP6499T-E/ST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
30V/μs
Gain Bandwidth Product
30 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.6 mV
Current - Supply
2mA (x4 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
MCP6499T-E/ST PDF Datasheet
MCP6499T-E/ST Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT
MCP6001T-E/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OT
MCP6001T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6499T-E/ST Description
The Microchip Technology MCP6499T-E/ST is a quad operational amplifier (op-amp) designed for a variety of applications, including signal conditioning, filtering, and amplification. This device is part of Microchip%27s MCP64xx series, which is known for its low power consumption, high performance, and versatility. The MCP6499T-E/ST is particularly suitable for battery-powered devices and other applications where power efficiency is critical.

## Overview of MCP6499T-E/ST

The MCP6499T-E/ST is a quad op-amp, meaning it contains four independent, high-gain, frequency-compensated operational amplifiers in a single package. This configuration allows for multiple signal processing tasks to be performed simultaneously, making it ideal for complex signal conditioning applications.

## Key Specifications

1. Supply Voltage: The MCP6499T-E/ST operates with a supply voltage range of 2.7V to 6.0V, allowing it to be used in a variety of low-voltage applications.

2. Input Voltage Range: The input common-mode voltage range extends from VSS (ground) to VDD (supply voltage), which allows for rail-to-rail input operation. This feature is particularly useful in applications where the input signal may approach the supply rails.

3. Output Voltage Range: The output stage of the MCP6499T-E/ST is designed for rail-to-rail output, enabling it to drive loads close to the supply voltage levels. This characteristic is beneficial for maximizing the dynamic range of the output signal.

4. Gain Bandwidth Product: The gain bandwidth product of the MCP6499T-E/ST is typically 1 MHz, which indicates the frequency at which the gain of the amplifier drops to 1. This specification is crucial for determining the op-amp%27s performance in high-frequency applications.

5. Slew Rate: The slew rate of the MCP6499T-E/ST is typically 0.3 V/µs, which defines how quickly the output can respond to changes in the input signal. A higher slew rate is essential for applications involving fast signal transitions.

6. Input Offset Voltage: The input offset voltage is typically 0.5 mV, which is a measure of the differential DC voltage required between the input terminals to make the output zero. A low offset voltage is important for precision applications.

7. Power Consumption: The MCP6499T-E/ST is designed for low power consumption, with a typical supply current of only 1.2 mA per amplifier. This feature makes it suitable for battery-operated devices and energy-efficient designs.

8. Package Type: The MCP6499T-E/ST is available in various package types, including the standard 14-lead TSSOP (Thin Shrink Small Outline Package) and DIP (Dual In-line Package), providing flexibility for different PCB layouts and assembly processes.

9. Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications where temperature extremes may be encountered.

## Applications

The MCP6499T-E/ST is versatile and can be used in a wide range of applications, including:

- Signal Conditioning: Amplifying and filtering signals from sensors and transducers.
- Active Filters: Implementing low-pass, high-pass, band-pass, and notch filters for audio and communication systems.
- Data Acquisition Systems: Conditioning signals for analog-to-digital converters (ADCs).
- Instrumentation: Used in medical devices, industrial instrumentation, and measurement systems.
- Battery-Powered Devices: Ideal for portable applications due to its low power consumption.

## Conclusion

The Microchip Technology MCP6499T-E/ST quad operational amplifier is a highly versatile and efficient component suitable for a wide range of applications. With its rail-to-rail input and output, low power consumption, and extended temperature range, it is an excellent choice for engineers looking to design reliable and efficient signal processing circuits. Its combination of performance specifications and flexibility makes it a valuable addition to any electronic design.
MCP6499T-E/ST Compare Parts
  • MCP6499T-E/ST vs MCP6V99-E/ST
  • MCP6499T-E/ST vs MCP6V97T-E/MS
  • MCP6499T-E/ST vs MCP6V97T-E/MNY
  • MCP6499T-E/ST vs MCP6V97-E/MS
  • MCP6499T-E/ST vs MCP6V96UT-E/OT
  • MCP6499T-E/ST vs MCP6V96UT-E/LTY
  • MCP6499T-E/ST vs MCP6V96T-E/OT
  • MCP6499T-E/ST vs MCP6V94T-E/STVAO
  • MCP6499T-E/ST vs MCP6V94T-E/ST
  • MCP6499T-E/ST vs MCP6V94-E/ST
  • MCP6499T-E/ST vs MCP6V92T-E/MSVAO
  • MCP6499T-E/ST vs MCP6V92T-E/MS
  • MCP6499T-E/ST vs MCP6V92T-E/MNY
  • MCP6499T-E/ST vs MCP6V92-E/MS
  • MCP6499T-E/ST vs MCP6V91UT-E/OTVAO
  • MCP6499T-E/ST vs MCP6V91UT-E/OT
  • MCP6499T-E/ST vs MCP6V91UT-E/LTY
  • MCP6499T-E/ST vs MCP6V91T-E/OTVAO
  • MCP6499T-E/ST vs MCP6V91T-E/OT
  • MCP6499T-E/ST vs MCP6V89T-E/ST
  • MCP6499T-E/ST vs MCP6V89-E/ST
  • MCP6499T-E/ST vs MCP6V87T-E/MS
  • MCP6499T-E/ST vs MCP6V87T-E/MNY
  • MCP6499T-E/ST vs MCP6V87-E/MS
  • MCP6499T-E/ST vs MCP6V86UT-E/OT
  • MCP6499T-E/ST vs MCP6V86UT-E/LTY
  • MCP6499T-E/ST vs MCP6V86T-E/OT
  • MCP6499T-E/ST vs MCP6V84T-E/STVAO
  • MCP6499T-E/ST vs MCP6V84T-E/ST
  • MCP6499T-E/ST vs MCP6V84-E/ST
  • MCP6499T-E/ST vs MCP6V82T-E/MSVAO
  • MCP6499T-E/ST vs MCP6V82T-E/MS
  • MCP6499T-E/ST vs MCP6V82T-E/MNY
  • MCP6499T-E/ST vs MCP6V82-E/MS
  • MCP6499T-E/ST vs MCP6V81UT-E/OT
  • MCP6499T-E/ST vs MCP6V81UT-E/LTY
  • MCP6499T-E/ST vs MCP6V81T-E/OTVAO
  • MCP6499T-E/ST vs MCP6V81T-E/OT
  • MCP6499T-E/ST vs MCP6V79T-E/ST
  • MCP6499T-E/ST vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!