☰
MCP6V02-E/SN
MCP6V02-E/SN
Active
Description:  IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Manufacturer:  Microchip Technology
History Price: $3.68000
In Stock: 28040
MCP6V02-E/SN Specification
Specification
Part No
MCP6V02-E/SN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
2 μV
Current - Supply
300μA (x2 Channels)
Current - Output / Channel
22 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MCP6V02-E/SN PDF Datasheet
MCP6V02-E/SN Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT
MCP6001T-E/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OT
MCP6001T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6V02-E/SN Description
Introduction to Microchip Technology MCP6V02-E/SN

The Microchip Technology MCP6V02-E/SN is a precision, low-power operational amplifier (op-amp) designed for a wide range of applications including sensor signal conditioning, data acquisition systems, and portable instrumentation. Its unique features and specifications make it suitable for battery-operated devices where power efficiency and performance are critical.

Key Specifications

- Supply Voltage Range: The MCP6V02 operates over a wide supply voltage range from 2.7V to 6.0V, allowing it to be used in various applications where different supply voltages are available.

- Input Offset Voltage: This op-amp features a low input offset voltage of typically 0.5 mV, which enhances its accuracy in precision applications. Low offset voltage is essential for minimizing errors in signal amplification.

- Input Common Mode Voltage Range: The device supports a common mode voltage range that extends from the negative rail to (V+ - 1.5V). This allows for greater flexibility in designing circuits with various input signal levels.

- Gain Bandwidth Product: The MCP6V02 has a gain bandwidth product of approximately 1 MHz, making it suitable for applications requiring moderate frequency response while maintaining stability and performance.

- Low Noise Performance: With an input voltage noise density of around 45 nV/√Hz at 1 kHz, the MCP6V02 is well-suited for low-noise applications such as audio processing and precision measurement systems.

- Output Drive Capability: The op-amp can source and sink output currents up to 30 mA, which allows it to drive loads effectively without significant distortion or loss of performance.

Power Consumption

The MCP6V02 is designed with low power consumption in mind, drawing only about 60 µA per channel during operation. This feature makes it an excellent choice for battery-powered devices where energy efficiency is paramount. Additionally, the device has a shutdown mode that further reduces power consumption to less than 1 µA when not in use.

Package Options

The MCP6V02-E/SN comes in an industry-standard SOIC-8 package, which provides a compact footprint suitable for space-constrained designs. The small package size also contributes to reduced PCB area usage, making it ideal for portable electronic devices.

Protection Features

While the MCP6V02 does not include built-in protection features like thermal shutdown or overvoltage protection, its robust design allows it to operate reliably within specified limits. Designers should ensure proper circuit implementation to safeguard against potential overvoltage conditions.

Application Areas

The versatility of the MCP6V02 makes it applicable in various fields:

- Sensor Signal Conditioning: Ideal for amplifying signals from temperature sensors, pressure sensors, and other transducers.

- Data Acquisition Systems: Suitable for use in systems that require precise measurement and conversion of analog signals to digital formats.

- Portable Instrumentation: Perfect for handheld devices where battery life and compact design are critical.

- Audio Applications: Can be used in audio signal processing circuits due to its low noise characteristics.

Development Support

Microchip Technology provides extensive support resources for the MCP6V02-E/SN, including evaluation boards, application notes, and detailed datasheets. These resources assist engineers in quickly prototyping their designs while ensuring optimal performance based on specific application requirements.

Conclusion

In summary, the Microchip Technology MCP6V02-E/SN operational amplifier offers an excellent combination of precision, low power consumption, and versatility for a wide range of applications. Its robust specifications make it an ideal choice for engineers looking to implement high-performance analog signal processing solutions in their designs. Whether used in sensor conditioning or portable instrumentation, the MCP6V02 stands out as a reliable component that meets modern engineering demands.
MCP6V02-E/SN Compare Parts
  • MCP6V02-E/SN vs MCP6V99-E/ST
  • MCP6V02-E/SN vs MCP6V97T-E/MS
  • MCP6V02-E/SN vs MCP6V97T-E/MNY
  • MCP6V02-E/SN vs MCP6V97-E/MS
  • MCP6V02-E/SN vs MCP6V96UT-E/OT
  • MCP6V02-E/SN vs MCP6V96UT-E/LTY
  • MCP6V02-E/SN vs MCP6V96T-E/OT
  • MCP6V02-E/SN vs MCP6V94T-E/STVAO
  • MCP6V02-E/SN vs MCP6V94T-E/ST
  • MCP6V02-E/SN vs MCP6V94-E/ST
  • MCP6V02-E/SN vs MCP6V92T-E/MSVAO
  • MCP6V02-E/SN vs MCP6V92T-E/MS
  • MCP6V02-E/SN vs MCP6V92T-E/MNY
  • MCP6V02-E/SN vs MCP6V92-E/MS
  • MCP6V02-E/SN vs MCP6V91UT-E/OTVAO
  • MCP6V02-E/SN vs MCP6V91UT-E/OT
  • MCP6V02-E/SN vs MCP6V91UT-E/LTY
  • MCP6V02-E/SN vs MCP6V91T-E/OTVAO
  • MCP6V02-E/SN vs MCP6V91T-E/OT
  • MCP6V02-E/SN vs MCP6V89T-E/ST
  • MCP6V02-E/SN vs MCP6V89-E/ST
  • MCP6V02-E/SN vs MCP6V87T-E/MS
  • MCP6V02-E/SN vs MCP6V87T-E/MNY
  • MCP6V02-E/SN vs MCP6V87-E/MS
  • MCP6V02-E/SN vs MCP6V86UT-E/OT
  • MCP6V02-E/SN vs MCP6V86UT-E/LTY
  • MCP6V02-E/SN vs MCP6V86T-E/OT
  • MCP6V02-E/SN vs MCP6V84T-E/STVAO
  • MCP6V02-E/SN vs MCP6V84T-E/ST
  • MCP6V02-E/SN vs MCP6V84-E/ST
  • MCP6V02-E/SN vs MCP6V82T-E/MSVAO
  • MCP6V02-E/SN vs MCP6V82T-E/MS
  • MCP6V02-E/SN vs MCP6V82T-E/MNY
  • MCP6V02-E/SN vs MCP6V82-E/MS
  • MCP6V02-E/SN vs MCP6V81UT-E/OT
  • MCP6V02-E/SN vs MCP6V81UT-E/LTY
  • MCP6V02-E/SN vs MCP6V81T-E/OTVAO
  • MCP6V02-E/SN vs MCP6V81T-E/OT
  • MCP6V02-E/SN vs MCP6V79T-E/ST
  • MCP6V02-E/SN vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!