☰
MT9174AN1
MT9174AN1
Obsolete
Description:  IC TELECOM INTERFACE 24SSOP
Manufacturer:  Microchip Technology
Datasheet:   MT9174AN1 Datasheet
History Price: Obsolete
In Stock: 16780
MT9174AN1 Specification
Specification
Part No
MT9174AN1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
10mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
24-SSOP
MT9174AN1 Related Parts
MT90401AB1
MT90401AB1
Microchip Technology
IC TELECOM INTERFACE 80LQFP
MT9042CP1
MT9042CP1
Microchip Technology
IC TELECOM INTERFACE 28PLCC
MT9074AL1
MT9074AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9075BL1
MT9075BL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9075BP1
MT9075BP1
Microchip Technology
IC TELECOM INTERFACE 68PLCC
MT9076BB1
MT9076BB1
Microchip Technology
IC TELECOM INTERFACE 80LQFP
MT9076BP1
MT9076BP1
Microchip Technology
IC TELECOM INTERFACE 68PLCC
MT90812AL1
MT90812AL1
Microchip Technology
IC TELECOM INTERFACE 64MQFP
MT90820AL1
MT90820AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90823AB1
MT90823AB1
Microchip Technology
IC TELECOM INTERFACE 100LQFP
MT90823AL1
MT90823AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90840AL1
MT90840AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9174AN1 Compare Parts
  • MT9174AN1 vs MT9196AS1
  • MT9174AN1 vs MT9172APR1
  • MT9174AN1 vs MT9172AP1
  • MT9174AN1 vs MT9172AN1
  • MT9174AN1 vs MT9171ANR1
  • MT9174AN1 vs MT9171AN1
  • MT9174AN1 vs MT9162AS
  • MT9174AN1 vs MT9162AN1
  • MT9174AN1 vs MT9126ASR1
  • MT9174AN1 vs MT9126AS1
  • MT9174AN1 vs MT9123AP1
  • MT9174AN1 vs MT90870AG2
  • MT9174AN1 vs MT90870AG
  • MT9174AN1 vs MT90869AG2
  • MT9174AN1 vs MT90869AG
  • MT9174AN1 vs MT90866AG2
  • MT9174AN1 vs MT90866AG
  • MT9174AN1 vs MT90840AL1
  • MT9174AN1 vs MT90823AL1
  • MT9174AN1 vs MT90823AB1
  • MT9174AN1 vs MT90820AL1
  • MT9174AN1 vs MT90812AL1
  • MT9174AN1 vs MT9076BP1
  • MT9174AN1 vs MT9076BB1
  • MT9174AN1 vs MT9075BP1
  • MT9174AN1 vs MT9075BL1
  • MT9174AN1 vs MT9074AL1
  • MT9174AN1 vs MT9042CP1
  • MT9174AN1 vs MT90401AB1
  • MT9174AN1 vs MT93L16AQ1
  • MT9174AN1 vs MT93L04AG2
  • MT9174AN1 vs MT93L04AG
  • MT9174AN1 vs MT93L00AV
  • MT9174AN1 vs MT92303B/PR/GP2N
  • MT9174AN1 vs MT9196APR1
  • MT9174AN1 vs MT9196AP1
  • MT9174AN1 vs MT9196AE1
  • MT9174AN1 vs MT9173AP1
  • MT9174AN1 vs MT9173ANR1
  • MT9174AN1 vs MT9173AN1
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods