☰
SG2843D
SG2843D
Active
Description:  CURRENT MODE PWMS, HIGH-RELIABIL
Manufacturer:  Microchip Technology
Datasheet:   SG2843D Datasheet
History Price: Active
In Stock: 6420
SG2843D Specification
Specification
Part No
SG2843D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
Military, MIL-STD-883
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
30V
Frequency - Switching
100Hz ~ 500kHz
Duty Cycle (Max)
95%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SG2843D Related Parts
SG2524BDW
SG2524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG2524BDW-TR
SG2524BDW-TR
Microchip Technology
IC REG CTRLR MULT TOPOLOGY
SG2524D
SG2524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524D
SG2524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG2524DR
SG2524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRE4
SG2524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRG4
SG2524DRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524N
SG2524N
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 16DIP
SG2525ADW
SG2525ADW
Microchip Technology
IC REG CTRLR PUSH-PULL 16SOIC
SG2525AN
SG2525AN
STMicroelectronics
IC REG CTRLR BCK/PUSH-PULL 16DIP
SG2525AP
SG2525AP
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2525AP013TR
SG2525AP013TR
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2843D Compare Parts
  • SG2843D vs SG2845M
  • SG2843D vs SG2845DM
  • SG2843D vs SG2843M
  • SG2843D vs SG2843DM-TR
  • SG2843D vs SG2843DM
  • SG2843D vs SG2843D-TR
  • SG2843D vs SG2525AP013TR
  • SG2843D vs SG2525AP
  • SG2843D vs SG2525AN
  • SG2843D vs SG2525ADW
  • SG2843D vs SG2524N
  • SG2843D vs SG2524DRG4
  • SG2843D vs SG2524DRE4
  • SG2843D vs SG2524DR
  • SG2843D vs SG2524D
  • SG2843D vs SG2524D
  • SG2843D vs SG2524BDW-TR
  • SG2843D vs SG2524BDW
  • SG2843D vs SG2526BDW-TR
  • SG2843D vs SG2525ADW-TR
  • SG2843D vs SG2524J
  • SG2843D vs SG2524BN-11103
  • SG2843D vs SG2524BJ
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet