Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ STMicroelectronics SG2525AP013TR
SG2525AP013TR
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BCK/PSH-PULL 16SOIC
Manufacturer:
STMicroelectronics
Datasheet:
SG2525AP013TR Datasheet
History Price: $2.60000
In Stock: 1660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SG2525AP013TR Specification
Specification
Part No
SG2525AP013TR
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 35V
Frequency - Switching
100Hz ~ 400kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
SG2525AP013TR PDF Datasheet
SG2525AP013TR Datasheet
Click and Download: SG2525AP013TR Datasheet
SG2525AP013TR Related Parts
SG2524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG2524BDW-TR
Microchip Technology
IC REG CTRLR MULT TOPOLOGY
SG2524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG2524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524N
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 16DIP
SG2525ADW
Microchip Technology
IC REG CTRLR PUSH-PULL 16SOIC
SG2525AN
STMicroelectronics
IC REG CTRLR BCK/PUSH-PULL 16DIP
SG2525AP
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2843D
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
SG2525AP013TR Compare Parts
SG2525AP013TR vs SG2845M
SG2525AP013TR vs SG2845DM
SG2525AP013TR vs SG2843M
SG2525AP013TR vs SG2843DM-TR
SG2525AP013TR vs SG2843DM
SG2525AP013TR vs SG2843D-TR
SG2525AP013TR vs SG2843D
SG2525AP013TR vs SG2525AP
SG2525AP013TR vs SG2525AN
SG2525AP013TR vs SG2525ADW
SG2525AP013TR vs SG2524N
SG2525AP013TR vs SG2524DRG4
SG2525AP013TR vs SG2524DRE4
SG2525AP013TR vs SG2524DR
SG2525AP013TR vs SG2524D
SG2525AP013TR vs SG2524D
SG2525AP013TR vs SG2524BDW-TR
SG2525AP013TR vs SG2524BDW
SG2525AP013TR vs SG2526BDW-TR
SG2525AP013TR vs SG2525ADW-TR
SG2525AP013TR vs SG2524J
SG2525AP013TR vs SG2524BN-11103
SG2525AP013TR vs SG2524BJ
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet