☰
SG2525AP
SG2525AP
Active
Description:  IC REG CTRLR BCK/PSH-PULL 16SOIC
Manufacturer:  STMicroelectronics
Datasheet:   SG2525AP Datasheet
History Price: $2.60000
In Stock: 49280
SG2525AP Specification
Specification
Part No
SG2525AP
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 35V
Frequency - Switching
100Hz ~ 400kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
SG2525AP PDF Datasheet
SG2525AP Related Parts
SG2524BDW
SG2524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG2524BDW-TR
SG2524BDW-TR
Microchip Technology
IC REG CTRLR MULT TOPOLOGY
SG2524D
SG2524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524D
SG2524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG2524DR
SG2524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRE4
SG2524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524DRG4
SG2524DRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG2524N
SG2524N
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 16DIP
SG2525ADW
SG2525ADW
Microchip Technology
IC REG CTRLR PUSH-PULL 16SOIC
SG2525AN
SG2525AN
STMicroelectronics
IC REG CTRLR BCK/PUSH-PULL 16DIP
SG2525AP013TR
SG2525AP013TR
STMicroelectronics
IC REG CTRLR BCK/PSH-PULL 16SOIC
SG2843D
SG2843D
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
SG2525AP Description
STMicroelectronics SG2525AP Overview

The SG2525AP is a versatile pulse-width modulation (PWM) controller designed by STMicroelectronics, often used in switching power supply circuits. It offers robust performance and flexibility, making it suitable for a wide range of applications, including power inverters, DC-DC converters, and motor control systems. Below is a detailed examination of the SG2525AP’s features and specifications.

Key Features:

* PWM Control: The SG2525AP utilizes a variable frequency oscillator for PWM control, providing precise regulation of the output voltage and current.
* High-Speed Operation: It is capable of switching at frequencies up to 400 kHz, enabling efficient power conversion.
* Internal Error Amplifier: The device includes an internal error amplifier with a high gain bandwidth, improving performance in feedback loop regulation and allowing for stable voltage regulation in the output stage.
* Dead-Time Control: The SG2525AP provides a dead-time control feature, which reduces cross-conduction in push-pull configurations, enhancing efficiency and reducing power loss.
* Adjustable Duty Cycle: The device offers a broad range of duty cycle settings from 0% to 100%, providing flexibility in controlling the output characteristics.
* Multiple Output Stages: It can drive bipolar transistors or MOSFETs directly, making it highly adaptable for different power designs.
* Temperature Stability: The SG2525AP is designed to maintain stable operation over a wide temperature range, ensuring reliable performance in harsh environments.

Specifications:

* Supply Voltage Range: 8V to 40V, allowing it to operate in various power supply designs.
* Operating Frequency: 100 kHz to 400 kHz adjustable, suitable for both high-efficiency and high-speed applications.
* Output Drive: Capable of driving bipolar transistors, MOSFETs, and other external switching devices. It features a totem-pole output stage for high current drive capability.
* Error Amplifier Gain Bandwidth: 5 MHz, ensuring rapid feedback response and stability in complex applications.
* Current Sense Input: The SG2525AP provides an integrated current sensing input for overcurrent protection and regulation, helping to safeguard the power supply system from fault conditions.
* Soft-Start Circuit: The soft-start feature limits the inrush current during power-up, providing smoother operation and protecting the components from stress.
* Under-voltage Lockout: The under-voltage lockout function ensures the controller does not operate when the supply voltage falls below a safe threshold, avoiding potential damage to the circuit.
* Over-voltage and Over-current Protection: These features offer additional protection, contributing to the longevity and reliability of the system.

Applications:

The SG2525AP is highly adaptable and can be used in various power electronics applications, including:

* Power supplies for industrial equipment.
* DC-DC converters.
* Inverter circuits for renewable energy systems.
* Motor control circuits.
* Telecom power supplies.

Conclusion:

The STMicroelectronics SG2525AP is a feature-rich PWM controller that provides excellent flexibility and performance for a wide variety of power regulation tasks. Its broad supply voltage range, high-speed operation, and integration of critical features like dead-time control and error amplification make it an ideal choice for designing efficient and reliable power conversion systems.
SG2525AP Compare Parts
  • SG2525AP vs SG2845M
  • SG2525AP vs SG2845DM
  • SG2525AP vs SG2843M
  • SG2525AP vs SG2843DM-TR
  • SG2525AP vs SG2843DM
  • SG2525AP vs SG2843D-TR
  • SG2525AP vs SG2843D
  • SG2525AP vs SG2525AP013TR
  • SG2525AP vs SG2525AN
  • SG2525AP vs SG2525ADW
  • SG2525AP vs SG2524N
  • SG2525AP vs SG2524DRG4
  • SG2525AP vs SG2524DRE4
  • SG2525AP vs SG2524DR
  • SG2525AP vs SG2524D
  • SG2525AP vs SG2524D
  • SG2525AP vs SG2524BDW-TR
  • SG2525AP vs SG2524BDW
  • SG2525AP vs SG2526BDW-TR
  • SG2525AP vs SG2525ADW-TR
  • SG2525AP vs SG2524J
  • SG2525AP vs SG2524BN-11103
  • SG2525AP vs SG2524BJ
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet