☰
TC14433AEJG
TC14433AEJG
Obsolete
Description:  IC DRVR 7 SEG 3 1/2 DGT 24CERDIP
Manufacturer:  Microchip Technology
Datasheet:   TC14433AEJG Datasheet
History Price: Obsolete
In Stock: 12000
TC14433AEJG Specification
Specification
Part No
TC14433AEJG
Category
PMIC - Display Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
A/D 3.5 Digits
Current - Supply
1.4 mA
Voltage - Supply
4.5V ~ 8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CERDIP
TC14433AEJG PDF Datasheet
TC14433AEJG Related Parts
TC14433AELI
TC14433AELI
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433AELI713
TC14433AELI713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433AEPG
TC14433AEPG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24DIP
TC14433COG
TC14433COG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24SOIC
TC14433COG713
TC14433COG713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24SOIC
TC14433EJG
TC14433EJG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DGT 24CERDIP
TC14433ELI
TC14433ELI
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433ELI713
TC14433ELI713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433EPG
TC14433EPG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24DIP
TC14433AEJG Compare Parts
  • TC14433AEJG vs TC14433ELI713
  • TC14433AEJG vs TC14433ELI
  • TC14433AEJG vs TC14433EJG
  • TC14433AEJG vs TC14433COG713
  • TC14433AEJG vs TC14433COG
  • TC14433AEJG vs TC14433AEPG
  • TC14433AEJG vs TC14433AELI713
  • TC14433AEJG vs TC14433AELI
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.