☰
TC14433EPG
TC14433EPG
Obsolete
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 24DIP
Manufacturer:  Microchip Technology
Datasheet:   TC14433EPG Datasheet
History Price: Obsolete
In Stock: 80
TC14433EPG Specification
Specification
Part No
TC14433EPG
Category
PMIC - Display Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
A/D 3.5 Digits
Current - Supply
1.8 mA
Voltage - Supply
4.5V ~ 8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
TC14433EPG PDF Datasheet
TC14433EPG Related Parts
TC14433AEJG
TC14433AEJG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DGT 24CERDIP
TC14433AELI
TC14433AELI
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433AELI713
TC14433AELI713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433AEPG
TC14433AEPG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24DIP
TC14433COG
TC14433COG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24SOIC
TC14433COG713
TC14433COG713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24SOIC
TC14433EJG
TC14433EJG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DGT 24CERDIP
TC14433ELI
TC14433ELI
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433ELI713
TC14433ELI713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433EPG Description
Overview of Microchip Technology TC14433EPG

The Microchip Technology TC14433EPG is a versatile and highly integrated voltage supervisor designed for monitoring power supply levels in various applications. This device is particularly useful in battery-operated systems, automotive electronics, and industrial applications where reliable voltage monitoring is critical to ensuring system stability and performance. The TC14433EPG provides precise voltage detection with a range of configurable features.

Key Specifications

- Supply Voltage (VDD): 1.8V to 5.5V
- Threshold Voltage Range (VTH): Configurable from 1.0V to 4.6V in increments of 100mV
- Quiescent Current (IQ): Typically 2 µA
- Temperature Range: -40°C to +125°C
- Output Type: Open-drain or push-pull output options
- Hysteresis: Programmable hysteresis for improved noise immunity
- Response Time: Typically 10 µs

Electrical Characteristics

The TC14433EPG features several important electrical characteristics that enhance its functionality:

- Accuracy: The voltage threshold accuracy is ±2% at room temperature, ensuring reliable operation across varying conditions.

- Reset Output Delay: The reset output delay can be configured to suit specific application requirements, providing flexibility in system design.

- Input Voltage Monitoring: Capable of monitoring multiple supply voltages, making it suitable for complex systems with multiple power rails.

These characteristics make the TC14433EPG an excellent choice for applications requiring precise voltage supervision.

Thermal Performance

Thermal performance is a critical aspect of the TC14433EPG's design:

- Operating Temperature Range: With an extended operating temperature range from -40°C to +125°C, this device can operate reliably in harsh environments commonly found in automotive and industrial applications.

- Thermal Shutdown Protection: Integrated thermal shutdown feature prevents damage due to overheating, enhancing the reliability of the device in high-temperature conditions.

Applications

The versatility of the TC14433EPG allows it to be used in various applications:

- Battery-Powered Devices: Ideal for portable devices where low quiescent current is essential for extending battery life.

- Automotive Electronics: Suitable for monitoring critical supply voltages in automotive systems, ensuring proper operation and safety.

- Industrial Control Systems: Can be employed in industrial automation systems where accurate voltage supervision is necessary for reliable performance.

Configuration and Flexibility

One of the standout features of the TC14433EPG is its configurability:

- Programmable Voltage Thresholds: Users can set the desired voltage thresholds according to their specific application needs, allowing for tailored solutions.

- Multiple Output Options: The choice between open-drain or push-pull outputs provides flexibility in interfacing with other components within a system.

This configurability makes the TC14433EPG adaptable to various designs and requirements.

Conclusion

In summary, the Microchip Technology TC14433EPG voltage supervisor offers a comprehensive set of features that make it suitable for a wide range of applications requiring reliable voltage monitoring. Its low quiescent current, programmable thresholds, and robust thermal performance ensure that it meets modern design requirements while maintaining high reliability. Whether used in battery-operated devices or complex industrial systems, the TC14433EPG stands out as an effective solution for ensuring system stability and performance through precise voltage supervision.
TC14433EPG Compare Parts
  • TC14433EPG vs TC14433ELI
  • TC14433EPG vs TC14433EJG
  • TC14433EPG vs TC14433COG713
  • TC14433EPG vs TC14433COG
  • TC14433EPG vs TC14433AEPG
  • TC14433EPG vs TC14433AELI713
  • TC14433EPG vs TC14433AELI
  • TC14433EPG vs TC14433AEJG
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.