☰
TC14433COG
TC14433COG
Active
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 24SOIC
Manufacturer:  Microchip Technology
Datasheet:   TC14433COG Datasheet
History Price: $10.30000
In Stock: 34480
TC14433COG Specification
Specification
Part No
TC14433COG
Category
PMIC - Display Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
A/D 3.5 Digits
Current - Supply
1.8 mA
Voltage - Supply
4.5V ~ 8V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
TC14433COG PDF Datasheet
TC14433COG Related Parts
TC14433AEJG
TC14433AEJG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DGT 24CERDIP
TC14433AELI
TC14433AELI
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433AELI713
TC14433AELI713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433AEPG
TC14433AEPG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24DIP
TC14433COG713
TC14433COG713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24SOIC
TC14433EJG
TC14433EJG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DGT 24CERDIP
TC14433ELI
TC14433ELI
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433ELI713
TC14433ELI713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC
TC14433EPG
TC14433EPG
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 24DIP
TC14433COG Compare Parts
  • TC14433COG vs TC14433ELI713
  • TC14433COG vs TC14433ELI
  • TC14433COG vs TC14433EJG
  • TC14433COG vs TC14433COG713
  • TC14433COG vs TC14433AEPG
  • TC14433COG vs TC14433AELI713
  • TC14433COG vs TC14433AELI
  • TC14433COG vs TC14433AEJG
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.