JS28F00AM29EWHB TR
JS28F00AM29EWHB TR
Obsolete
Description:  IC FLASH 1GBIT PARALLEL 56TSOP
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 48000
JS28F00AM29EWHB TR Specification
Specification
Part No
JS28F00AM29EWHB TR
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Gbit
Memory Organization
128M x 8, 64M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
110ns
Access Time
110 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
JS28F00AM29EWHB TR PDF Datasheet
JS28F00AM29EWHB TR Related Parts
JS28F00AM29EBHB TR
JS28F00AM29EBHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWH0
JS28F00AM29EWH0
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHA
JS28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHE
JS28F00AM29EWHE
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWL0
JS28F00AM29EWL0
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWLA
JS28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AP30BFA
JS28F00AP30BFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30EF0
JS28F00AP30EF0
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30EFA
JS28F00AP30EFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30TFA
JS28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP33BF0
JS28F00AP33BF0
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP33BFA
JS28F00AP33BFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AM29EWHB TR Description
The Micron Technology JS28F00AM29EWHB TR is a high-performance NAND flash memory device designed for a variety of applications, including consumer electronics, industrial applications, and automotive systems. This device is part of Micron's extensive portfolio of memory solutions, known for their reliability, speed, and efficiency. Below is a detailed overview of its specifications and features.

## Overview

The JS28F00AM29EWHB TR is a 3D NAND flash memory chip that utilizes advanced 3D NAND technology to provide high density and performance. It is designed to meet the demands of modern applications that require fast data access, high endurance, and low power consumption. This device is particularly suitable for applications such as solid-state drives (SSDs), mobile devices, and embedded systems.

## Key Specifications

1. Memory Type:
- Type: NAND Flash Memory
- Technology: 3D NAND (Triple-Level Cell, TLC)

2. Capacity:
- Density: 128 Gb (Gigabits) or 16 GB (Gigabytes)

3. Interface:
- Interface Type: ONFI (Open NAND Flash Interface) 4.0
- Data Rate: Supports high-speed data transfer rates, typically up to 400 MT/s (megatransfers per second).

4. Performance:
- Read Speed: Sequential read speeds can reach up to 550 MB/s (megabytes per second).
- Write Speed: Sequential write speeds can reach up to 500 MB/s.
- Random Read/Write IOPS: High random read/write performance, suitable for demanding applications.

5. Endurance and Reliability:
- Program/Erase Cycles: Typically rated for 3,000 to 5,000 program/erase cycles, depending on usage conditions.
- Data Retention: Data retention of up to 3 years at 40°C, ensuring data integrity over time.
- Error Correction: Integrated error correction code (ECC) support to enhance data reliability.

6. Power Consumption:
- Active Power: Low active power consumption, typically around 100 mA during read/write operations.
- Idle Power: Very low idle power consumption, making it suitable for battery-operated devices.

7. Package Information:
- Package Type: BGA (Ball Grid Array)
- Dimensions: Compact form factor for easy integration into various applications.

8. Operating Conditions:
- Temperature Range: Operating temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications.

9. Security Features:
- Secure Erase: Supports secure erase functionality to protect sensitive data.
- Wear Leveling: Advanced wear leveling algorithms to extend the lifespan of the memory.

## Applications

The Micron JS28F00AM29EWHB TR NAND flash memory is designed for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and portable media players for fast data storage and retrieval.
- Industrial Applications: Suitable for industrial automation systems, data loggers, and control systems requiring reliable memory solutions.
- Automotive Systems: Ideal for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other automotive applications that demand high reliability and performance.
- Embedded Systems: Commonly used in embedded devices, IoT applications, and smart home products.

## Conclusion

The Micron Technology JS28F00AM29EWHB TR is a robust and high-performance NAND flash memory solution that leverages advanced 3D NAND technology to deliver exceptional speed, endurance, and reliability. Its versatile specifications make it suitable for a wide array of applications, from consumer electronics to industrial and automotive systems. With its combination of high capacity, fast data transfer rates, and low power consumption, this NAND flash memory device is an excellent choice for developers looking to enhance their products with reliable and efficient storage solutions.
JS28F00AM29EWHB TR Compare Parts
  • JS28F00AM29EWHB TR vs JS28F640P33T85A
  • JS28F00AM29EWHB TR vs JS28F640P33T85A
  • JS28F00AM29EWHB TR vs JS28F640P33B85A
  • JS28F00AM29EWHB TR vs JS28F640P30TF75A
  • JS28F00AM29EWHB TR vs JS28F640P30T85A
  • JS28F00AM29EWHB TR vs JS28F640P30T85A
  • JS28F00AM29EWHB TR vs JS28F640P30BF75D
  • JS28F00AM29EWHB TR vs JS28F640P30BF75A
  • JS28F00AM29EWHB TR vs JS28F640P30B85A
  • JS28F00AM29EWHB TR vs JS28F640J3F75G
  • JS28F00AM29EWHB TR vs JS28F640J3F75E
  • JS28F00AM29EWHB TR vs JS28F640J3F75D TR
  • JS28F00AM29EWHB TR vs JS28F640J3F75B TR
  • JS28F00AM29EWHB TR vs JS28F640J3F75A
  • JS28F00AM29EWHB TR vs JS28F640J3F75A
  • JS28F00AM29EWHB TR vs JS28F640J3D75E
  • JS28F00AM29EWHB TR vs JS28F640J3D75D TR
  • JS28F00AM29EWHB TR vs JS28F640J3D75B TR
  • JS28F00AM29EWHB TR vs JS28F640J3D75A
  • JS28F00AM29EWHB TR vs JS28F512P33TFA
  • JS28F00AM29EWHB TR vs JS28F512P33EFA
  • JS28F00AM29EWHB TR vs JS28F512P33EF0
  • JS28F00AM29EWHB TR vs JS28F512P33BFD
  • JS28F00AM29EWHB TR vs JS28F512P30TFA
  • JS28F00AM29EWHB TR vs JS28F512P30EFA
  • JS28F00AM29EWHB TR vs JS28F512P30EF0
  • JS28F00AM29EWHB TR vs JS28F512P30BFA
  • JS28F00AM29EWHB TR vs JS28F512M29EWLD
  • JS28F00AM29EWHB TR vs JS28F512M29EWLB TR
  • JS28F00AM29EWHB TR vs JS28F512M29EWLA
  • JS28F00AM29EWHB TR vs JS28F512M29EWL0
  • JS28F00AM29EWHB TR vs JS28F512M29EWHB TR
  • JS28F00AM29EWHB TR vs JS28F512M29EWHA
  • JS28F00AM29EWHB TR vs JS28F512M29EWH0
  • JS28F00AM29EWHB TR vs JS28F512M29EBHB TR
  • JS28F00AM29EWHB TR vs JS28F320J3F75F
  • JS28F00AM29EWHB TR vs JS28F320J3F75E
  • JS28F00AM29EWHB TR vs JS28F320J3F75B TR
  • JS28F00AM29EWHB TR vs JS28F320J3F75A
  • JS28F00AM29EWHB TR vs JS28F320J3F75A
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4