Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology JS28F00AP30EFA
JS28F00AP30EFA
Obsolete
Memory
Description:
IC FLASH 1GBIT PAR 56TSOP
Manufacturer:
Micron Technology
Datasheet:
JS28F00AP30EFA Datasheet
History Price: Obsolete
In Stock: 17120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
JS28F00AP30EFA Specification
Specification
Part No
JS28F00AP30EFA
Category
Memory
Manufacturer
Micron Technology
Series
Axcell
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Gbit
Memory Organization
64M x 16
Memory Interface
Parallel
Clock Frequency
40 MHz
Write Cycle Time - Word, Page
110ns
Access Time
110 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
JS28F00AP30EFA PDF Datasheet
JS28F00AP30EFA Datasheet
Click and Download: JS28F00AP30EFA Datasheet
JS28F00AP30EFA Related Parts
JS28F00AM29EBHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWH0
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHB TR
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWHE
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWL0
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 56TSOP
JS28F00AP30BFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30EF0
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP33BF0
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP33BFA
Micron Technology
IC FLASH 1GBIT PAR 56TSOP
JS28F00AP30EFA Compare Parts
JS28F00AP30EFA vs JS28F640P33T85A
JS28F00AP30EFA vs JS28F640P33T85A
JS28F00AP30EFA vs JS28F640P33B85A
JS28F00AP30EFA vs JS28F640P30TF75A
JS28F00AP30EFA vs JS28F640P30T85A
JS28F00AP30EFA vs JS28F640P30T85A
JS28F00AP30EFA vs JS28F640P30BF75D
JS28F00AP30EFA vs JS28F640P30BF75A
JS28F00AP30EFA vs JS28F640P30B85A
JS28F00AP30EFA vs JS28F640J3F75G
JS28F00AP30EFA vs JS28F640J3F75E
JS28F00AP30EFA vs JS28F640J3F75D TR
JS28F00AP30EFA vs JS28F640J3F75B TR
JS28F00AP30EFA vs JS28F640J3F75A
JS28F00AP30EFA vs JS28F640J3F75A
JS28F00AP30EFA vs JS28F640J3D75E
JS28F00AP30EFA vs JS28F640J3D75D TR
JS28F00AP30EFA vs JS28F640J3D75B TR
JS28F00AP30EFA vs JS28F640J3D75A
JS28F00AP30EFA vs JS28F512P33TFA
JS28F00AP30EFA vs JS28F512P33EFA
JS28F00AP30EFA vs JS28F512P33EF0
JS28F00AP30EFA vs JS28F512P33BFD
JS28F00AP30EFA vs JS28F512P30TFA
JS28F00AP30EFA vs JS28F512P30EFA
JS28F00AP30EFA vs JS28F512P30EF0
JS28F00AP30EFA vs JS28F512P30BFA
JS28F00AP30EFA vs JS28F512M29EWLD
JS28F00AP30EFA vs JS28F512M29EWLB TR
JS28F00AP30EFA vs JS28F512M29EWLA
JS28F00AP30EFA vs JS28F512M29EWL0
JS28F00AP30EFA vs JS28F512M29EWHB TR
JS28F00AP30EFA vs JS28F512M29EWHA
JS28F00AP30EFA vs JS28F512M29EWH0
JS28F00AP30EFA vs JS28F512M29EBHB TR
JS28F00AP30EFA vs JS28F320J3F75F
JS28F00AP30EFA vs JS28F320J3F75E
JS28F00AP30EFA vs JS28F320J3F75B TR
JS28F00AP30EFA vs JS28F320J3F75A
JS28F00AP30EFA vs JS28F320J3F75A
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much