MP173AGS-P
MP173AGS-P
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP173AGS-P Datasheet
History Price: $1.18720
In Stock: 9200
MP173AGS-P Specification
Specification
Part No
MP173AGS-P
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
No
Voltage - Breakdown
700V
Topology
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
5.5V ~ 5.7V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
4 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
MP173AGS-P Related Parts
MP10072ES-LF
MP10072ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10072ES-LF-Z
MP10072ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF
MP10091ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF-Z
MP10091ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP100GN
MP100GN
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100GN-Z
MP100GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100LGN
MP100LGN
Monolithic Power Systems
IC REG CTRLR PWM
MP100LGN-Z
MP100LGN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP103GN
MP103GN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN-Z
MP103GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP110GPR
MP110GPR
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
MP150GJ-P
MP150GJ-P
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP173AGS-P Compare Parts
  • MP173AGS-P vs MP174GS
  • MP173AGS-P vs MP174GJ-Z
  • MP173AGS-P vs MP174GJ-P
  • MP173AGS-P vs MP174AGS-Z
  • MP173AGS-P vs MP174AGJ-Z
  • MP173AGS-P vs MP173GS-Z
  • MP173AGS-P vs MP173GS
  • MP173AGS-P vs MP173GJ-Z
  • MP173AGS-P vs MP173GJ-P
  • MP173AGS-P vs MP173AGS-Z
  • MP173AGS-P vs MP173AGJ-Z
  • MP173AGS-P vs MP173AGJ-P
  • MP173AGS-P vs MP172GS-Z
  • MP173AGS-P vs MP172GS
  • MP173AGS-P vs MP172GJ-Z
  • MP173AGS-P vs MP172GJ-P
  • MP173AGS-P vs MP172AGS-Z
  • MP173AGS-P vs MP172AGS-P
  • MP173AGS-P vs MP172AGJ-Z
  • MP173AGS-P vs MP172AGJ-P
  • MP173AGS-P vs MP171GS-Z
  • MP173AGS-P vs MP171GS
  • MP173AGS-P vs MP171GJ-Z
  • MP173AGS-P vs MP171GJ-P
  • MP173AGS-P vs MP171AGS-Z
  • MP173AGS-P vs MP171AGS-P
  • MP173AGS-P vs MP171AGJ-Z
  • MP173AGS-P vs MP171AGJ-P
  • MP173AGS-P vs MP163CGSE-5-Z
  • MP173AGS-P vs MP163CGSE-5
  • MP173AGS-P vs MP163CGSE-33-Z
  • MP173AGS-P vs MP163CGSE-33
  • MP173AGS-P vs MP163CGS-5-Z
  • MP173AGS-P vs MP163CGS-5
  • MP173AGS-P vs MP163CGS-33-Z
  • MP173AGS-P vs MP163CGS-33
  • MP173AGS-P vs MP163BGSE-33-Z
  • MP173AGS-P vs MP163BGSE-33
  • MP173AGS-P vs MP163BGS-33-Z
  • MP173AGS-P vs MP163BGS-33
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed