Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP5086GG-P
MP5086GG-P
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH 1:1 12QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP5086GG-P Datasheet
History Price: $1.00170
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP5086GG-P Specification
Specification
Part No
MP5086GG-P
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
-
Output Type
-
Interface
On/Off
Voltage - Load
2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
7A
Rds On (Typ)
11mOhm
Input Type
-
Features
-
Fault Protection
Over Temperature
Operating Temperature
-
Mounting Type
Surface Mount
Supplier Device Package
12-QFN (2x2)
Package / Case
12-VFQFN
MP5086GG-P Related Parts
MP5000ADQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000ADQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5086GG-P Compare Parts
MP5086GG-P vs MP5095GJ-P
MP5086GG-P vs MP5094GJ-Z
MP5086GG-P vs MP5092GD-Z
MP5086GG-P vs MP5092GD-P
MP5086GG-P vs MP5090GQHT-Z
MP5086GG-P vs MP5090GQHT-P
MP5086GG-P vs MP5090GC-Z
MP5086GG-P vs MP5090GC-P
MP5086GG-P vs MP5087GG-Z
MP5086GG-P vs MP5087GG-P
MP5086GG-P vs MP5087AGG-Z
MP5086GG-P vs MP5087AGG-P
MP5086GG-P vs MP5086GG-Z
MP5086GG-P vs MP5083GG-Z
MP5086GG-P vs MP5083GG-P
MP5086GG-P vs MP5077GG-Z
MP5086GG-P vs MP5077GG-P
MP5086GG-P vs MP5075LGTF-Z
MP5086GG-P vs MP5075LGTF-P
MP5086GG-P vs MP5075GTF-Z
MP5086GG-P vs MP5075GTF-P
MP5086GG-P vs MP5073GG-Z
MP5086GG-P vs MP5073GG-P
MP5086GG-P vs MP5036GJ-Z
MP5086GG-P vs MP5036GJ-P
MP5086GG-P vs MP5036AGJ-Z
MP5086GG-P vs MP5036AGJ-P
MP5086GG-P vs MP5034GJ-Z
MP5086GG-P vs MP5034GJ-P
MP5086GG-P vs MP5032GJ-Z
MP5086GG-P vs MP5032GJ-P
MP5086GG-P vs MP5030DGQH-Z
MP5086GG-P vs MP5030DGQH-P
MP5086GG-P vs MP5030CGQH-Z
MP5086GG-P vs MP5030CGQH-P
MP5086GG-P vs MP5018GD-Z
MP5086GG-P vs MP5018GD-P
MP5086GG-P vs MP5017GD-Z
MP5086GG-P vs MP5017GD-P
MP5086GG-P vs MP5017AGD-Z
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested