5420DMQB
5420DMQB
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   5420DMQB Datasheet
History Price: $0.47000
In Stock: 17080
5420DMQB Specification
Specification
Part No
5420DMQB
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
11 mA
Current - Output High, Low
400μA, 16mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
5420DMQB PDF Datasheet
5420DMQB Related Parts
5420DM
5420DM
National Semiconductor
NAND GATE, TTL
5420FMQB
5420FMQB
National Semiconductor
NAND GATE
5421DM
5421DM
National Semiconductor
AND GATE
5421FM
5421FM
National Semiconductor
AND GATE
5422DM
5422DM
National Semiconductor
NAND GATE, TTL
5425DM
5425DM
National Semiconductor
NOR GATE, TTL
5425DMQB
5425DMQB
National Semiconductor
NOR GATE, TTL/H/L SERIES
5427/BCA
5427/BCA
Rochester Electronics
DUAL MARKED (M38510/00404BCA)
5427/BDA
5427/BDA
Rochester Electronics
5427 - NOR GATE, TRIPLE 3-INPUT
5427DM
5427DM
National Semiconductor
NOR GATE, TTL/H/L SERIES TTL
5427FM
5427FM
National Semiconductor
NOR GATE, TTL/H/L SERIES, 3 FUNC
5420/BCA
5420/BCA
Rochester Electronics
DUAL MARKED (M38510/00102BCA)
5420DMQB Compare Parts
  • 5420DMQB vs 5427DM
  • 5420DMQB vs 5427/BDA
  • 5420DMQB vs 5427/BCA
  • 5420DMQB vs 5425DMQB
  • 5420DMQB vs 5425DM
  • 5420DMQB vs 5422DM
  • 5420DMQB vs 5421FM
  • 5420DMQB vs 5421DM
  • 5420DMQB vs 5420FMQB
  • 5420DMQB vs 5420DM
  • 5420DMQB vs 5420/BDA
  • 5420DMQB vs 5420/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.