5427FM
5427FM
Active
Description:  NOR GATE, TTL/H/L SERIES, 3 FUNC
Manufacturer:  National Semiconductor
Datasheet:   5427FM Datasheet
History Price: $1.44000
In Stock: 17200
5427FM Specification
Specification
Part No
5427FM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
3
Number of Inputs
3
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
26 mA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFP
Package / Case
14-CFlatPack
5427FM PDF Datasheet
5427FM Related Parts
5420DM
5420DM
National Semiconductor
NAND GATE, TTL
5420DMQB
5420DMQB
National Semiconductor
NAND GATE
5420FMQB
5420FMQB
National Semiconductor
NAND GATE
5421DM
5421DM
National Semiconductor
AND GATE
5421FM
5421FM
National Semiconductor
AND GATE
5422DM
5422DM
National Semiconductor
NAND GATE, TTL
5425DM
5425DM
National Semiconductor
NOR GATE, TTL
5425DMQB
5425DMQB
National Semiconductor
NOR GATE, TTL/H/L SERIES
5427/BCA
5427/BCA
Rochester Electronics
DUAL MARKED (M38510/00404BCA)
5427/BDA
5427/BDA
Rochester Electronics
5427 - NOR GATE, TRIPLE 3-INPUT
5427DM
5427DM
National Semiconductor
NOR GATE, TTL/H/L SERIES TTL
5420/BCA
5420/BCA
Rochester Electronics
DUAL MARKED (M38510/00102BCA)
5427FM Compare Parts
  • 5427FM vs 5427/BDA
  • 5427FM vs 5427/BCA
  • 5427FM vs 5425DMQB
  • 5427FM vs 5425DM
  • 5427FM vs 5422DM
  • 5427FM vs 5421FM
  • 5427FM vs 5421DM
  • 5427FM vs 5420FMQB
  • 5427FM vs 5420DMQB
  • 5427FM vs 5420DM
  • 5427FM vs 5420/BDA
  • 5427FM vs 5420/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.