5422DM
5422DM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   5422DM Datasheet
History Price: $5.99000
In Stock: 18800
5422DM Specification
Specification
Part No
5422DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
Open Collector
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
11 mA
Current - Output High, Low
250μA, 16mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
45ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
5422DM PDF Datasheet
5422DM Related Parts
5420DM
5420DM
National Semiconductor
NAND GATE, TTL
5420DMQB
5420DMQB
National Semiconductor
NAND GATE
5420FMQB
5420FMQB
National Semiconductor
NAND GATE
5421DM
5421DM
National Semiconductor
AND GATE
5421FM
5421FM
National Semiconductor
AND GATE
5425DM
5425DM
National Semiconductor
NOR GATE, TTL
5425DMQB
5425DMQB
National Semiconductor
NOR GATE, TTL/H/L SERIES
5427/BCA
5427/BCA
Rochester Electronics
DUAL MARKED (M38510/00404BCA)
5427/BDA
5427/BDA
Rochester Electronics
5427 - NOR GATE, TRIPLE 3-INPUT
5427DM
5427DM
National Semiconductor
NOR GATE, TTL/H/L SERIES TTL
5427FM
5427FM
National Semiconductor
NOR GATE, TTL/H/L SERIES, 3 FUNC
5420/BCA
5420/BCA
Rochester Electronics
DUAL MARKED (M38510/00102BCA)
5422DM Description
The National Semiconductor 5422DM is a dual operational amplifier that is part of the LM5422 series. This device is designed for a variety of applications, including signal conditioning, filtering, and amplification in both consumer and industrial electronics. Below is a detailed overview of the specifications and features of the 5422DM.

## Overview

The 5422DM is a high-performance dual operational amplifier that offers low noise, high gain, and wide bandwidth. It is designed to operate with a single or dual power supply, making it versatile for different circuit configurations. The device is housed in a 14-pin Dual In-Line Package (DIP), which is suitable for through-hole mounting.

## Key Specifications

1. Supply Voltage (V+ to V-):
- The operational amplifier can operate with a supply voltage ranging from ±2V to ±15V, allowing for flexibility in various applications.

2. Input Voltage Range:
- The input common-mode voltage range extends from V- to V+ - 1.5V, which is suitable for a wide range of input signals.

3. Output Voltage Swing:
- The output voltage swing is typically within 1V of the supply rails, allowing for maximum output signal utilization.

4. Gain Bandwidth Product:
- The gain bandwidth product is approximately 1 MHz, which indicates the frequency at which the gain of the amplifier drops to 1. This makes it suitable for applications requiring moderate frequency response.

5. Slew Rate:
- The slew rate is typically 0.5 V/µs, which defines how quickly the output can respond to rapid changes in the input signal.

6. Input Impedance:
- The input impedance is typically around 10^6 ohms, which minimizes the loading effect on the preceding stage.

7. Output Impedance:
- The output impedance is low, typically around 75 ohms, which allows for effective driving of loads.

8. Total Harmonic Distortion (THD):
- The THD is low, typically around 0.1%, ensuring high fidelity in audio applications.

9. Temperature Range:
- The operational amplifier is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial applications.

## Features

- Dual Configuration:
The 5422DM contains two independent, high-gain, frequency-compensated operational amplifiers, allowing for multiple signal processing tasks within a single package.

- Low Noise:
The device is designed to minimize noise, making it ideal for sensitive applications such as audio processing and instrumentation.

- High Speed:
With a slew rate of 0.5 V/µs, the 5422DM can handle fast signal changes, making it suitable for high-speed applications.

- Versatile Applications:
The operational amplifier can be used in various configurations, including inverting, non-inverting, integrator, and differentiator setups.

## Applications

The National Semiconductor 5422DM is suitable for a wide range of applications, including:

- Audio amplifiers
- Signal conditioning circuits
- Active filters
- Data acquisition systems
- Instrumentation amplifiers
- Voltage followers

## Conclusion

The National Semiconductor 5422DM operational amplifier is a versatile and high-performance component suitable for various electronic applications. Its combination of low noise, high gain, and wide bandwidth makes it an excellent choice for both consumer and industrial electronics. With its dual configuration and robust specifications, the 5422DM is a reliable option for engineers and designers looking to implement effective signal processing solutions.
5422DM Compare Parts
  • 5422DM vs 5427DM
  • 5422DM vs 5427/BDA
  • 5422DM vs 5427/BCA
  • 5422DM vs 5425DMQB
  • 5422DM vs 5425DM
  • 5422DM vs 5421FM
  • 5422DM vs 5421DM
  • 5422DM vs 5420FMQB
  • 5422DM vs 5420DMQB
  • 5422DM vs 5420DM
  • 5422DM vs 5420/BDA
  • 5422DM vs 5420/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.