☰
PC16550DVX
PC16550DVX
Active
Description:  SERIAL I/O CONTROLLER, 1 CHANNEL
Manufacturer:  National Semiconductor
Datasheet:   PC16550DVX Datasheet
History Price: $5.23000
In Stock: 30240
PC16550DVX Specification
Specification
Part No
PC16550DVX
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
1, UART
FIFO's
16 Byte
Protocol
-
Data Rate (Max)
1.5Mbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
Yes
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
PC16550DVX Related Parts
PC16550DN
PC16550DN
Texas Instruments
IC UART WITH FIFO 40-DIP
PC16550DN/NOPB
PC16550DN/NOPB
Texas Instruments
IC UART WITH FIFO 40-DIP
PC16550DV
PC16550DV
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DV
PC16550DV
Texas Instruments
IC UART WITH FIFO 44-PLCC
PC16550DV/NOPB
PC16550DV/NOPB
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DV/NOPB
PC16550DV/NOPB
Texas Instruments
PC16550D UNIVERSAL ASYNCHRONOUS
PC16550DV/NOPB
PC16550DV/NOPB
Texas Instruments
IC UART WITH FIFO 44-PLCC
PC16550DV/NOPB-TI
PC16550DV/NOPB-TI
Texas Instruments
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16550DVX/NOPB
PC16550DVX/NOPB
National Semiconductor
PC16550D UNIVERSAL ASYNCHRONOUS
PC16550DVX/NOPB
PC16550DVX/NOPB
Texas Instruments
IC RCVR/TX UNIVER W/FIFO 44-PLCC
PC16550DVX/NOPB-NS
PC16550DVX/NOPB-NS
National Semiconductor
SERIAL I/O CONTROLLER, 1 CHANNEL
PC16552DV
PC16552DV
National Semiconductor
SERIAL I/O CONTROLLER, 2 CHANNEL
PC16550DVX Compare Parts
  • PC16550DVX vs PC16552DVX
  • PC16550DVX vs PC16552DV/NOPB
  • PC16550DVX vs PC16552DV
  • PC16550DVX vs PC16552DV
  • PC16550DVX vs PC16550DVX/NOPB-NS
  • PC16550DVX vs PC16550DVX/NOPB
  • PC16550DVX vs PC16550DVX/NOPB
  • PC16550DVX vs PC16550DV/NOPB-TI
  • PC16550DVX vs PC16550DV/NOPB
  • PC16550DVX vs PC16550DV/NOPB
  • PC16550DVX vs PC16550DV/NOPB
  • PC16550DVX vs PC16550DV
  • PC16550DVX vs PC16550DV
  • PC16550DVX vs PC16550DN/NOPB
  • PC16550DVX vs PC16550DN
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great