☰
NTE1927
NTE1927
Active
Description:  IC REG LIN NEG ADJ 1A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE1927 Datasheet
History Price: $8.71000
In Stock: 40760
NTE1927 Specification
Specification
Part No
NTE1927
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
-7V
Voltage - Output (Min/Fixed)
-2.23V
Voltage - Output (Max)
-30V
Voltage Dropout (Max)
2.3V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
2 μA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-3-4
Supplier Device Package
TO-3
NTE1927 PDF Datasheet
NTE1927 Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE1927 Compare Parts
  • NTE1927 vs NTE972
  • NTE1927 vs NTE971
  • NTE1927 vs NTE970
  • NTE1927 vs NTE969
  • NTE1927 vs NTE968
  • NTE1927 vs NTE967
  • NTE1927 vs NTE966
  • NTE1927 vs NTE965
  • NTE1927 vs NTE964
  • NTE1927 vs NTE963
  • NTE1927 vs NTE962
  • NTE1927 vs NTE961
  • NTE1927 vs NTE960
  • NTE1927 vs NTE959
  • NTE1927 vs NTE958
  • NTE1927 vs NTE957
  • NTE1927 vs NTE956
  • NTE1927 vs NTE951
  • NTE1927 vs NTE950
  • NTE1927 vs NTE935
  • NTE1927 vs NTE933
  • NTE1927 vs NTE931
  • NTE1927 vs NTE923D
  • NTE1927 vs NTE7239
  • NTE1927 vs NTE309K
  • NTE1927 vs NTE1979
  • NTE1927 vs NTE1977
  • NTE1927 vs NTE1976
  • NTE1927 vs NTE1975
  • NTE1927 vs NTE1974
  • NTE1927 vs NTE1973
  • NTE1927 vs NTE1972
  • NTE1927 vs NTE1971
  • NTE1927 vs NTE1970
  • NTE1927 vs NTE1968
  • NTE1927 vs NTE1967
  • NTE1927 vs NTE1966
  • NTE1927 vs NTE1965
  • NTE1927 vs NTE1964
  • NTE1927 vs NTE1963
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)