☰
NTE958
NTE958
Active
Description:  IC REG LINEAR 18V 1A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE958 Datasheet
History Price: $1.20000
In Stock: 27260
NTE958 Specification
Specification
Part No
NTE958
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
18V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
57dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE958 PDF Datasheet
NTE958 Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE958 Description
The NTE Electronics NTE958 is a general-purpose operational amplifier (op-amp) that combines reliability, ease of use, and cost-effectiveness in a single 8-pin dual in-line package. Designed for applications where moderate precision and wide compatibility are required, the NTE958 is functionally similar to the industry-standard LM741, making it a drop-in replacement in many analog circuits. It features internal compensation for unity-gain stability, high voltage gain, and good input-output performance over a wide operating temperature and supply voltage range.

General Description

The NTE958 is an internally compensated, high-gain op-amp designed for single or dual-supply operation. It can handle both inverting and non-inverting configurations and is commonly used in signal conditioning, audio processing, filters, and instrumentation circuits. Its robustness, combined with short-circuit protection and wide input voltage range, makes it ideal for industrial and educational environments. The internal circuitry includes a differential input stage, gain stage, and output buffer, providing the necessary building blocks for linear analog processing.

Features

* Internal frequency compensation
* Short-circuit protection on the output
* No external components required for stability
* Wide common-mode input voltage range
* Compatible with dual or single power supplies
* Functional replacement for LM741
* Standard 8-lead DIP package
* High reliability and long-term availability

Absolute Maximum Ratings

* Supply Voltage (V+ to V−): ±22V (or 44V total for single-supply operation)
* Differential Input Voltage: ±30V
* Input Voltage Range: ±15V
* Output Short Circuit Duration: Continuous
* Operating Temperature Range: 0°C to +70°C
* Storage Temperature Range: −65°C to +150°C
* Lead Temperature (soldering, 10 seconds): +260°C
* Power Dissipation: 500mW (typical, depending on ambient conditions)

Electrical Characteristics (Typical at ±15V supply, 25°C)

* Input Offset Voltage: 2mV (max 6mV)
* Input Bias Current: 80nA (max 500nA)
* Input Offset Current: 20nA (max 200nA)
* Input Resistance: 2MΩ
* Common-Mode Rejection Ratio (CMRR): 90dB (min 70dB)
* Power Supply Rejection Ratio (PSRR): 96dB (min 86dB)
* Large Signal Voltage Gain: 200V/mV (min 50V/mV)
* Output Voltage Swing: ±14V (with ±15V supply)
* Slew Rate: 0.5V/µs
* Gain-Bandwidth Product: 1MHz
* Output Short-Circuit Current: 25mA to 40mA depending on supply and load

Input and Output Behavior

The NTE958 can handle input voltages within a few volts of the supply rails, though not rail-to-rail. The output voltage swing is similarly limited by the supply, typically reaching within 1–2V of each rail under load. The device is capable of driving resistive and capacitive loads, although performance degrades with high capacitance without external compensation techniques.

Stability and Compensation

Internal frequency compensation is a key feature of the NTE958, enabling it to operate in closed-loop unity-gain configurations without external capacitors. This simplifies design and improves long-term stability. The op-amp is compensated for unity gain and exhibits good phase margin and transient response under typical conditions.

Packaging and Mechanical Specifications

* Package Type: 8-lead DIP
* Pin Configuration: Standard for op-amps (offset null on pins 1 and 5, inverting input on pin 2, non-inverting input on pin 3, output on pin 6, V− on pin 4, V+ on pin 7)
* Body Material: Epoxy-molded plastic
* Mounting Type: Through-hole
* Lead Pitch: 2.54mm (0.1 inch)
* Dimensions: Conforms to JEDEC MS-001 standard

Applications

The NTE958 is ideal for a wide range of analog applications, including but not limited to:

* Audio preamplifiers
* Low- to mid-frequency active filters (low-pass, high-pass, band-pass)
* Integrator and differentiator circuits
* Comparator (in non-precision settings)
* Analog summing amplifiers
* Sample-and-hold amplifiers
* Voltage followers (buffers)
* Oscillator circuits
* Signal conditioning and level shifting

Performance Considerations

Although the NTE958 is not a high-speed or precision op-amp, its performance is more than adequate for many typical analog tasks. Its relatively low slew rate and bandwidth limit its suitability for high-frequency applications, but its predictability and robust construction make it well-suited for environments where reliability is more important than speed or accuracy. The high input impedance and moderate input offset voltage allow it to interface well with various sensors and signal sources.

Thermal and Power Management

The device is capable of dissipating modest power under normal operating conditions, with thermal limitations primarily defined by the package and ambient environment. For continuous operation near the upper end of the supply range or with significant output drive, thermal management considerations may include airflow or heatsinking of the PCB.

Summary

The NTE958 operational amplifier offers a versatile and dependable analog solution in an industry-standard package. With internal frequency compensation, output short-circuit protection, and a broad input voltage range, it simplifies the design of analog signal chains in commercial, industrial, and educational applications. While not a precision or high-speed component, the NTE958 remains a solid choice for fundamental op-amp applications where affordability, ease of use, and long-term availability are important.
NTE958 Compare Parts
  • NTE958 vs NTE972
  • NTE958 vs NTE971
  • NTE958 vs NTE970
  • NTE958 vs NTE969
  • NTE958 vs NTE968
  • NTE958 vs NTE967
  • NTE958 vs NTE966
  • NTE958 vs NTE965
  • NTE958 vs NTE964
  • NTE958 vs NTE963
  • NTE958 vs NTE962
  • NTE958 vs NTE961
  • NTE958 vs NTE960
  • NTE958 vs NTE959
  • NTE958 vs NTE957
  • NTE958 vs NTE956
  • NTE958 vs NTE951
  • NTE958 vs NTE950
  • NTE958 vs NTE935
  • NTE958 vs NTE933
  • NTE958 vs NTE931
  • NTE958 vs NTE923D
  • NTE958 vs NTE7239
  • NTE958 vs NTE309K
  • NTE958 vs NTE1979
  • NTE958 vs NTE1977
  • NTE958 vs NTE1976
  • NTE958 vs NTE1975
  • NTE958 vs NTE1974
  • NTE958 vs NTE1973
  • NTE958 vs NTE1972
  • NTE958 vs NTE1971
  • NTE958 vs NTE1970
  • NTE958 vs NTE1968
  • NTE958 vs NTE1967
  • NTE958 vs NTE1966
  • NTE958 vs NTE1965
  • NTE958 vs NTE1964
  • NTE958 vs NTE1963
  • NTE958 vs NTE1962
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.