Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 100353FM-MLS
100353FM-MLS
Active
Logic - Flip Flops
Description:
100353 - D FLIP-FLOP, 100K SERIE
Manufacturer:
National Semiconductor
Datasheet:
100353FM-MLS Datasheet
History Price: $416.19000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100353FM-MLS Specification
Specification
Part No
100353FM-MLS
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
400 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
4.2V ~ 5.7V
Current - Quiescent (Iq)
132 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Supplier Device Package
24-CFP
Package / Case
24-CFlatpack
100353FM-MLS PDF Datasheet
100353FM-MLS Datasheet
Click and Download: 100353FM-MLS Datasheet
100353FM-MLS Related Parts
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100353FM-MLS Compare Parts
100353FM-MLS vs 100353QCX
100353FM-MLS vs 100353QC
100353FM-MLS vs 100351SCX
100353FM-MLS vs 100351SC
100353FM-MLS vs 100351SC
100353FM-MLS vs 100351QIX
100353FM-MLS vs 100351QI
100353FM-MLS vs 100351QCX
100353FM-MLS vs 100351QCX
100353FM-MLS vs 100351QC
100353FM-MLS vs 100351QC
100353FM-MLS vs 100351DC
100353FM-MLS vs 100331SCX
100353FM-MLS vs 100331SC
100353FM-MLS vs 100331QIX
100353FM-MLS vs 100331QIX
100353FM-MLS vs 100331QI
100353FM-MLS vs 100331QI
100353FM-MLS vs 100331QCX
100353FM-MLS vs 100331QCX
100353FM-MLS vs 100331QC
100353FM-MLS vs 100331QC
100353FM-MLS vs 100331PC
100353FM-MLS vs 100331J-QMLV
100353FM-MLS vs 100331DC
100353FM-MLS vs 100151W-MIL
100353FM-MLS vs 100151J-MIL
100353FM-MLS vs 100151DC
100353FM-MLS vs 100135J-MIL
100353FM-MLS vs 100135DC
100353FM-MLS vs 100131W-MIL
100353FM-MLS vs 100131J-MIL
100353FM-MLS vs 100131DC
100353FM-MLS vs 100351WRQMLV
100353FM-MLS vs 100351W-QMLV
100353FM-MLS vs 100131FCQR
100353FM-MLS vs 100131FCQL
100353FM-MLS vs 100131FC
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping