☰
CD4001BE
CD4001BE
Active
Description:  IC GATE NOR 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4001BE Datasheet
History Price: $0.60000
In Stock: 9700
CD4001BE Specification
Specification
Part No
CD4001BE
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4001BE Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BE Description
Texas Instruments CD4001BE Overview

The Texas Instruments CD4001BE is a highly reliable and versatile CMOS (Complementary Metal-Oxide-Semiconductor) quad 2-input NOR gate. It is designed to operate over a wide voltage range and provides low power consumption, making it suitable for a variety of digital logic applications. This IC is part of the CD4000 series of logic gates, known for their robustness and reliability in both commercial and industrial environments.

Key Features

* Low Power Consumption: The CD4001BE is designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems.
* Wide Voltage Range: It operates within a voltage range of 3V to 18V, which makes it adaptable to different logic levels and environments.
* High Noise Immunity: The CMOS design ensures excellent noise immunity, reducing susceptibility to power supply fluctuations and other environmental factors.
* Quad 2-Input NOR Gates: The IC integrates four independent 2-input NOR gates, which can be used for implementing logic functions in a variety of circuits.
* High Input Impedance: The device has high input impedance, making it suitable for driving large capacitances and preventing loading on other components in the system.
* CMOS Technology: The use of CMOS technology enables the IC to have lower power dissipation and higher noise margins compared to other logic families like TTL.

Specifications

* Operating Voltage Range: The CD4001BE operates within a voltage range from 3V to 18V, providing versatility for both low and high voltage systems.
* Input Voltage Range: The input voltage range is from 0V to VCC (supply voltage), ensuring compatibility with standard logic levels.
* Operating Temperature Range: The device operates within a temperature range of -55°C to +125°C, allowing it to be used in a variety of harsh environmental conditions.
* Propagation Delay: The typical propagation delay for the CD4001BE is approximately 35ns at 5V, ensuring fast logic transitions and responsive circuit behavior.
* Power Dissipation: With a typical power dissipation of just 1mW, this IC offers excellent energy efficiency, suitable for low-power devices.
* Input Capacitance: The input capacitance of the CD4001BE is typically 5pF, which helps to reduce switching time and ensures compatibility with high-speed systems.
* Output Drive Capability: The output can drive up to 10mA of current, making the CD4001BE suitable for most digital applications where signal amplification or driving low-power devices is required.
* Quiescent Current: The quiescent current is typically 1μA, which is crucial for minimizing the overall power consumption in low-power applications.

Applications

* Digital Logic Circuits: The CD4001BE is commonly used in various logic circuits, including state machines, combinatorial logic, and digital signal processing.
* Timing and Control Circuits: Its fast switching and low power consumption make it ideal for timing circuits in digital clocks, counters, and frequency dividers.
* Microcontroller Interfacing: The CD4001BE can be used to interface with microcontrollers, enabling logical control in embedded systems.
* Memory Address Decoding: It is frequently used in memory address decoding applications where NOR logic gates are required for selecting specific memory locations.
* Signal Processing: The device can be used for simple signal processing tasks, including negating or inverting signals in digital communication systems.
* Inverters and Logic Level Conversion: Its NOR gates can be easily configured to function as inverters or level converters for different logic voltage levels.
* Alarm and Security Systems: The CD4001BE is suitable for alarm circuits, where multiple logic gates are used to evaluate conditions and trigger responses.

Advantages

* Wide Supply Voltage Range: The ability to operate across a broad voltage range (3V to 18V) makes it highly flexible for use in both consumer electronics and industrial equipment.
* Low Power Consumption: The CMOS design ensures that the device consumes minimal power, helping to extend battery life in portable applications.
* High Speed and Fast Switching: The propagation delay of 35ns at 5V ensures fast logic transitions, making it suitable for high-speed logic operations.
* Robust and Reliable: The CD4001BE offers excellent performance in various environmental conditions, with a wide operating temperature range from -55°C to +125°C.
* Multiple Gates in a Single Package: The quad 2-input NOR gates integrated into a single IC package save space and reduce component count in digital logic designs.
* Cost-Effective: As a standard logic gate, the CD4001BE offers a cost-effective solution for many simple to complex digital logic tasks.

Conclusion

The Texas Instruments CD4001BE is a robust, low-power CMOS quad 2-input NOR gate that offers high-speed switching, wide operating voltage, and excellent noise immunity. Its versatility and low power consumption make it ideal for a wide range of applications, from simple logic circuits to more complex systems requiring reliable performance. Whether used in timing circuits, digital processing, or logic interfacing, the CD4001BE is an excellent choice for engineers looking for a reliable and cost-effective logic gate solution.
CD4001BE Compare Parts
  • CD4001BE vs CD4093BQM96Q1
  • CD4001BE vs CD4093BQM96G4Q1
  • CD4001BE vs CD4093BPWR
  • CD4001BE vs CD4093BPW
  • CD4001BE vs CD4093BNSRG4
  • CD4001BE vs CD4093BNSR
  • CD4001BE vs CD4093BNS
  • CD4001BE vs CD4093BMW/883
  • CD4001BE vs CD4093BMT
  • CD4001BE vs CD4093BMG4
  • CD4001BE vs CD4093BM96G4
  • CD4001BE vs CD4093BM96E4
  • CD4001BE vs CD4093BM96
  • CD4001BE vs CD4093BM
  • CD4001BE vs CD4093BM
  • CD4001BE vs CD4093BK3
  • CD4001BE vs CD4093BK
  • CD4001BE vs CD4093BEE4
  • CD4001BE vs CD4093BE
  • CD4001BE vs CD4093BD
  • CD4001BE vs CD4093BCN
  • CD4001BE vs CD4093BCMX
  • CD4001BE vs CD4093BCM
  • CD4001BE vs CD4082BPWRE4
  • CD4001BE vs CD4082BPWR
  • CD4001BE vs CD4082BPW
  • CD4001BE vs CD4082BNSR
  • CD4001BE vs CD4082BNS
  • CD4001BE vs CD4082BMT
  • CD4001BE vs CD4082BM96
  • CD4001BE vs CD4082BM
  • CD4001BE vs CD4082BF3A
  • CD4001BE vs CD4082BF3A
  • CD4001BE vs CD4082BF
  • CD4001BE vs CD4082BEG4
  • CD4001BE vs CD4082BE
  • CD4001BE vs CD4082BD3
  • CD4001BE vs CD4082BD
  • CD4001BE vs CD4081BPWR
  • CD4001BE vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.