☰
FDC6330L
FDC6330L
Active
Description:  IC PWR SWITCH P-CH 1:1 SUPERSOT6
Manufacturer:  onsemi
Datasheet:   FDC6330L Datasheet
History Price: $0.70000
In Stock: 22960
FDC6330L Specification
Specification
Part No
FDC6330L
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
3V ~ 20V
Voltage - Supply (Vcc/Vdd)
1.5V ~ 8V
Current - Output (Max)
2.3A
Rds On (Typ)
54mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SuperSOT?-6
Package / Case
SOT-23-6 Thin, TSOT-23-6
FDC6330L PDF Datasheet
FDC6330L Related Parts
FDC6323L
FDC6323L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6324L
FDC6324L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6325L
FDC6325L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6326L
FDC6326L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6329L
FDC6329L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6331L
FDC6331L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6332L
FDC6332L
Fairchild Semiconductor
BUFFER/INVERTER PERIPHL DRIVER
FDC6332L
FDC6332L
onsemi
IC PWR DRVR P-CH 1:1 SUPERSOT-6
FDC6901L
FDC6901L
onsemi
IC PWR SWITCH P-CH 1:1 SUPERSOT6
FDC6330L Description
The onsemi FDC6330L is an N-channel MOSFET optimized for high-efficiency power switching in low-voltage applications. It is specifically designed for use in DC-DC converters, load switching, battery-powered systems, and general-purpose switching applications. The FDC6330L integrates a low on-resistance RDS(on), fast switching characteristics, and robust thermal handling in a compact SOT-23 package, making it suitable for space-constrained designs. Its low gate charge and fast rise/fall times enable efficient operation at high switching frequencies, reducing power loss and improving overall system efficiency. The device is compatible with standard logic-level gate drive voltages, simplifying interface with microcontrollers and low-voltage control circuits.

## Key Specifications

* Device Type: N-channel MOSFET
* Drain-Source Voltage (VDS): 30 V
* Continuous Drain Current (ID): 3.3 A at 25°C, 2.6 A at 70°C
* Pulsed Drain Current (IDM): 13 A
* Gate Threshold Voltage (VGS(th)): 1.0 V minimum, 2.5 V maximum
* On-Resistance (RDS(on)): 0.055 Ω typical at VGS = 4.5 V, 0.070 Ω at VGS = 2.5 V
* Total Gate Charge (Qg): 7.5 nC typical at VGS = 4.5 V
* Gate-Source Charge (Qgs): 1.2 nC typical
* Gate-Drain Charge (Qgd): 3.0 nC typical
* Input Capacitance (Ciss): 140 pF typical
* Output Capacitance (Coss): 50 pF typical
* Reverse Transfer Capacitance (Crss): 15 pF typical
* Package: SOT-23, surface-mount, compact footprint
* Operating Temperature Range: -55°C to +150°C junction temperature
* Ruggedness: ESD rated at 2000 V HBM, 200 V MM

## Electrical Characteristics

* Gate Threshold Voltage (VGS(th)): 1.0–2.5 V ensures reliable switching at low logic-level gate voltages
* On-Resistance (RDS(on)): 0.055 Ω at VGS = 4.5 V enables low conduction losses for efficient power switching
* Drain-Source Leakage Current (IDSS): 1 μA typical at VDS = 25 V, VGS = 0 V
* Gate Leakage Current (IGSS): ±100 nA maximum, ensuring minimal gate leakage at high temperatures
* Input Capacitance (Ciss): 140 pF facilitates fast switching with minimal drive power
* Total Gate Charge (Qg): 7.5 nC supports high-speed switching in PWM and DC-DC applications
* Forward Transconductance (gFS): 4.0 S typical at VDS = 10 V, ID = 2.5 A
* Drain-Source Breakdown Voltage (V(BR)DSS): 30 V minimum, ensuring reliable operation under transient overvoltage conditions

## Functional Features

* Logic-Level Gate Drive: Fully turns on with VGS as low as 4.5 V, compatible with 3.3 V and 5 V logic systems
* Low On-Resistance: Minimizes conduction losses, reduces heat generation, and improves overall efficiency
* Fast Switching Characteristics: Low gate charge and small input/output capacitances allow operation at high switching frequencies
* Compact Package: SOT-23 reduces PCB footprint and supports high-density layouts
* Thermal Performance: Handles high continuous currents up to 3.3 A with efficient heat dissipation when mounted on PCB with sufficient copper area
* High ESD Tolerance: HBM 2 kV and MM 200 V ensure robustness during assembly and handling
* Enhanced Safe Operating Area (SOA): MOSFET remains stable under pulse currents and transient load conditions

## Timing and Performance

* Rise Time (tr): 6 ns typical at VDS = 10 V, ID = 1 A
* Fall Time (tf): 5 ns typical, enabling fast turn-off and minimal switching loss
* Turn-On Delay (td(on)): 9 ns typical
* Turn-Off Delay (td(off)): 12 ns typical
* Switching Loss: Optimized for low VGS and low RDS(on) applications in high-frequency converters
* Thermal Resistance (θJA): 150°C/W typical in SOT-23, reduced when mounted with thermal copper pads
* Power Dissipation: 1.3 W at 25°C junction, derated linearly with temperature rise above 25°C

## Thermal and Mechanical Characteristics

* Junction Temperature Range: -55°C to +150°C
* Storage Temperature Range: -55°C to +150°C
* Maximum Power Dissipation: 1.3 W at 25°C, reduced at higher ambient temperatures
* Thermal Resistance: θJA 150°C/W typical for SOT-23 on standard 1-inch² PCB, 2-layer
* Package: SOT-23, 3-pin surface-mount with compact footprint for dense designs
* PCB Layout Considerations: Short, wide traces on drain and source reduce RDS(on) losses and improve thermal dissipation; gate trace should minimize parasitic inductance to maintain fast switching performance
* Mechanical Stress: SOT-23 package withstands standard SMT reflow profiles without degradation

## Applications

* Load switching in battery-powered devices
* DC-DC buck, boost, and buck-boost converters
* Automotive low-voltage switching circuits
* Power management in microcontrollers and logic circuits
* High-speed PWM drivers for LEDs, motors, or solenoids
* Portable electronics requiring compact, efficient power switches
* High-frequency signal routing and low-side switching applications

## Advantages

* Logic-level gate drive enables direct control from low-voltage microcontrollers
* Low RDS(on) reduces conduction losses, enhancing energy efficiency
* Fast switching speeds minimize switching losses in high-frequency power conversion
* High ESD tolerance ensures robustness in handling and assembly
* Compact SOT-23 package reduces PCB area while maintaining thermal reliability
* Wide operating junction temperature (-55°C to +150°C) supports automotive and industrial conditions
* Low gate charge allows low-power gate drive circuits, improving system efficiency
* Reliable SOA and thermal performance for pulse and continuous operation

## Design Considerations

* Gate Drive: Use 4.5 V to 5 V logic signal for full turn-on; gate resistors of 5–10 Ω can help reduce ringing in high-speed switching circuits
* Thermal Management: Maximize copper area on the source and drain pads to dissipate heat; consider adding thermal vias if high continuous currents are expected
* Load and Switching Frequency: High-frequency operation benefits from low gate charge and small Ciss; ensure driver can supply sufficient peak gate current for fast transitions
* PCB Layout: Keep drain and source loops short; minimize trace inductance to reduce EMI; separate gate trace from high dV/dt nodes
* Protection: Include flyback diodes for inductive loads and series gate resistors for EMI mitigation in switching applications
* Parasitic Effects: Minimize parasitic capacitance and inductance in gate and source connections to prevent oscillations or undershoot during fast switching
* Application Matching: Suitable for low-voltage, high-efficiency switching but not intended for high-voltage (>30 V) systems or high-power MOSFET replacement

## Reliability and Compliance

The FDC6330L is designed for robust performance in automotive, industrial, and general-purpose switching applications. Its low RDS(on), logic-level gate compatibility, fast switching, and thermal stability make it highly reliable in compact circuits. The combination of low gate charge, high continuous current rating, and fast response ensures energy-efficient operation in DC-DC converters, load switches, and PWM-controlled devices. SOT-23 packaging allows dense PCB integration while maintaining sufficient thermal dissipation for continuous operation across the full temperature range. Its ESD robustness and wide operating conditions provide high confidence in long-term application reliability.
FDC6330L Compare Parts
  • FDC6330L vs FDC6332L
  • FDC6330L vs FDC6332L
  • FDC6330L vs FDC6331L
  • FDC6330L vs FDC6329L
  • FDC6330L vs FDC6326L
  • FDC6330L vs FDC6325L
  • FDC6330L vs FDC6324L
  • FDC6330L vs FDC6323L
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****