☰
FDMF3030
FDMF3030
Active
Description:  IC HALF BRIDGE DRIVER 50A 40PQFN
Manufacturer:  onsemi
Datasheet:   FDMF3030 Datasheet
History Price: $3.21000
In Stock: 46720
FDMF3030 Specification
Specification
Part No
FDMF3030
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
PowerTrench, SyncFET
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
DrMOS
Rds On (Typ)
900mOhm LS, 800mOhm HS
Current - Output / Channel
50A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
3V ~ 24V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation, Status Flag
Fault Protection
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
40-PowerTFQFN
Supplier Device Package
40-PQFN (6x6)
FDMF3030 PDF Datasheet
FDMF3030 Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3180
FDMF3180
onsemi
IC HALF BRIDGE DRIVER 70A 39QFN
FDMF4061
FDMF4061
onsemi
IC HALF BRIDGE DRIVER 25A 36QFN
FDMF3030 Description
Fairchild Semiconductor FDMF3030 Overview

The FDMF3030 is a dual MOSFET from Fairchild Semiconductor, specifically designed for high-efficiency power management applications. It combines two N-channel MOSFETs in a single package, providing a cost-effective and compact solution for various power conversion circuits, including DC-DC converters, power supplies, and other power electronic systems. This device is particularly well-suited for low-voltage applications requiring efficient switching and thermal management.

The FDMF3030 offers low on-resistance (Rds(on)), high-speed switching, and excellent thermal performance, making it ideal for use in power systems where high efficiency, fast switching speed, and minimal energy loss are critical. The integration of two MOSFETs into a single package reduces system complexity, minimizes board space, and offers improved performance.

Key Features

* Dual MOSFET Design: The FDMF3030 integrates two N-channel MOSFETs, providing a compact solution for circuits requiring both a high-side and low-side switch, such as synchronous buck converters and motor drives.
* Low On-Resistance (Rds(on)): The device offers a low on-resistance, typically around 0.022Ω (at Vgs = 10V), which minimizes conduction losses and enhances efficiency in high-speed switching applications.
* High-Speed Switching: The FDMF3030 is designed for high-speed switching, making it suitable for use in DC-DC converters, inverters, and other applications that require rapid transitions between on and off states.
* Thermal Performance: The device features a low thermal resistance (junction-to-case), ensuring effective heat dissipation during operation and allowing for higher current handling and improved reliability under high-power conditions.
* Integrated Schottky Diode: The FDMF3030 integrates a body diode with low forward voltage drop, which helps minimize reverse recovery losses and improves efficiency during switching transitions.
* Compact Package: The FDMF3030 comes in a compact, surface-mount package (SO-8), which is ideal for space-constrained designs where board real estate is at a premium.
* Low Gate Charge: The device has low gate charge, ensuring fast switching times, reducing switching losses, and improving overall efficiency in power conversion applications.
* High-Voltage Rating: The FDMF3030 is capable of handling drain-source voltages up to 30V, making it suitable for a wide range of low-voltage power systems.
* Improved Power Efficiency: With low Rds(on), low gate charge, and integrated features, the FDMF3030 contributes to high power conversion efficiency, reducing heat generation and improving the overall energy utilization of the system.

Specifications

* Drain-Source Voltage (Vds): 30V (maximum)
* Gate-Source Voltage (Vgs): ±20V (maximum)
* On-Resistance (Rds(on)): 0.022Ω (typical) at Vgs = 10V
* Drain Current (Id): 3.5A (continuous) at Vgs = 10V
* Gate Threshold Voltage (Vgs(th)): 1.0V to 3.0V (typical)
* Gate Charge (Qg): 6.5nC (typical) at Vds = 15V
* Total Gate Capacitance (Cgs + Cgd): 210pF (typical) at Vds = 15V
* Thermal Resistance (Junction-to-Case): 20°C/W (typical)
* Package Type: SO-8, surface-mount package
* Body Diode Forward Voltage (Vf): 0.8V (typical)
* Operating Temperature Range: -55°C to +150°C
* Power Dissipation (Pd): 1.25W (maximum)

Applications

* DC-DC Converters: The FDMF3030 is well-suited for synchronous buck converters, where it can be used as the low-side or high-side switch. Its low on-resistance and fast switching capabilities help improve efficiency and reduce heat generation in power conversion circuits.
* Power Supplies: The device is used in power supply applications, where efficient and reliable switching is required to convert voltage from one level to another. It ensures high performance in both step-down and step-up voltage converters.
* Motor Drives: The FDMF3030 can be used in motor driver circuits, providing efficient switching for controlling the power supplied to motors in applications such as robotics, industrial machinery, and consumer appliances.
* Battery-Powered Systems: Due to its low power consumption and high efficiency, the FDMF3030 is ideal for use in battery-powered applications, such as portable electronics, where conserving battery power is critical.
* Power Management ICs: It is used in power management ICs, providing efficient switching for voltage regulation, load switching, and power distribution applications.
* Automotive Applications: The device can be used in automotive power systems, including in-vehicle power supplies and battery management systems, where reliable switching and thermal performance are required in a harsh environment.
* Telecommunications: The FDMF3030 is used in telecommunication equipment such as base stations and communication systems, where high-efficiency power conversion is essential for minimizing energy losses and heat generation.

Advantages

* Compact and Efficient Design: The integration of two MOSFETs in a single package saves board space, reduces component count, and simplifies system design. Its compact SO-8 package is ideal for space-constrained applications.
* High Efficiency: The low on-resistance and fast switching characteristics of the FDMF3030 ensure that the device operates with minimal power losses, resulting in improved overall system efficiency and reduced heat dissipation.
* Robust Thermal Performance: The device’s low thermal resistance ensures that heat is effectively dissipated during operation, allowing for higher current handling and improving the reliability of the system in high-power applications.
* Fast Switching Performance: The FDMF3030’s low gate charge and high-speed switching capabilities make it ideal for use in high-frequency applications such as DC-DC converters and inverters.
* Cost-Effective: The FDMF3030 provides an integrated solution for high-efficiency switching in power conversion applications, reducing the need for multiple discrete components and lowering overall system costs.
* High-Voltage Capability: With a drain-source voltage rating of 30V, the FDMF3030 is capable of handling a wide range of low-voltage power systems while ensuring safe and reliable operation under typical operating conditions.

Conclusion

The Fairchild Semiconductor FDMF3030 is a dual N-channel MOSFET designed for high-efficiency power conversion applications. With its low on-resistance, high-speed switching capabilities, and robust thermal performance, it provides an excellent solution for systems requiring efficient voltage regulation, load switching, and power distribution. The integration of two MOSFETs in a compact SO-8 package simplifies circuit design and reduces board space, making it ideal for space-constrained applications in power supplies, motor drives, automotive systems, and telecommunication equipment. The FDMF3030’s combination of low power consumption, high reliability, and improved efficiency ensures it is a valuable component in modern power management and energy-efficient systems.
FDMF3030 Compare Parts
  • FDMF3030 vs FDMF6840C
  • FDMF3030 vs FDMF6833C
  • FDMF3030 vs FDMF6833C
  • FDMF3030 vs FDMF6824C
  • FDMF3030 vs FDMF6824B
  • FDMF3030 vs FDMF6824A
  • FDMF3030 vs FDMF6823C
  • FDMF3030 vs FDMF6823B
  • FDMF3030 vs FDMF6823B
  • FDMF3030 vs FDMF6823A
  • FDMF3030 vs FDMF6823A
  • FDMF3030 vs FDMF6821C
  • FDMF3030 vs FDMF6821C
  • FDMF3030 vs FDMF6821B
  • FDMF3030 vs FDMF6821B
  • FDMF3030 vs FDMF6821A
  • FDMF3030 vs FDMF6820C
  • FDMF3030 vs FDMF6820C
  • FDMF3030 vs FDMF6820B
  • FDMF3030 vs FDMF6820B
  • FDMF3030 vs FDMF6820A
  • FDMF3030 vs FDMF6708N
  • FDMF3030 vs FDMF6708N
  • FDMF3030 vs FDMF6707V
  • FDMF3030 vs FDMF6707V
  • FDMF3030 vs FDMF6707C
  • FDMF3030 vs FDMF6707B
  • FDMF3030 vs FDMF6707B
  • FDMF3030 vs FDMF6706C
  • FDMF3030 vs FDMF6706C
  • FDMF3030 vs FDMF6706B
  • FDMF3030 vs FDMF6706B
  • FDMF3030 vs FDMF6705V
  • FDMF3030 vs FDMF6705B
  • FDMF3030 vs FDMF6705
  • FDMF3030 vs FDMF6705
  • FDMF3030 vs FDMF6704V
  • FDMF3030 vs FDMF6704V
  • FDMF3030 vs FDMF6704A
  • FDMF3030 vs FDMF6704A
  • FDMF3030 FAQ
    Q1: What is the onsemi FDMF3030?
    A1: The onsemi FDMF3030 is a dual N-channel MOSFET designed for use in power management applications, offering low Rds(on) and high efficiency.

    Q2: What is the maximum drain-to-source voltage (Vds) for the onsemi FDMF3030?
    A2: The maximum Vds for the onsemi FDMF3030 is 30V.

    Q3: What is the maximum continuous drain current for the onsemi FDMF3030?
    A3: The maximum continuous drain current for the onsemi FDMF3030 is 60A, depending on thermal conditions.

    Q4: What is the Rds(on) of the onsemi FDMF3030?
    A4: The Rds(on) for the onsemi FDMF3030 is typically 2.4 mΩ at Vgs = 10V.

    Q5: What is the package type of the onsemi FDMF3030?
    A5: The onsemi FDMF3030 is available in a D2PAK-7 package.

    Q6: What is the gate threshold voltage (Vgs(th)) of the onsemi FDMF3030?
    A6: The gate threshold voltage (Vgs(th)) of the onsemi FDMF3030 is between 1V and 3V.

    Q7: What are the key applications of the onsemi FDMF3030?
    A7: The onsemi FDMF3030 is commonly used in power management, DC-DC converters, and low-voltage switching applications.

    Q8: What is the maximum power dissipation for the onsemi FDMF3030?
    A8: The maximum power dissipation for the onsemi FDMF3030 is 150W at 25°C.

    Q9: Can the onsemi FDMF3030 be used for synchronous rectification?
    A9: Yes, the onsemi FDMF3030 is suitable for synchronous rectification in power supplies.

    Q10: What is the maximum pulsed drain current for the onsemi FDMF3030?
    A10: The maximum pulsed drain current for the onsemi FDMF3030 is 240A.

    Q11: What is the thermal resistance (junction-to-case) for the onsemi FDMF3030?
    A11: The thermal resistance (junction-to-case) for the onsemi FDMF3030 is 0.5°C/W.

    Q12: What is the gate charge (Qg) for the onsemi FDMF3030?
    A12: The total gate charge (Qg) for the onsemi FDMF3030 is typically 90 nC at Vgs = 10V.

    Q13: Does the onsemi FDMF3030 have a built-in body diode?
    A13: Yes, the onsemi FDMF3030 has a built-in body diode for reverse conduction.

    Q14: What is the operating junction temperature range for the onsemi FDMF3030?
    A14: The operating junction temperature range for the onsemi FDMF3030 is from -55°C to +150°C.

    Q15: What is the capacitance (Ciss) of the onsemi FDMF3030?
    A15: The input capacitance (Ciss) for the onsemi FDMF3030 is typically 1400 pF at Vds = 15V and Vgs = 0V.

    Q16: Is the onsemi FDMF3030 suitable for automotive applications?
    A16: Yes, the onsemi FDMF3030 is qualified for automotive applications and meets AEC-Q101 standards.

    Q17: What is the gate-source voltage (Vgs) rating for the onsemi FDMF3030?
    A17: The gate-source voltage (Vgs) rating for the onsemi FDMF3030 is ±20V.

    Q18: What is the switching speed of the onsemi FDMF3030?
    A18: The onsemi FDMF3030 has fast switching characteristics, with typical turn-on and turn-off times in the nanosecond range.

    Q19: What is the maximum reverse drain current for the onsemi FDMF3030?
    A19: The maximum reverse drain current for the onsemi FDMF3030 is 60A, limited by thermal and electrical considerations.

    Q20: How is the onsemi FDMF3030 typically used in power supplies?
    A20: The onsemi FDMF3030 is used as a high-efficiency power switch in power supplies, particularly for DC-DC converters, due to its low Rds(on) and fast switching capabilities.
    Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered