☰
FDMF3035
FDMF3035
Active
Description:  IC HALF BRIDGE DRIVER 50A 31PQFN
Manufacturer:  onsemi
Datasheet:   FDMF3035 Datasheet
History Price: $2.30000
In Stock: 19200
FDMF3035 Specification
Specification
Part No
FDMF3035
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
PowerTrench, SyncFET
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
UMOS
Rds On (Typ)
1Ohm LS, 1Ohm HS
Current - Output / Channel
50A
Current - Peak Output
50A
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
4.5V ~ 24V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation
Fault Protection
Shoot-Through, UVLO
Mounting Type
Surface Mount
Package / Case
31-PowerWFQFN
Supplier Device Package
31-PQFN (5x5)
FDMF3035 PDF Datasheet
FDMF3035 Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3180
FDMF3180
onsemi
IC HALF BRIDGE DRIVER 70A 39QFN
FDMF3035 Description
Overview of onsemi FDMF3035

The onsemi FDMF3035 is a high-performance, integrated power MOSFET driver designed for use in various applications, including DC-DC converters, power management systems, and motor control. This device is particularly well-suited for applications requiring efficient power conversion and management, offering a compact solution with high reliability and performance.

Key Specifications

- Input Voltage Range: The FDMF3035 operates with a wide input voltage range of 4.5 V to 20 V, making it versatile for different power supply configurations.
- Output Current: The device can deliver a peak output current of up to 30 A, which is suitable for driving high-power MOSFETs in various applications.
- Switching Frequency: The FDMF3035 is capable of operating at high switching frequencies, typically up to 1 MHz, allowing for efficient power conversion and reduced component size in designs.
- Rise and Fall Times: The device features fast rise and fall times of approximately 20 ns and 15 ns, respectively, which contribute to improved efficiency and reduced switching losses in power applications.
- Gate Drive Voltage: The FDMF3035 provides a gate drive voltage of 10 V, which is optimal for driving standard MOSFETs and ensuring efficient operation.

Thermal and Protection Features

- Thermal Performance: The FDMF3035 is designed to operate efficiently within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications where temperature extremes may occur.
- Thermal Shutdown: The device includes built-in thermal shutdown protection, which automatically disables the driver if the junction temperature exceeds safe limits, preventing damage to the device.
- Under-Voltage Lockout (UVLO): The FDMF3035 features under-voltage lockout protection to prevent operation at insufficient supply voltages, ensuring reliable performance and protection of the connected MOSFETs.

Physical Characteristics

- Package Type: The FDMF3035 is available in a DPAK (TO-252) package, which allows for surface mounting on printed circuit boards (PCBs) and provides good thermal dissipation.
- Dimensions: The package dimensions are approximately 10 mm x 6 mm, facilitating compact designs in space-constrained applications.

Applications

The FDMF3035 is versatile and can be used in various applications, including:

- DC-DC Converters: Ideal for use in step-down and step-up converters, where efficient power management is critical.
- Power Management Systems: Suitable for applications requiring precise control of power distribution and conversion, such as in servers and telecommunications equipment.
- Motor Control: Can be used in motor driver circuits for industrial automation and robotics, where high efficiency and fast switching are essential.

Performance Characteristics

The FDMF3035 is designed to provide high efficiency with minimal switching losses, making it suitable for high-frequency applications. Its fast switching times and high output current capability enable it to drive large MOSFETs effectively, ensuring optimal performance in power conversion and management systems. The integrated protection features enhance the reliability of the device, making it a robust choice for demanding applications.

Conclusion

In summary, the onsemi FDMF3035 is a high-performance integrated power MOSFET driver that offers a wide input voltage range, high output current capability, and excellent thermal performance. Its specifications make it an excellent choice for a variety of applications, providing engineers with a reliable solution for efficient power management and conversion in their designs.
FDMF3035 Compare Parts
  • FDMF3035 vs FDMF6840C
  • FDMF3035 vs FDMF6833C
  • FDMF3035 vs FDMF6833C
  • FDMF3035 vs FDMF6824C
  • FDMF3035 vs FDMF6824B
  • FDMF3035 vs FDMF6824A
  • FDMF3035 vs FDMF6823C
  • FDMF3035 vs FDMF6823B
  • FDMF3035 vs FDMF6823B
  • FDMF3035 vs FDMF6823A
  • FDMF3035 vs FDMF6823A
  • FDMF3035 vs FDMF6821C
  • FDMF3035 vs FDMF6821C
  • FDMF3035 vs FDMF6821B
  • FDMF3035 vs FDMF6821B
  • FDMF3035 vs FDMF6821A
  • FDMF3035 vs FDMF6820C
  • FDMF3035 vs FDMF6820C
  • FDMF3035 vs FDMF6820B
  • FDMF3035 vs FDMF6820B
  • FDMF3035 vs FDMF6820A
  • FDMF3035 vs FDMF6708N
  • FDMF3035 vs FDMF6708N
  • FDMF3035 vs FDMF6707V
  • FDMF3035 vs FDMF6707V
  • FDMF3035 vs FDMF6707C
  • FDMF3035 vs FDMF6707B
  • FDMF3035 vs FDMF6707B
  • FDMF3035 vs FDMF6706C
  • FDMF3035 vs FDMF6706C
  • FDMF3035 vs FDMF6706B
  • FDMF3035 vs FDMF6706B
  • FDMF3035 vs FDMF6705V
  • FDMF3035 vs FDMF6705B
  • FDMF3035 vs FDMF6705
  • FDMF3035 vs FDMF6705
  • FDMF3035 vs FDMF6704V
  • FDMF3035 vs FDMF6704V
  • FDMF3035 vs FDMF6704A
  • FDMF3035 vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered