☰
FDMF5839
FDMF5839
Active
Description:  IC HALF BRIDGE DRIVER 35A 31PQFN
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDMF5839 Datasheet
History Price: $1.41000
In Stock: 5920
FDMF5839 Specification
Specification
Part No
FDMF5839
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Fairchild Semiconductor
Series
PowerTrench, SyncFET
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
Synchronous Buck Converters
Interface
PWM
Load Type
Inductive
Technology
UMOS
Rds On (Typ)
650mOhm LS, 650mOhm HS
Current - Output / Channel
35A
Current - Peak Output
-
Voltage - Supply
4.5V ~ 5.5V
Voltage - Load
4.5V ~ 24V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Latch Function, Status Flag
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
31-PowerWFQFN
Supplier Device Package
31-PQFN (5x5)
FDMF5839 PDF Datasheet
FDMF5839 Related Parts
FDMF2011
FDMF2011
onsemi
IC HALF BRIDGE DRIVER 20A 36QFN
FDMF301155
FDMF301155
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3030
FDMF3030
onsemi
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3030
FDMF3030
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 50A 40PQFN
FDMF3033
FDMF3033
onsemi
IC HALF BRIDGE DRIVER 60A 31PQFN
FDMF3035
FDMF3035
onsemi
IC HALF BRIDGE DRIVER 50A 31PQFN
FDMF3037
FDMF3037
onsemi
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3037
FDMF3037
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 35A 31PQFN
FDMF3039
FDMF3039
onsemi
IC HALF BRIDGE DRIVER 30A 22PQFN
FDMF3170
FDMF3170
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
onsemi
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF3172
FDMF3172
Fairchild Semiconductor
IC HALF BRIDGE DRIVER 55A 39QFN
FDMF5839 Compare Parts
  • FDMF5839 vs FDMF6840C
  • FDMF5839 vs FDMF6833C
  • FDMF5839 vs FDMF6833C
  • FDMF5839 vs FDMF6824C
  • FDMF5839 vs FDMF6824B
  • FDMF5839 vs FDMF6824A
  • FDMF5839 vs FDMF6823C
  • FDMF5839 vs FDMF6823B
  • FDMF5839 vs FDMF6823B
  • FDMF5839 vs FDMF6823A
  • FDMF5839 vs FDMF6823A
  • FDMF5839 vs FDMF6821C
  • FDMF5839 vs FDMF6821C
  • FDMF5839 vs FDMF6821B
  • FDMF5839 vs FDMF6821B
  • FDMF5839 vs FDMF6821A
  • FDMF5839 vs FDMF6820C
  • FDMF5839 vs FDMF6820C
  • FDMF5839 vs FDMF6820B
  • FDMF5839 vs FDMF6820B
  • FDMF5839 vs FDMF6820A
  • FDMF5839 vs FDMF6708N
  • FDMF5839 vs FDMF6708N
  • FDMF5839 vs FDMF6707V
  • FDMF5839 vs FDMF6707V
  • FDMF5839 vs FDMF6707C
  • FDMF5839 vs FDMF6707B
  • FDMF5839 vs FDMF6707B
  • FDMF5839 vs FDMF6706C
  • FDMF5839 vs FDMF6706C
  • FDMF5839 vs FDMF6706B
  • FDMF5839 vs FDMF6706B
  • FDMF5839 vs FDMF6705V
  • FDMF5839 vs FDMF6705B
  • FDMF5839 vs FDMF6705
  • FDMF5839 vs FDMF6705
  • FDMF5839 vs FDMF6704V
  • FDMF5839 vs FDMF6704V
  • FDMF5839 vs FDMF6704A
  • FDMF5839 vs FDMF6704A
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered