☰
FPF2186
FPF2186
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2186 Datasheet
History Price: Active
In Stock: 20960
FPF2186 Specification
Specification
Part No
FPF2186
Category
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
FPF2186 PDF Datasheet
FPF2186 Related Parts
FPF1006
FPF1006
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1008
FPF1008
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1013
FPF1013
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2147
FPF2147
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2183
FPF2183
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2187
FPF2187
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2496UCX
FPF2496UCX
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2186 Description
The Fairchild Semiconductor FPF2186 is a dual-channel fast protection IC designed to safeguard sensitive electronic systems from overcurrent, overvoltage, and transient events. It integrates two low-resistance N-channel MOSFETs, providing bidirectional current limiting, overvoltage protection, and thermal shutdown functionality. This device is optimized for low-voltage interfaces such as USB, battery-powered systems, and other hot-swappable or low-voltage high-speed communication lines. The FPF2186 allows for robust protection without compromising normal operation or signal integrity, making it suitable for consumer electronics, industrial systems, and automotive applications.

## Key Electrical Characteristics

* Supply Voltage (V_CC): 3.0 V to 5.5 V, compatible with USB 2.0/3.0 and low-voltage logic circuits
* Continuous Output Current (I_O): 3.0 A maximum per channel, ensuring high-current protection capability
* On-Resistance (R_DS(on)): 50 mΩ typical per channel for minimal voltage drop and power dissipation
* Overvoltage Protection Threshold (V_OVP): 6.2 V typical, clamping voltage to protect downstream circuits
* Current Limiting: Integrated fast-acting current regulation to prevent damage from short circuits or overloads
* Thermal Shutdown: Automatic shutdown at approximately 160°C with hysteresis, preventing overheating
* Operating Temperature Range (T_A): –40°C to +125°C, suitable for industrial and automotive environments
* ESD Protection: High tolerance to electrostatic discharge events on protected lines, ensuring reliability
* Transient Response: Sub-microsecond reaction time for effective mitigation of fast voltage or current transients

## Functional Description

* Dual Channel Protection: Two independent channels with series MOSFETs provide overcurrent, overvoltage, and thermal protection
* Bidirectional Current Limiting: Symmetrical operation for both source and sink directions, enabling robust protection on communication lines
* Integrated FETs: Minimizes external components, reducing PCB footprint and simplifying circuit design
* Fast Response: Protects sensitive components from rapid transients and short-circuit conditions
* UVLO and OVP Detection: Undervoltage lockout prevents operation under insufficient supply conditions, while overvoltage detection safeguards downstream circuitry
* Thermal Management: Built-in thermal shutdown ensures that the device and connected load are not damaged during sustained overloads

## Mechanical and Package Characteristics

* Package Type: UCX (Ultra-compact small outline) package designed for space-constrained applications
* Package Dimensions: Extremely compact footprint suitable for high-density PCB layouts
* Lead Finish: RoHS-compliant, compatible with lead-free soldering processes
* Thermal Resistance (θJA): Approximately 50°C/W on standard PCB layout, with heat dissipation improved through copper pours
* Isolation: Designed for low-voltage protection, no galvanic isolation required

## Applications

* USB Port Protection: Safeguards USB data and power lines from overcurrent, overvoltage, and transient events
* Hot-Swap Systems: Protects electronics during insertion or removal of modules
* Battery-Powered Devices: Provides reliable protection in portable electronics, ensuring safe operation during power transients
* I2C/SPI Interfaces: Protects sensitive digital communication lines in embedded and industrial systems
* Industrial and Automotive Controllers: Ensures robust protection in harsh environments with high voltage transients or load fluctuations

## Design Considerations

* PCB Layout: Minimize trace length and resistance between FPF2186 and protected load; copper area for thermal dissipation is recommended
* Decoupling Capacitors: Maintain supply stability and reduce transient effects on the device
* Thermal Management: Adequate copper planes and vias enhance heat dissipation during high-current events
* External Filtering: Optional RC filters can reduce high-frequency noise but must not delay protection response
* Startup Behavior: Soft-start current ramping ensures controlled load charging and avoids inrush damage

## Performance Considerations

* Accuracy of Overvoltage Clamping: V_OVP tolerance ensures reliable protection without unnecessary interference with normal operation
* Precision Current Limiting: Limits peak current while allowing normal operation to continue
* Low Voltage Drop: R_DS(on) ensures minimal loss across protected lines
* Fast Transient Response: Sub-microsecond protection effectively prevents damage from short-duration high-energy events
* Reliability: High ESD and surge tolerance increase system robustness in industrial and consumer applications

## Summary

The Fairchild Semiconductor FPF2186 is a dual-channel, integrated protection IC designed for low-voltage, high-current applications requiring overcurrent, overvoltage, and thermal protection. Its integrated MOSFETs, fast response, and compact UCX package allow designers to protect sensitive circuits while maintaining high efficiency and minimal voltage drop. The device is suitable for USB ports, hot-swappable systems, battery-powered devices, and high-speed communication lines in industrial and automotive systems, providing a reliable and robust protection solution for modern electronic designs.
FPF2186 Compare Parts
  • FPF2186 vs FPF2187
  • FPF2186 vs FPF2183
  • FPF2186 vs FPF2147
  • FPF2186 vs FPF1013
  • FPF2186 vs FPF1008
  • FPF2186 vs FPF1006
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods