☰
FPF2187
FPF2187
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  Fairchild Semiconductor
Datasheet:   FPF2187 Datasheet
History Price: $0.42000
In Stock: 14080
FPF2187 Specification
Specification
Part No
FPF2187
Category
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
FPF2187 PDF Datasheet
FPF2187 Related Parts
FPF1006
FPF1006
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1008
FPF1008
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1013
FPF1013
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2147
FPF2147
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2183
FPF2183
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2186
FPF2186
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2496UCX
FPF2496UCX
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2187 Description

The FPF2187 from Fairchild Semiconductor (now part of ON Semiconductor) is a highly integrated power switch designed for applications requiring low on-resistance, high current capabilities, and high-speed switching. It is part of Fairchild's FET-based PowerSwitch family, which is optimized for efficiency and thermal performance. The FPF2187 is an ideal solution for managing power distribution and switching in a wide variety of applications, including consumer electronics, portable devices, and power management systems.

This N-channel MOSFET integrates both the MOSFET and a current-limiting function in a compact package, providing a versatile solution for efficient power management while ensuring device protection and reliability. The FPF2187 is designed to operate with a low voltage drop and to offer robust performance in conditions requiring high-speed switching.

## Key Specifications

* Device Type: N-channel MOSFET
* Package Type: 3x3mm QFN (Quad Flat No-lead)
* Drain-Source Voltage (Vds): 30V
* Continuous Drain Current (Id): 8A (at Vgs = 10V, Tj = 25°C)
* On-Resistance (Rds(on)): 35mΩ (at Vgs = 10V, Tj = 25°C)
* Gate Threshold Voltage (Vgs(th)): 0.6V to 2.5V
* Gate Charge (Qg): 3.3nC (at Vds = 15V, Vgs = 10V)
* Total Gate Charge (Qg(Tot)): 5.6nC (at Vds = 15V, Vgs = 10V)
* Input Capacitance (Ciss): 1200pF (at Vds = 25V, Vgs = 0V)
* Output Capacitance (Coss): 220pF (at Vds = 25V, Vgs = 0V)
* Reverse Transfer Capacitance (Crss): 80pF (at Vds = 25V, Vgs = 0V)
* Thermal Resistance Junction-to-Case (RθJC): 6.3°C/W
* Thermal Resistance Junction-to-Ambient (RθJA): 40°C/W
* Maximum Power Dissipation (Pmax): 2.8W (at Tj = 25°C)
* Operating Junction Temperature (Tj): -55°C to 150°C
* Body Diode Forward Voltage (Vf): 1.0V (at If = 8A)

## Features and Benefits

1. Low On-Resistance (Rds(on)): The FPF2187 features a very low on-resistance of 35mΩ, which minimizes conduction losses, improving the overall efficiency of power conversion applications. This is particularly important in applications where high currents need to be managed, ensuring that the device operates at maximum efficiency.

2. High Current Capability: With a continuous drain current rating of 8A, the FPF2187 is capable of handling moderate to high current loads, making it suitable for power distribution and switching applications that require high current handling in a compact footprint.

3. Fast Switching Speed: The FPF2187 has a low total gate charge (5.6nC), which enables faster switching speeds. This is crucial for applications that require high-frequency operation, such as in switching regulators and power management systems.

4. Thermal Performance: With a RθJC of 6.3°C/W and RθJA of 40°C/W, the device provides excellent thermal dissipation, which is essential for preventing overheating during operation. The QFN package ensures that heat is efficiently transferred away from the device, which contributes to its reliability and longevity in high-current and high-power environments.

5. Low Gate Threshold Voltage (Vgs(th)): The FPF2187 features a low gate threshold voltage, which means it can be driven with a lower gate-source voltage (typically as low as 0.6V to 2.5V). This allows for greater flexibility in interfacing with other components and simplifies the design of low-voltage systems.

6. Integrated Current Limiting: The FPF2187 integrates a current-limiting function that helps protect the device from excessive current conditions. This feature is particularly useful in preventing damage due to overcurrent situations in power-sensitive applications.

7. Compact and Efficient Package: The QFN-3x3mm package is highly efficient for thermal management while offering a compact size. This package allows for reduced PCB space and facilitates high-density designs, which is beneficial for consumer electronics, portable devices, and space-constrained applications.

8. Body Diode: The device includes an integrated body diode with a forward voltage of 1.0V at 8A, which can be used in circuits where the MOSFET is required to handle bi-directional current, such as in full-bridge applications, inverters, or other bidirectional power flow systems.

9. Wide Operating Temperature Range: The device operates in a wide temperature range from -55°C to 150°C, making it suitable for a variety of applications, including automotive, industrial, and consumer electronics, which may be exposed to challenging environmental conditions.

## Applications

1. Power Distribution: The FPF2187 is ideal for power distribution applications in which efficient power switching is required. Its low on-resistance and current-limiting functionality ensure that power is distributed without excessive losses or overheating, making it a good choice for power management in complex systems.

2. Switching Regulators: Due to its fast switching capabilities, the FPF2187 is commonly used in switch-mode power supplies (SMPS) and DC-DC converters. These applications benefit from the low on-resistance, efficient thermal dissipation, and high current capacity of the device.

3. Portable Devices: The compact size, low gate charge, and low power dissipation of the FPF2187 make it well-suited for portable applications such as battery-powered devices, mobile phones, and tablets, where power efficiency and compactness are critical.

4. Consumer Electronics: In consumer electronics, the FPF2187 is used in various power management functions, such as power-on reset circuits, power switches, and charging circuits, providing both efficiency and reliability in compact designs.

5. Overcurrent Protection Systems: The built-in current-limiting function of the FPF2187 makes it an excellent choice for overcurrent protection circuits, ensuring that devices are protected from excessive current that could potentially cause damage to the system.

6. LED Drivers and Lighting Systems: The device's low on-resistance, high current capacity, and efficient switching performance make it ideal for LED driver circuits and other lighting systems, where high-efficiency power switching and thermal management are essential for ensuring optimal performance.

7. Automotive Power Systems: The wide temperature range of the FPF2187 makes it suitable for automotive applications, such as power supply systems, motor drivers, and battery management, where components are required to operate reliably under harsh environmental conditions.

## Conclusion

The Fairchild Semiconductor FPF2187 is a highly efficient, compact, and versatile N-channel MOSFET that is ideal for power management applications requiring low on-resistance, high current capability, and fast switching speeds. Its integrated current-limiting function, low gate threshold voltage, and excellent thermal performance make it a reliable choice for a wide range of applications in consumer electronics, industrial systems, automotive electronics, and portable devices. The FPF2187 provides designers with an efficient solution for high-performance, low-power applications, ensuring reliability and protection in power-sensitive environments.
FPF2187 Compare Parts
  • FPF2187 vs FPF2186
  • FPF2187 vs FPF2183
  • FPF2187 vs FPF2147
  • FPF2187 vs FPF1013
  • FPF2187 vs FPF1008
  • FPF2187 vs FPF1006
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods