☰
FSDM101
FSDM101
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSDM101 Datasheet
History Price: Obsolete
In Stock: 33600
FSDM101 Specification
Specification
Part No
FSDM101
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
9 V
Voltage - Supply (Vcc/Vdd)
7V ~ 20V
Duty Cycle
65%
Frequency - Switching
67kHz
Power (Watts)
13 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSDM101 PDF Datasheet
FSDM101 Related Parts
FSD146MRBN
FSD146MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN
FSD156MRBN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSD156MRBN
FSD156MRBN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSD200
FSD200
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200B
FSD200B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD200BM
FSD200BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD200BMX
FSD200BMX
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210
FSD210
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210B
FSD210B
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
FSD210BM
FSD210BM
onsemi
IC OFFLINE SWITCH FLYBACK 7LSOP
FSD210HD
FSD210HD
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSDH0165D
FSDH0165D
Fairchild Semiconductor
FSDH0165 - SWITCHING REGULATOR,
FSDM101 Compare Parts
  • FSDM101 vs FSDM311A
  • FSDM101 vs FSDM311
  • FSDM101 vs FSDM1265RBWDTU
  • FSDM101 vs FSDM07652RWDTU
  • FSDM101 vs FSDM07652REWDTU
  • FSDM101 vs FSDM07652RBWDTU
  • FSDM101 vs FSDM0565RWDTU
  • FSDM101 vs FSDM0565RWDTU
  • FSDM101 vs FSDM0565REWDTU
  • FSDM101 vs FSDM0565RELDTU
  • FSDM101 vs FSDM0565RBWDTU
  • FSDM101 vs FSDM0465RSWDTU
  • FSDM101 vs FSDM0465RSWDTU
  • FSDM101 vs FSDM0465REWDTU
  • FSDM101 vs FSDM0465RBWDTU
  • FSDM101 vs FSDM0365RNB
  • FSDM101 vs FSDM0365RN
  • FSDM101 vs FSDM0365RL
  • FSDM101 vs FSDM0265RNC
  • FSDM101 vs FSDM0265RNB
  • FSDM101 vs FSDM0265RL
  • FSDM101 vs FSDL321
  • FSDM101 vs FSDL321
  • FSDM101 vs FSDL0365RNB
  • FSDM101 vs FSDL0365RL
  • FSDM101 vs FSDL0165RN
  • FSDM101 vs FSDL0165RL
  • FSDM101 vs FSDH321Z
  • FSDM101 vs FSDH321
  • FSDM101 vs FSDH321
  • FSDM101 vs FSDH0370RNB
  • FSDM101 vs FSDH0265RN
  • FSDM101 vs FSDH0265RL
  • FSDM101 vs FSDH0165D
  • FSDM101 vs FSD210HD
  • FSDM101 vs FSD210BM
  • FSDM101 vs FSD210B
  • FSDM101 vs FSD210
  • FSDM101 vs FSD200BMX
  • FSDM101 vs FSD200BM
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class