Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSL146MRBN
FSL146MRBN
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
onsemi
Datasheet:
FSL146MRBN Datasheet
History Price: $2.30000
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSL146MRBN Specification
Specification
Part No
FSL146MRBN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
7.5V ~ 26V
Duty Cycle
67%
Frequency - Switching
67kHz
Power (Watts)
35 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSL146MRBN PDF Datasheet
FSL146MRBN Datasheet
Click and Download: FSL146MRBN Datasheet
FSL146MRBN Related Parts
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL146MRBN Compare Parts
FSL146MRBN vs FSL538APG
FSL146MRBN vs FSL538APG
FSL146MRBN vs FSL518HPG
FSL146MRBN vs FSL518APG
FSL146MRBN vs FSL4110LRN
FSL146MRBN vs FSL4110LRLX
FSL146MRBN vs FSL337LRN
FSL146MRBN vs FSL336LRN
FSL146MRBN vs FSL336LRN
FSL146MRBN vs FSL336LRLX
FSL146MRBN vs FSL336LRDN
FSL146MRBN vs FSL3276ALRN
FSL146MRBN vs FSL3276ALRN
FSL146MRBN vs FSL306LRN
FSL146MRBN vs FSL306LRN
FSL146MRBN vs FSL306LRLX
FSL146MRBN vs FSL206MRN
FSL146MRBN vs FSL206MRBN
FSL146MRBN vs FSL156MRIN
FSL146MRBN vs FSL156MRIN
FSL146MRBN vs FSL156MRBN
FSL146MRBN vs FSL137MRIN
FSL146MRBN vs FSL137HNY
FSL146MRBN vs FSL136MRS
FSL146MRBN vs FSL136MRG
FSL146MRBN vs FSL136MR
FSL146MRBN vs FSL136HRLX
FSL146MRBN vs FSL136HR
FSL146MRBN vs FSL126MRG
FSL146MRBN vs FSL126MR
FSL146MRBN vs FSL126HR
FSL146MRBN vs FSL126HR
FSL146MRBN vs FSL117MRIN
FSL146MRBN vs FSL117MRIN
FSL146MRBN vs FSL116LR
FSL146MRBN vs FSL116LR
FSL146MRBN vs FSL116HR
FSL146MRBN vs FSL106MR
FSL146MRBN vs FSL106HR
FSL146MRBN vs FSL4109LRN
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci