☰
KA319D
KA319D
Active
Description:  IC COMPARATOR 2 GEN PUR 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   KA319D Datasheet
History Price: Active
In Stock: 3920
KA319D Specification
Specification
Part No
KA319D
Category
Linear - Comparators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
8mV @ ?5V
Current - Input Bias (Max)
1μA @ ±15V
Current - Output (Typ)
25mA
Current - Quiescent (Max)
3.6mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOP
KA319D PDF Datasheet
KA319D Related Parts
KA311
KA311
onsemi
IC COMPARATOR 1 GEN PUR 8DIP
KA311DTF
KA311DTF
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
KA319
KA319
onsemi
COMPARATOR, DUAL
KA319
KA319
Fairchild Semiconductor
COMPARATOR, DUAL
KA319
KA319
onsemi
IC COMPARATOR 2 GEN PUR 14MDIP
KA339
KA339
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 9000UV OFFSE
KA339
KA339
onsemi
IC COMPARATOR 4 GEN PUR 14DIP
KA339A
KA339A
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339A
KA339A
onsemi
IC COMPARATOR 4 GEN PUR 14MDIP
KA339ADTF
KA339ADTF
onsemi
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339ADTF
KA339ADTF
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339ADTF
KA339ADTF
onsemi
IC COMPARATOR 4 GEN PUR 14SOP
KA319D Compare Parts
  • KA319D vs KA393DTF
  • KA319D vs KA393DTF
  • KA319D vs KA393D
  • KA319D vs KA393D
  • KA319D vs KA393ADTF
  • KA319D vs KA393ADTF
  • KA319D vs KA393ADTF
  • KA319D vs KA393A
  • KA319D vs KA393A
  • KA319D vs KA393A
  • KA319D vs KA393
  • KA319D vs KA393
  • KA319D vs KA339DTF
  • KA319D vs KA339DTF
  • KA319D vs KA339DTF
  • KA319D vs KA339D
  • KA319D vs KA339D
  • KA319D vs KA339ADTF
  • KA319D vs KA339ADTF
  • KA319D vs KA339ADTF
  • KA319D vs KA339A
  • KA319D vs KA339A
  • KA319D vs KA339
  • KA319D vs KA339
  • KA319D vs KA319
  • KA319D vs KA319
  • KA319D vs KA319
  • KA319D vs KA311DTF
  • KA319D vs KA311
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend