☰
KA311
KA311
Obsolete
Description:  IC COMPARATOR 1 GEN PUR 8DIP
Manufacturer:  onsemi
Datasheet:   KA311 Datasheet
History Price: Obsolete
In Stock: 38320
KA311 Specification
Specification
Part No
KA311
Category
Linear - Comparators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open-Collector, Open-Emitter
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
7.5mV @ ?5V
Current - Input Bias (Max)
0.25μA @ ±15V
Current - Output (Typ)
-
Current - Quiescent (Max)
7.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-DIP
KA311 PDF Datasheet
KA311 Related Parts
KA311DTF
KA311DTF
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
KA319
KA319
onsemi
COMPARATOR, DUAL
KA319
KA319
Fairchild Semiconductor
COMPARATOR, DUAL
KA319
KA319
onsemi
IC COMPARATOR 2 GEN PUR 14MDIP
KA319D
KA319D
Fairchild Semiconductor
IC COMPARATOR 2 GEN PUR 14SOP
KA319D
KA319D
onsemi
IC COMPARATOR 2 GEN PUR 14SOP
KA339
KA339
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 9000UV OFFSE
KA339
KA339
onsemi
IC COMPARATOR 4 GEN PUR 14DIP
KA339A
KA339A
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339A
KA339A
onsemi
IC COMPARATOR 4 GEN PUR 14MDIP
KA339ADTF
KA339ADTF
onsemi
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339ADTF
KA339ADTF
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA311 Compare Parts
  • KA311 vs KA393DTF
  • KA311 vs KA393DTF
  • KA311 vs KA393D
  • KA311 vs KA393D
  • KA311 vs KA393ADTF
  • KA311 vs KA393ADTF
  • KA311 vs KA393ADTF
  • KA311 vs KA393A
  • KA311 vs KA393A
  • KA311 vs KA393A
  • KA311 vs KA393
  • KA311 vs KA393
  • KA311 vs KA339DTF
  • KA311 vs KA339DTF
  • KA311 vs KA339DTF
  • KA311 vs KA339D
  • KA311 vs KA339D
  • KA311 vs KA339ADTF
  • KA311 vs KA339ADTF
  • KA311 vs KA339ADTF
  • KA311 vs KA339A
  • KA311 vs KA339A
  • KA311 vs KA339
  • KA311 vs KA339
  • KA311 vs KA319D
  • KA311 vs KA319D
  • KA311 vs KA319
  • KA311 vs KA319
  • KA311 vs KA319
  • KA311 vs KA311DTF
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks