☰
KA339
KA339
Active
Description:  COMPARATOR, 4 FUNC, 9000UV OFFSE
Manufacturer:  Fairchild Semiconductor
Datasheet:   KA339 Datasheet
History Price: $0.15000
In Stock: 40160
KA339 Specification
Specification
Part No
KA339
Category
Linear - Comparators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
KA339 PDF Datasheet
KA339 Related Parts
KA311
KA311
onsemi
IC COMPARATOR 1 GEN PUR 8DIP
KA311DTF
KA311DTF
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
KA319
KA319
onsemi
COMPARATOR, DUAL
KA319
KA319
Fairchild Semiconductor
COMPARATOR, DUAL
KA319
KA319
onsemi
IC COMPARATOR 2 GEN PUR 14MDIP
KA319D
KA319D
Fairchild Semiconductor
IC COMPARATOR 2 GEN PUR 14SOP
KA319D
KA319D
onsemi
IC COMPARATOR 2 GEN PUR 14SOP
KA339A
KA339A
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339A
KA339A
onsemi
IC COMPARATOR 4 GEN PUR 14MDIP
KA339ADTF
KA339ADTF
onsemi
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339ADTF
KA339ADTF
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339ADTF
KA339ADTF
onsemi
IC COMPARATOR 4 GEN PUR 14SOP
KA339 Description
The Fairchild Semiconductor KA339 is a versatile integrated circuit designed for use in various analog and signal processing applications. It is commonly used in precision voltage comparators, which are crucial for applications such as voltage level detection, analog-to-digital conversion, and signal conditioning. Below is a comprehensive overview of the KA339, including its specifications and key features.

## Fairchild Semiconductor KA339 Overview

The KA339 is a quad comparator IC, meaning it contains four independent comparator circuits in a single package. These comparators are designed to compare two voltages and output a high or low signal depending on which input voltage is higher. The KA339 is widely used due to its high precision, low power consumption, and versatile functionality.

## Key Features

- Quad Comparator: Contains four independent comparators in a single IC, providing flexibility and space savings.
- Low Power Consumption: Designed to operate with low power requirements, making it suitable for battery-operated devices.
- Wide Supply Voltage Range: Can operate with a broad range of supply voltages, adding to its versatility in various applications.
- Low Offset Voltage: Provides accurate comparisons with minimal offset voltage errors.
- Open-Collector Outputs: The comparators have open-collector outputs, allowing for easy interfacing with other logic levels and devices.

## Specifications

## General Specifications

- Package Types: Available in various packages, including 14-Pin DIP (Dual In-Line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package).
- Operating Temperature Range: Typically from -40°C to +85°C, suitable for both industrial and commercial applications.

## Electrical Characteristics

- Supply Voltage (Vcc):
- Minimum Voltage: 3V
- Maximum Voltage: 36V
- Typical Operating Range: 5V to 15V

- Power Supply Current (Icc):
- Typical Current: 1 mA per comparator

- Input Offset Voltage (Vos):
- Typical Offset Voltage: 2 mV
- Maximum Offset Voltage: 5 mV

- Input Bias Current (Ib):
- Typical Bias Current: 20 nA

- Input Offset Current (Ios):
- Typical Offset Current: 10 nA

- Common-Mode Input Voltage Range:
- Minimum Voltage: 0V
- Maximum Voltage: (Vcc - 1.5V)

- Output Voltage (Vol):
- Low Output Voltage: Typically 50 mV with a 4.7 kΩ pull-up resistor and a 5 mA load

- Response Time:
- Propagation Delay: Typically 1 μs

## Comparator Characteristics

- Gain-Bandwidth Product: Typically 1 MHz
- Slew Rate: Typically 1 V/μs

- Hysteresis:
- Internal Hysteresis: None; external hysteresis can be added if required

- Output Configuration:
- Output Type: Open-Collector
- Pull-up Resistor Required: Yes, an external pull-up resistor is required for proper operation

## Pin Configuration

The KA339 typically has the following pin configuration:

1. Pin 1: Comparator 1 Output
2. Pin 2: Comparator 1 Inverting Input
3. Pin 3: Comparator 1 Non-Inverting Input
4. Pin 4: Comparator 2 Output
5. Pin 5: Comparator 2 Inverting Input
6. Pin 6: Comparator 2 Non-Inverting Input
7. Pin 7: Comparator 3 Output
8. Pin 8: Comparator 3 Inverting Input
9. Pin 9: Comparator 3 Non-Inverting Input
10. Pin 10: Comparator 4 Output
11. Pin 11: Comparator 4 Inverting Input
12. Pin 12: Comparator 4 Non-Inverting Input
13. Pin 13: Ground (GND)
14. Pin 14: Supply Voltage (Vcc)

## Applications

- Voltage Level Detection: Used in circuits to monitor and detect voltage levels for various applications.
- Zero-Crossing Detectors: Employed in circuits to detect zero-crossing points of signals.
- Analog-to-Digital Converters: Can be used in the front end of ADC circuits for accurate voltage comparison.
- Overcurrent Protection: Applied in overcurrent detection circuits to provide safety and protection.

## Advantages

- Compact Design: Four comparators in a single package reduce PCB space and component count.
- Precision: Low offset voltage and bias currents ensure accurate comparisons.
- Flexibility: Wide supply voltage range and open-collector outputs offer versatile integration possibilities.
- Low Power: Low power consumption makes it suitable for power-sensitive applications.

## Conclusion

The Fairchild Semiconductor KA339 is a highly versatile and precise quad comparator IC suitable for a wide range of analog signal processing applications. Its features, such as low offset voltage, wide supply voltage range, and open-collector outputs, make it an excellent choice for designers needing reliable and accurate voltage comparisons. Whether used in consumer electronics, industrial systems, or automotive applications, the KA339 provides dependable performance and flexibility.

Feel free to ask if you need more details or have any specific questions about the KA339!
KA339 Compare Parts
  • KA339 vs KA393DTF
  • KA339 vs KA393DTF
  • KA339 vs KA393D
  • KA339 vs KA393D
  • KA339 vs KA393ADTF
  • KA339 vs KA393ADTF
  • KA339 vs KA393ADTF
  • KA339 vs KA393A
  • KA339 vs KA393A
  • KA339 vs KA393A
  • KA339 vs KA393
  • KA339 vs KA393
  • KA339 vs KA339DTF
  • KA339 vs KA339DTF
  • KA339 vs KA339DTF
  • KA339 vs KA339D
  • KA339 vs KA339D
  • KA339 vs KA339ADTF
  • KA339 vs KA339ADTF
  • KA339 vs KA339ADTF
  • KA339 vs KA339A
  • KA339 vs KA339A
  • KA339 vs KA319D
  • KA339 vs KA319D
  • KA339 vs KA319
  • KA339 vs KA319
  • KA339 vs KA319
  • KA339 vs KA311DTF
  • KA339 vs KA311
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend