☰
KA319
KA319
Active
Description:  COMPARATOR, DUAL
Manufacturer:  onsemi
Datasheet:   KA319 Datasheet
History Price: Active
In Stock: 24560
KA319 Specification
Specification
Part No
KA319
Category
Linear - Comparators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
KA319 PDF Datasheet
KA319 Related Parts
KA311
KA311
onsemi
IC COMPARATOR 1 GEN PUR 8DIP
KA311DTF
KA311DTF
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
KA319D
KA319D
Fairchild Semiconductor
IC COMPARATOR 2 GEN PUR 14SOP
KA319D
KA319D
onsemi
IC COMPARATOR 2 GEN PUR 14SOP
KA339
KA339
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 9000UV OFFSE
KA339
KA339
onsemi
IC COMPARATOR 4 GEN PUR 14DIP
KA339A
KA339A
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339A
KA339A
onsemi
IC COMPARATOR 4 GEN PUR 14MDIP
KA339ADTF
KA339ADTF
onsemi
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339ADTF
KA339ADTF
Fairchild Semiconductor
COMPARATOR, 4 FUNC, 4000UV OFFSE
KA339ADTF
KA339ADTF
onsemi
IC COMPARATOR 4 GEN PUR 14SOP
KA339D
KA339D
Fairchild Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
KA319 Description
The onsemi KA319 is a versatile and highly integrated voltage comparator designed for a wide range of applications, including signal conditioning, level detection, and various control systems. This device is part of onsemi%27s extensive portfolio of analog components, providing reliable performance and flexibility for engineers and designers in various fields. Below is a detailed overview of the KA319, including its specifications and features.

## Overview

The KA319 is a dual comparator that operates with a single power supply, making it suitable for battery-powered applications and other low-voltage systems. It is designed to provide high-speed response times and low power consumption, making it ideal for applications that require precise voltage comparisons and quick switching.

## Key Features

1. Dual Comparator Configuration:
- Contains two independent, high-speed voltage comparators.
- Each comparator can operate independently, allowing for versatile circuit designs.

2. Wide Supply Voltage Range:
- Operating voltage: 3V to 36V (single supply) or ±1.5V to ±18V (dual supply).
- This wide range allows for flexibility in various applications and power supply configurations.

3. High-Speed Performance:
- Response time: Typically 300 ns at a 5V supply.
- This fast response time is crucial for applications requiring quick signal processing and decision-making.

4. Low Power Consumption:
- Supply current: Typically 0.5 mA per comparator.
- The low power consumption makes the KA319 suitable for battery-operated devices and energy-efficient designs.

5. Input Voltage Range:
- Common-mode input voltage range: 0V to (V+ - 1.5V).
- This feature allows the comparators to handle a wide range of input signals without distortion.

6. Output Configuration:
- Open-collector output configuration, allowing for easy interfacing with various logic levels and systems.
- The output can be pulled up to any desired voltage level, providing flexibility in design.

7. Temperature Range:
- Operating temperature range: -40°C to +125°C.
- This wide temperature range ensures reliable operation in harsh environments and industrial applications.

8. Package Options:
- Available in various package types, including 8-pin DIP (Dual In-line Package) and 8-pin SOIC (Small Outline Integrated Circuit), catering to different design requirements.

## Applications

The KA319 is suitable for a variety of applications, including but not limited to:

- Voltage level detection and monitoring
- Signal conditioning in analog circuits
- Over-voltage and under-voltage protection circuits
- Comparator-based oscillators and timers
- Battery management systems
- Industrial automation and control systems

## Development Support

onsemi provides a comprehensive development ecosystem for the KA319, including:

- Detailed datasheets and application notes to assist in design and implementation.
- Evaluation boards for prototyping and testing.
- Reference designs to help engineers quickly integrate the KA319 into their applications.
- Technical support and resources available through onsemi’s website.

## Conclusion

The onsemi KA319 voltage comparator is an excellent choice for engineers seeking a reliable, high-performance solution for voltage comparison and signal processing applications. With its dual comparator configuration, wide supply voltage range, fast response time, and low power consumption, the KA319 enables the design of efficient and effective circuits across various industries. Its versatility and robust performance make it a valuable component in modern electronic designs.
KA319 Compare Parts
  • KA319 vs KA393DTF
  • KA319 vs KA393DTF
  • KA319 vs KA393D
  • KA319 vs KA393D
  • KA319 vs KA393ADTF
  • KA319 vs KA393ADTF
  • KA319 vs KA393ADTF
  • KA319 vs KA393A
  • KA319 vs KA393A
  • KA319 vs KA393A
  • KA319 vs KA393
  • KA319 vs KA393
  • KA319 vs KA339DTF
  • KA319 vs KA339DTF
  • KA319 vs KA339DTF
  • KA319 vs KA339D
  • KA319 vs KA339D
  • KA319 vs KA339ADTF
  • KA319 vs KA339ADTF
  • KA319 vs KA339ADTF
  • KA319 vs KA339A
  • KA319 vs KA339A
  • KA319 vs KA339
  • KA319 vs KA339
  • KA319 vs KA319D
  • KA319 vs KA319D
  • KA319 vs KA311DTF
  • KA319 vs KA311
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend