☰
L78M09T-E
L78M09T-E
Active
Description:  IC REG LINEAR
Manufacturer:  onsemi
Datasheet:   L78M09T-E Datasheet
History Price: $0.36000
In Stock: 29680
L78M09T-E Specification
Specification
Part No
L78M09T-E
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
L78M09T-E Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78M09T-E Compare Parts
  • L78M09T-E vs L78S75CV
  • L78M09T-E vs L78S24CV
  • L78M09T-E vs L78S18CV
  • L78M09T-E vs L78S15CV-DG
  • L78M09T-E vs L78S15CV
  • L78M09T-E vs L78S12CV-DG
  • L78M09T-E vs L78S12CV
  • L78M09T-E vs L78S12CT
  • L78M09T-E vs L78S10CV-DG
  • L78M09T-E vs L78S10CV
  • L78M09T-E vs L78S09CV-DG
  • L78M09T-E vs L78S09CV
  • L78M09T-E vs L78S05CV-DG
  • L78M09T-E vs L78S05CV
  • L78M09T-E vs L78MS05JSMP-AN-DLM-E
  • L78M09T-E vs L78MR05R-E
  • L78M09T-E vs L78MR05-FA-E
  • L78M09T-E vs L78MR05-E
  • L78M09T-E vs L78M24CV-DG
  • L78M09T-E vs L78M24CV
  • L78M09T-E vs L78M24CDT-TR
  • L78M09T-E vs L78M24CDT
  • L78M09T-E vs L78M24ACDT-TR
  • L78M09T-E vs L78M24ABV
  • L78M09T-E vs L78M24ABDT-TR
  • L78M09T-E vs L78M18ABDT
  • L78M09T-E vs L78M15CV-DG
  • L78M09T-E vs L78M15CV
  • L78M09T-E vs L78M15CDT-TR
  • L78M09T-E vs L78M15ACDT
  • L78M09T-E vs L78M15ABV-DG
  • L78M09T-E vs L78M15ABV
  • L78M09T-E vs L78M15ABDT-TR
  • L78M09T-E vs L78M12CV-DG
  • L78M09T-E vs L78M12CV
  • L78M09T-E vs L78M12CDT-TR
  • L78M09T-E vs L78M12CDT-1
  • L78M09T-E vs L78M12ACDT-TR
  • L78M09T-E vs L78M12ABV
  • L78M09T-E vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!