☰
L79M05TL-E
L79M05TL-E
Obsolete
Description:  IC REG LINEAR -5V 500MA TP3H
Manufacturer:  onsemi
Datasheet:   L79M05TL-E Datasheet
History Price: $0.68000
In Stock: 4080
L79M05TL-E Specification
Specification
Part No
L79M05TL-E
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-20V
Voltage - Output (Min/Fixed)
-5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
50dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-30 ℃ ~ 80 ℃
Mounting Type
Through Hole
Package / Case
TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package
TP-3H
L79M05TL-E Related Parts
L7905ACD2T
L7905ACD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACD2T-TR
L7905ACD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACV
L7905ACV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905ACV-DG
L7905ACV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7905C-D2TR
L7905C-D2TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T
L7905CD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T-TR
L7905CD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CP
L7905CP
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220FP
L7905CV
L7905CV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905CV-DG
L7905CV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7906CD2T-TR
L7906CD2T-TR
STMicroelectronics
IC REG LINEAR -6V 1.5A D2PAK
L7906CV
L7906CV
STMicroelectronics
IC REG LINEAR -6V 1.5A TO220AB
L79M05TL-E Compare Parts
  • L79M05TL-E vs L79M05T-E
  • L79M05TL-E vs L79L15ACZ-TR
  • L79M05TL-E vs L79L15ACZ-AP
  • L79M05TL-E vs L79L15ACZ
  • L79M05TL-E vs L79L15ACD13TR
  • L79M05TL-E vs L79L15ACD
  • L79M05TL-E vs L79L15ABD13TR
  • L79M05TL-E vs L79L12ACZ-TR
  • L79M05TL-E vs L79L12ACZ-AP
  • L79M05TL-E vs L79L12ACZ
  • L79M05TL-E vs L79L12ACD13TR
  • L79M05TL-E vs L79L12ACD
  • L79M05TL-E vs L79L12ABD-R
  • L79M05TL-E vs L79L08ACZ-AP
  • L79M05TL-E vs L79L08ACZ
  • L79M05TL-E vs L79L08ACD13TR
  • L79M05TL-E vs L79L08ACD
  • L79M05TL-E vs L79L06ACZ
  • L79M05TL-E vs L79L06ACD
  • L79M05TL-E vs L79L06ABZ
  • L79M05TL-E vs L79L05ACZ-TR
  • L79M05TL-E vs L79L05ACZ-AP
  • L79M05TL-E vs L79L05ACZ
  • L79M05TL-E vs L79L05ACD13TR
  • L79M05TL-E vs L79L05ACD
  • L79M05TL-E vs L79L05ABZ-AP
  • L79M05TL-E vs L79L05ABZ
  • L79M05TL-E vs L79L05ABD13TR
  • L79M05TL-E vs L79L05ABD
  • L79M05TL-E vs L7924CV
  • L79M05TL-E vs L7924ACV
  • L79M05TL-E vs L7920CV
  • L79M05TL-E vs L7918CV
  • L79M05TL-E vs L7915CV-DG
  • L79M05TL-E vs L7915CV
  • L79M05TL-E vs L7915CT
  • L79M05TL-E vs L7915CP
  • L79M05TL-E vs L7915CD2T-TR
  • L79M05TL-E vs L7915CD2T
  • L79M05TL-E vs L7915ACV-DG
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.