☰
NCP1001T
NCP1001T
Active
Description:  IC REG LIN SWITCHING VOLT MODE
Manufacturer:  onsemi
Datasheet:   NCP1001T Datasheet
History Price: $0.52000
In Stock: 22160
NCP1001T Specification
Specification
Part No
NCP1001T
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
-
Internal Switch(s)
-
Voltage - Breakdown
-
Topology
-
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
-
Control Features
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
NCP1001T PDF Datasheet
NCP1001T Related Parts
NCP1000P
NCP1000P
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1000PG
NCP1000PG
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1000T
NCP1000T
onsemi
IC REG LIN SWITCHING VOLT MODE
NCP1001P
NCP1001P
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1001PG
NCP1001PG
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1002P
NCP1002P
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1002PG
NCP1002PG
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1010AP065
NCP1010AP065
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP065G
NCP1010AP065G
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP100
NCP1010AP100
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP100G
NCP1010AP100G
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP130
NCP1010AP130
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1001T Description

The onsemi NCP1001T is a high-voltage, current-mode, PWM controller designed for offline switch-mode power supply (SMPS) applications. It is optimized for low standby power consumption and high efficiency in isolated and non-isolated power conversion topologies. The device integrates protection features and precise control circuits to enable reliable and compact power supply designs for consumer electronics, industrial equipment, and LED lighting systems.

## Core Architecture and Features

* Current-mode PWM controller for precise regulation and fast transient response
* Integrated high-voltage startup circuitry for direct AC mains operation
* Low standby power operation for energy-efficient designs
* Leading-edge blanking and slope compensation for stable operation across the load range
* Integrated undervoltage lockout (UVLO) and overvoltage protection (OVP)
* Soft-start capability to limit inrush current at power-on
* Internal oscillator with adjustable frequency up to 150 kHz typical
* Overcurrent and thermal protection for robust operation under fault conditions

The internal architecture ensures high efficiency, low standby power, and protection against abnormal operating conditions.

## Electrical Characteristics

* Input voltage range: 85 V AC to 265 V AC (line-to-line)
* Startup current: 0.8 mA typical at 115 V AC
* Operating current: 4.5 mA typical during switching
* Maximum output duty cycle: 95%
* Oscillator frequency: 50 kHz to 150 kHz adjustable
* Minimum on-time: 500 ns typical
* Maximum peak current sense voltage: 1 V typical
* Operating junction temperature: -40°C to +125°C
* Standby power: <100 mW typical in no-load condition

These parameters allow low-power, efficient operation for offline converters, minimizing energy loss during standby and load variations.

## Switching and Control Performance

* Current-mode operation ensures cycle-by-cycle overcurrent protection
* High-speed gate drive output capable of driving standard MOSFETs in power stages
* Accurate slope compensation prevents subharmonic oscillation at high duty cycles
* Soft-start duration: 10 ms to 50 ms adjustable through external capacitor
* Propagation delay from current sense to PWM output: 100 ns typical
* Line and load regulation achieved through feedback and voltage loop compensation

Current-mode control and adjustable oscillator parameters enable precise, high-efficiency power conversion.

## Protection Features

* Overvoltage protection (OVP) on VCC and feedback pins
* Undervoltage lockout (UVLO) to prevent operation at low supply voltage
* Cycle-by-cycle overcurrent protection for MOSFET and transformer protection
* Thermal shutdown at 150°C with hysteresis for safe recovery
* Leading-edge blanking to ignore switching noise on current sense input
* Open-loop protection through maximum duty cycle limitation

These protections make the NCP1001T robust for industrial, consumer, and lighting applications, safeguarding the converter under abnormal conditions.

## Package and Mechanical Characteristics

* Package: TO-220 or SMD equivalent depending on variant
* High-voltage isolation capability between control and mains circuitry
* Thermal resistance junction-to-ambient (RθJA): 50°C/W typical
* Thermal resistance junction-to-case (RθJC): 2.0°C/W typical
* Operating temperature range: -40°C to +125°C
* RoHS-compliant and lead-free

The package allows efficient heat dissipation and integration in compact SMPS designs.

## Applications

* Offline AC-DC power supplies for consumer electronics
* LED driver circuits and lighting applications
* Industrial power adapters and converters
* Battery chargers and auxiliary power supplies
* Low standby power and energy-efficient power systems

The device is suitable for a wide range of SMPS topologies requiring high efficiency, low standby power, and robust protection.

## Key Features and Advantages

* High-voltage current-mode PWM controller with integrated startup circuit
* Low standby current and power consumption (<100 mW typical)
* Adjustable oscillator frequency: 50 kHz to 150 kHz
* Soft-start and cycle-by-cycle overcurrent protection
* Leading-edge blanking and slope compensation for stability
* Thermal shutdown and undervoltage/overvoltage protection
* Operating junction temperature: -40°C to +125°C
* Package options: TO-220 for high-power dissipation and SMD variants for compact designs

The NCP1001T provides an efficient, flexible, and reliable solution for offline SMPS applications, combining low standby consumption, precise PWM control, and robust protection features suitable for consumer, industrial, and LED lighting power systems.
NCP1001T Compare Parts
  • NCP1001T vs NCP1910B100DWR2G
  • NCP1001T vs NCP1910A100DWR2G
  • NCP1001T vs NCP1568S02DBR2G
  • NCP1001T vs NCP1568S01DBR2G
  • NCP1001T vs NCP1568S00DBR2G
  • NCP1001T vs NCP1568G04DBR2G
  • NCP1001T vs NCP1568G03DBR2G
  • NCP1001T vs NCP1568G01DBR2G
  • NCP1001T vs NCP1568G00DBR2G
  • NCP1001T vs NCP1568B13ADBR2G
  • NCP1001T vs NCP1568B06ADBR2G
  • NCP1001T vs NCP1565MNTXG
  • NCP1001T vs NCP1399BADR2G
  • NCP1001T vs NCP1399ATDR2G
  • NCP1001T vs NCP1399ASDR2G
  • NCP1001T vs NCP1399ARDR2G
  • NCP1001T vs NCP1399APDR2G
  • NCP1001T vs NCP1399ANDR2G
  • NCP1001T vs NCP1399AMDR2G
  • NCP1001T vs NCP1399AIDR2G
  • NCP1001T vs NCP1399AHDR2G
  • NCP1001T vs NCP1399AGDR2G
  • NCP1001T vs NCP1399AFDR2G
  • NCP1001T vs NCP1399ACDR2G
  • NCP1001T vs NCP1399AADR2G
  • NCP1001T vs NCP13992AWDR2G
  • NCP1001T vs NCP13992AUDR2G
  • NCP1001T vs NCP13992ATDR2G
  • NCP1001T vs NCP13992ASDR2G
  • NCP1001T vs NCP13992ARDR2G
  • NCP1001T vs NCP13992AMDR2G
  • NCP1001T vs NCP13992ALDR2G
  • NCP1001T vs NCP13992AKDR2G
  • NCP1001T vs NCP13992AJDR2G
  • NCP1001T vs NCP13992AHDR2G
  • NCP1001T vs NCP13992AGDR2G
  • NCP1001T vs NCP13992AFDR2G
  • NCP1001T vs NCP13992AEDR2G
  • NCP1001T vs NCP13992ADDR2G
  • NCP1001T vs NCP13992ACDR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description