☰
NCP1002P
NCP1002P
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 8DIP
Manufacturer:  onsemi
Datasheet:   NCP1002P Datasheet
History Price: Obsolete
In Stock: 15280
NCP1002P Specification
Specification
Part No
NCP1002P
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback, Forward
Voltage - Start Up
8.5 V
Voltage - Supply (Vcc/Vdd)
7.5V ~ 10V
Duty Cycle
72%
Frequency - Switching
100kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
NCP1002P PDF Datasheet
NCP1002P Related Parts
NCP1000P
NCP1000P
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1000PG
NCP1000PG
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1000T
NCP1000T
onsemi
IC REG LIN SWITCHING VOLT MODE
NCP1001P
NCP1001P
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1001PG
NCP1001PG
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1001T
NCP1001T
onsemi
IC REG LIN SWITCHING VOLT MODE
NCP1002PG
NCP1002PG
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1010AP065
NCP1010AP065
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP065G
NCP1010AP065G
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP100
NCP1010AP100
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP100G
NCP1010AP100G
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP130
NCP1010AP130
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1002P Compare Parts
  • NCP1002P vs NCP1910B100DWR2G
  • NCP1002P vs NCP1910A100DWR2G
  • NCP1002P vs NCP1568S02DBR2G
  • NCP1002P vs NCP1568S01DBR2G
  • NCP1002P vs NCP1568S00DBR2G
  • NCP1002P vs NCP1568G04DBR2G
  • NCP1002P vs NCP1568G03DBR2G
  • NCP1002P vs NCP1568G01DBR2G
  • NCP1002P vs NCP1568G00DBR2G
  • NCP1002P vs NCP1568B13ADBR2G
  • NCP1002P vs NCP1568B06ADBR2G
  • NCP1002P vs NCP1565MNTXG
  • NCP1002P vs NCP1399BADR2G
  • NCP1002P vs NCP1399ATDR2G
  • NCP1002P vs NCP1399ASDR2G
  • NCP1002P vs NCP1399ARDR2G
  • NCP1002P vs NCP1399APDR2G
  • NCP1002P vs NCP1399ANDR2G
  • NCP1002P vs NCP1399AMDR2G
  • NCP1002P vs NCP1399AIDR2G
  • NCP1002P vs NCP1399AHDR2G
  • NCP1002P vs NCP1399AGDR2G
  • NCP1002P vs NCP1399AFDR2G
  • NCP1002P vs NCP1399ACDR2G
  • NCP1002P vs NCP1399AADR2G
  • NCP1002P vs NCP13992AWDR2G
  • NCP1002P vs NCP13992AUDR2G
  • NCP1002P vs NCP13992ATDR2G
  • NCP1002P vs NCP13992ASDR2G
  • NCP1002P vs NCP13992ARDR2G
  • NCP1002P vs NCP13992AMDR2G
  • NCP1002P vs NCP13992ALDR2G
  • NCP1002P vs NCP13992AKDR2G
  • NCP1002P vs NCP13992AJDR2G
  • NCP1002P vs NCP13992AHDR2G
  • NCP1002P vs NCP13992AGDR2G
  • NCP1002P vs NCP13992AFDR2G
  • NCP1002P vs NCP13992AEDR2G
  • NCP1002P vs NCP13992ADDR2G
  • NCP1002P vs NCP13992ACDR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description