☰
NCP1002PG
NCP1002PG
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 8DIP
Manufacturer:  onsemi
Datasheet:   NCP1002PG Datasheet
History Price: $0.71000
In Stock: 8400
NCP1002PG Specification
Specification
Part No
NCP1002PG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback, Forward
Voltage - Start Up
8.5 V
Voltage - Supply (Vcc/Vdd)
7.5V ~ 10V
Duty Cycle
72%
Frequency - Switching
100kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
NCP1002PG PDF Datasheet
NCP1002PG Related Parts
NCP1000P
NCP1000P
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1000PG
NCP1000PG
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1000T
NCP1000T
onsemi
IC REG LIN SWITCHING VOLT MODE
NCP1001P
NCP1001P
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1001PG
NCP1001PG
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1001T
NCP1001T
onsemi
IC REG LIN SWITCHING VOLT MODE
NCP1002P
NCP1002P
onsemi
IC OFFLINE SWITCH MULT TOP 8DIP
NCP1010AP065
NCP1010AP065
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP065G
NCP1010AP065G
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP100
NCP1010AP100
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP100G
NCP1010AP100G
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1010AP130
NCP1010AP130
onsemi
IC OFFLINE SWITCH FLYBACK 7DIP
NCP1002PG Description
Overview of onsemi NCP1002PG

The NCP1002PG is a highly efficient, high-voltage, monolithic switching regulator controller designed by onsemi. It is particularly suitable for applications requiring compactness and efficiency, such as consumer electronics, battery chargers, and power supplies. This device is tailored for use in transformerless AC-DC converter designs, offering simplified circuit design and robust performance.

Key Features

- Integrated Control: The NCP1002PG includes all essential components such as the power switch and controller in a single package, enabling lower component count and smaller PCB area.
- Wide Input Voltage Range: Designed to accept input voltages from 85V to 265V AC (with appropriate rectification), expanding its usability in various international markets.
- Adjustable Output Voltage: The output voltage can be set between 3V and 15V, providing flexibility for numerous applications.

Specifications

| Parameter | Description |
|-----------------------------------|---------------------------------------------------|
| Input Voltage Range | 85V to 265V AC |
| Output Voltage Range | Adjustable between 3V and 15V |
| Maximum Output Current | Up to 2A |
| Switching Frequency | 60 kHz to 100 kHz |
| Efficiency | Up to 81% |
| Standby Power Consumption | < 300 mW |
| Thermal Shutdown | Yes (built-in) |
| Package Type | PDIP-8 |

Performance Characteristics

The NCP1002PG stands out for its high efficiency, reaching up to 81% under optimal conditions. This energy efficiency is vital for minimizing heat generation and prolonging the lifespan of the device. Additionally, it features thermal shutdown capabilities, protecting the device from overheating, which is crucial in densely populated circuitry.

Control Mechanism

The controller utilizes a voltage mode control scheme, simplifying the regulatory process within the circuit. This method allows for a response to load changes quickly while maintaining output stability. The device includes a Cycle-by-Cycle current limit feature that protects against overload conditions.

Operating Conditions

Operating from an input range of 85V to 265V AC, the NCP1002PG is specifically engineered for worldwide compatibility. Its 300 mW standby power consumption indicates a focus on energy efficiency, making it suitable for products needing low power usage during idle periods.

Applications

The NCP1002PG is ideal for:

- Consumer Electronics: Powering small appliances and chargers where efficiency and compactness are critical.
- Battery Chargers: Particularly in low to medium power applications where adjustable output voltage is advantageous.
- AC-DC Conversions: Used in supplies that convert alternating current to direct current with minimal component usage.

Conclusion

The onsemi NCP1002PG is a versatile and efficient switching regulator controller that is well-suited for a variety of applications requiring compact, reliable power solutions. Its wide input voltage range, adjustable output voltage, and integrated design make it an excellent choice for manufacturers looking to simplify their power supply designs without sacrificing performance. With features like thermal protection and high operational efficiency, the NCP1002PG proves to be a dependable component in modern electronic circuits.
NCP1002PG Compare Parts
  • NCP1002PG vs NCP1910B100DWR2G
  • NCP1002PG vs NCP1910A100DWR2G
  • NCP1002PG vs NCP1568S02DBR2G
  • NCP1002PG vs NCP1568S01DBR2G
  • NCP1002PG vs NCP1568S00DBR2G
  • NCP1002PG vs NCP1568G04DBR2G
  • NCP1002PG vs NCP1568G03DBR2G
  • NCP1002PG vs NCP1568G01DBR2G
  • NCP1002PG vs NCP1568G00DBR2G
  • NCP1002PG vs NCP1568B13ADBR2G
  • NCP1002PG vs NCP1568B06ADBR2G
  • NCP1002PG vs NCP1565MNTXG
  • NCP1002PG vs NCP1399BADR2G
  • NCP1002PG vs NCP1399ATDR2G
  • NCP1002PG vs NCP1399ASDR2G
  • NCP1002PG vs NCP1399ARDR2G
  • NCP1002PG vs NCP1399APDR2G
  • NCP1002PG vs NCP1399ANDR2G
  • NCP1002PG vs NCP1399AMDR2G
  • NCP1002PG vs NCP1399AIDR2G
  • NCP1002PG vs NCP1399AHDR2G
  • NCP1002PG vs NCP1399AGDR2G
  • NCP1002PG vs NCP1399AFDR2G
  • NCP1002PG vs NCP1399ACDR2G
  • NCP1002PG vs NCP1399AADR2G
  • NCP1002PG vs NCP13992AWDR2G
  • NCP1002PG vs NCP13992AUDR2G
  • NCP1002PG vs NCP13992ATDR2G
  • NCP1002PG vs NCP13992ASDR2G
  • NCP1002PG vs NCP13992ARDR2G
  • NCP1002PG vs NCP13992AMDR2G
  • NCP1002PG vs NCP13992ALDR2G
  • NCP1002PG vs NCP13992AKDR2G
  • NCP1002PG vs NCP13992AJDR2G
  • NCP1002PG vs NCP13992AHDR2G
  • NCP1002PG vs NCP13992AGDR2G
  • NCP1002PG vs NCP13992AFDR2G
  • NCP1002PG vs NCP13992AEDR2G
  • NCP1002PG vs NCP13992ADDR2G
  • NCP1002PG vs NCP13992ACDR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description