☰
STK984-170-E
STK984-170-E
Active
Description:  BRUSHLESS MOTOR DRIVER FO
Manufacturer:  onsemi
History Price: $14.67000
In Stock: 40320
STK984-170-E Specification
Specification
Part No
STK984-170-E
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
STK984-170-E Related Parts
STK6712BMK4-E
STK6712BMK4-E
onsemi
UNIPOLAR FIXED-CURRENT CHOPPER-T
STKNX
STKNX
STMicroelectronics
IC TRANSCEIVER 0/1 24VFQFPN
STKNXTR
STKNXTR
STMicroelectronics
IC TRANSCEIVER 0/1 24VFQFPN
STK554U391A
STK554U391A
onsemi
IC MOTOR DRIVER
STK625-720MB-E-FS
STK625-720MB-E-FS
Fairchild Semiconductor
IC MOTOR DRIVER
STK6713AMK4-M-E
STK6713AMK4-M-E
onsemi
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK672-430T-E-ON
STK672-430T-E-ON
onsemi
2-PHASE STEPPING MOTOR DRIVER
STK681-070-ON
STK681-070-ON
onsemi
FORWARD/REVERSE MOTOR DRIVER IC
STK6877-E
STK6877-E
onsemi
DC BRUSH MOTOR DRIVER
STK6713AMK4-M-E-SY
STK6713AMK4-M-E-SY
SANYO Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK6712AMK4-E
STK6712AMK4-E
SANYO Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK672-430T-E
STK672-430T-E
SANYO Semiconductor
2-PHASE STEPPING MOTOR DRIVER
STK984-170-E Description
STK984-170-E is an onsemi automotive brushless-motor driver product identified in public component databases as a brushless motor driver. The available manufacturer and distributor records confirm the exact ordering code, but the original detailed electrical datasheet for STK984-170-E is no longer readily exposed through the current onsemi technical-documentation index. Therefore, the following analysis is restricted to characteristics that can be reliably established for the exact device and does not substitute specifications from similarly numbered STK984 products.

## Product Positioning and Functional Role

The STK984-170-E belongs to the STK984 family of automotive-oriented motor-control power devices and is identified as a brushless motor driver. Its functional purpose is to provide the power-stage drive required for brushless DC motor operation, integrating motor-driving functions into a dedicated semiconductor module rather than requiring a discrete collection of individual power switching devices.

The designation is associated with onsemi, although the STK984 product family has historical lineage from semiconductor products that were subsequently incorporated into the onsemi product portfolio. This is important when evaluating archived documentation because searches for the exact part number can return manufacturer, distributor, and historical documentation under different corporate names.

The device should therefore be regarded as a dedicated motor-drive power component rather than as a general-purpose logic IC or a simple low-current motor-control signal device. Its application category is explicitly identified as brushless motor driving, with automotive applications associated with the product family.

## Internal Power-Stage Architecture

The principal engineering function of a brushless motor driver of this class is the electronic commutation of the motor phases. A three-phase BLDC motor requires controlled switching of the phase currents according to rotor position. The driver power stage establishes the required current paths between the motor windings and the supply rails.

For an integrated brushless motor driver, the important distinction is that the power switching function is incorporated into the motor-driver device. This reduces the number of external high-current switching components and simplifies the electrical interface between the motor-control electronics and the motor power stage.

The exact internal topology, individual MOSFET ratings, RDS(on), gate-drive voltage, current-sense architecture, and commutation-control implementation should not be inferred from other STK984 devices. Publicly available records for other members of the STK984 family contain substantially different electrical configurations, so those values cannot be transferred to STK984-170-E without an exact device-specific datasheet.

## Motor-Drive Function

The device is classified specifically as a brushless motor driver. In a BLDC application, the driver must establish a sequence of energizing states for the motor windings. The power switches are consequently operated in complementary or phase-dependent combinations so that the electromagnetic field generated by the stator follows the rotor position.

The driver therefore occupies the power interface between the vehicle electrical system and the motor. The external controller, where applicable, supplies the required control information, while the integrated power section performs the high-current switching necessary to energize the motor phases.

This architecture is particularly relevant to automotive auxiliary motors, where integration can reduce PCB area, wiring complexity, and the number of externally mounted power transistors.

## Automotive Application Considerations

The STK984-170-E is identified in public component records as an automotive brushless motor driver. Automotive motor applications impose substantially different requirements from laboratory or consumer motor-control applications. The power device must tolerate repetitive switching, motor-generated transients, thermal cycling, electrical noise, and substantial variations in operating conditions.

The existence of reliability documentation associated with STK984-170-E is also significant. An onsemi process-change document identifies STK984-170-E as the reliability-tracking reference device for STK984-190-E, with the package identified as DIP-S3. The reliability qualification information associated with that document includes high-temperature reverse-bias, temperature-cycling, high-temperature storage, humidity-related testing, and pressure-related testing. These tests demonstrate the type of qualification environment associated with the device family, but they should not be interpreted as the normal operating limits of STK984-170-E.

Consequently, qualification-test temperatures or voltages must not be used directly as design operating specifications.

## Package and Mechanical Integration

The available reliability documentation identifies the STK984-170-E reference package as DIP-S3. This is a power-oriented package configuration rather than a conventional small-signal IC package. The package structure is intended to provide both electrical connections and a thermal path suitable for the integrated motor-driving power circuitry.

For an automotive motor driver, package thermal resistance is a critical design parameter because conduction and switching losses generated inside the semiconductor must ultimately be transferred to the surrounding thermal environment. The package therefore participates directly in determining the allowable continuous motor current.

Because the exact STK984-170-E mechanical drawing is not currently exposed in the accessible manufacturer documentation, package dimensions, individual lead dimensions, mounting-hole requirements, and case-to-heatsink interface specifications should not be stated without the original mechanical drawing.

## Electrical Design Interpretation

The most important electrical parameters for evaluating STK984-170-E are the motor-supply voltage range, maximum phase/output current, MOSFET conduction characteristics, switching behavior, internal protection thresholds, control-input requirements, and allowable junction temperature.

However, these values must be taken from the exact STK984-170-E electrical-characteristics table. Publicly indexed documentation for the related STK984-190-E identifies a 40 V MOSFET power module with a substantially different configuration, while STK984-090A-E is a different three-phase automotive motor-drive device. Neither can be used as a numerical substitute for STK984-170-E.

This distinction is essential because the common STK984 prefix does not imply electrical interchangeability. Different suffixes correspond to different silicon implementations, power ratings, control functions, and package configurations.

## Thermal Characteristics

Thermal design is one of the principal constraints in an integrated motor-driver application. Power dissipation consists primarily of semiconductor conduction losses and switching losses. Conduction loss increases approximately with the square of motor current for resistive MOSFET conduction paths, while switching loss depends on voltage, current, transition time, switching frequency, and device capacitances.

The actual thermal limit must nevertheless be determined from the STK984-170-E thermal specifications and the application-level cooling arrangement. Junction temperature, case temperature, PCB thermal resistance, airflow, heatsinking, and motor operating duty cycle all affect the achievable continuous output current.

The reliability documentation associated with the exact STK984-170-E reference device confirms that the device was subjected to elevated-temperature and temperature-cycling qualification conditions. These data are useful for understanding reliability qualification, but they do not establish a guaranteed application operating temperature range.

## Protection and Reliability

Motor-driver power stages are exposed to abnormal electrical conditions that are less common in ordinary digital ICs. Motor winding inductance produces voltage transients during current commutation, while stalled or mechanically overloaded motors can produce prolonged high-current conditions.

A complete engineering assessment should therefore verify the exact device's overcurrent protection, overtemperature protection, undervoltage behavior, short-circuit capability, supply-transient tolerance, and any integrated fault-detection functions from the device-specific documentation.

These protection functions should not be assumed merely because another STK984 motor-driver product contains them. In particular, the presence, threshold, timing, and recovery behavior of protection circuits are silicon-specific characteristics.

## Package-Level Reliability

The publicly available onsemi reliability documentation is particularly useful because it explicitly associates STK984-170-E with reliability tracking number J38132 and identifies DIP-S3 as the package. The documented qualification program includes H3TRB at 85°C/85% relative humidity with 40 V drain-to-source bias, high-temperature storage at 150°C, temperature cycling from −40°C to +150°C, and HTRB at 150°C with 40 V drain-to-source bias.

These conditions are qualification-test conditions rather than recommended operating conditions. For engineering interpretation, they indicate that the device was evaluated against multiple semiconductor reliability mechanisms, including humidity-induced degradation, temperature-induced package and semiconductor stress, and high-temperature electrical degradation.

The distinction between qualification conditions and absolute maximum ratings is essential when incorporating the component into an automotive reliability analysis.

## Lifecycle and Procurement Status

Current distributor information identifies STK984-170-E as an onsemi product and associates it with Rochester Electronics inventory. Other distribution records identify the device as obsolete or an end-of-life product. This means that engineering evaluation should distinguish between technical suitability and long-term procurement availability.

For an existing design, the device may remain technically usable where qualified inventory and traceability are available. For a new automotive design, however, lifecycle documentation, last-time-buy information, authorized-source availability, and an approved replacement strategy should be evaluated separately from the electrical characteristics.

The existence of distributor stock does not by itself establish that onsemi continues normal production of the original silicon.

## System-Level Application Analysis

At system level, STK984-170-E should be treated as a power-stage component whose performance is strongly coupled to the motor, supply network, control strategy, and thermal environment. The motor inductance and back-EMF determine the electrical stress imposed on the switching stage, while the mechanical load determines the required current and therefore semiconductor dissipation.

PCB implementation is also important. High-current motor paths should be designed with low parasitic resistance and inductance, while control and power-ground connections should be arranged to minimize the influence of high-current switching transients on control signals. Supply bypassing should be located according to the original application recommendations because motor commutation generates substantial transient current demand.

The exact recommended external circuitry, capacitor values, control timing, and protection components should be taken from the original STK984-170-E application documentation rather than inferred from other STK984 devices.

## Engineering Assessment

The most defensible technical identification of STK984-170-E is an onsemi brushless motor driver intended for automotive-oriented motor applications, using a power-device package identified as DIP-S3 in the available reliability documentation. The device integrates motor-driving power functionality and is intended to reduce the external power-switching complexity normally associated with a BLDC motor inverter.

The currently accessible documentation does not provide enough verified exact-part electrical tables to responsibly assign numerical values for supply-voltage limits, output-current rating, MOSFET RDS(on), switching times, protection thresholds, control-input limits, or thermal resistance specifically to STK984-170-E. Assigning values from STK984-190-E, STK984-090A-E, or other STK984 products would risk conflating different silicon implementations.

## Summary Conclusion

STK984-170-E is a legacy onsemi brushless motor-driver power device associated with automotive applications and a DIP-S3 package. Its principal engineering role is integration of the power-switching function required for brushless motor operation, providing a compact motor-drive implementation suitable for automotive electrical systems. Available reliability documentation confirms substantial environmental and high-temperature qualification activity associated with the device reference. However, the exact historical datasheet is not presently exposed sufficiently in the accessible onsemi documentation to verify all numerical electrical characteristics. Therefore, voltage, current, thermal, switching, and protection parameters should not be inferred from related STK984 products and should only be treated as valid when confirmed against the original STK984-170-E device-specific datasheet.
STK984-170-E Compare Parts
  • STK984-170-E vs STKNX
  • STK984-170-E vs STK6712BMK4-E
  • STK984-170-E vs STK6877-E
  • STK984-170-E vs STK681-070-ON
  • STK984-170-E vs STK672-430T-E-ON
  • STK984-170-E vs STK6713AMK4-M-E
  • STK984-170-E vs STK625-720MB-E-FS
  • STK984-170-E vs STK554U391A
  • STK984-170-E vs STK6713AMK4-M-E-SY
  • STK984-170-E vs STK6855F-E
  • STK984-170-E vs STK681-070
  • STK984-170-E vs STK672-612A-E
  • STK984-170-E vs STK672-430T-E
  • STK984-170-E vs STK6712AMK4-E
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!