☰
STKNXTR
STKNXTR
Active
Description:  IC TRANSCEIVER 0/1 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STKNXTR Datasheet
History Price: $6.00000
In Stock: 28320
STKNXTR Specification
Specification
Part No
STKNXTR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
0/1
Duplex
-
Receiver Hysteresis
1.4 V
Data Rate
-
Voltage - Supply
6.8V ~ 32V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
STKNXTR PDF Datasheet
STKNXTR Related Parts
STK6712BMK4-E
STK6712BMK4-E
onsemi
UNIPOLAR FIXED-CURRENT CHOPPER-T
STKNX
STKNX
STMicroelectronics
IC TRANSCEIVER 0/1 24VFQFPN
STK554U391A
STK554U391A
onsemi
IC MOTOR DRIVER
STK625-720MB-E-FS
STK625-720MB-E-FS
Fairchild Semiconductor
IC MOTOR DRIVER
STK6713AMK4-M-E
STK6713AMK4-M-E
onsemi
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK672-430T-E-ON
STK672-430T-E-ON
onsemi
2-PHASE STEPPING MOTOR DRIVER
STK681-070-ON
STK681-070-ON
onsemi
FORWARD/REVERSE MOTOR DRIVER IC
STK6877-E
STK6877-E
onsemi
DC BRUSH MOTOR DRIVER
STK984-170-E
STK984-170-E
onsemi
BRUSHLESS MOTOR DRIVER FO
STK6713AMK4-M-E-SY
STK6713AMK4-M-E-SY
SANYO Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK6712AMK4-E
STK6712AMK4-E
SANYO Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK672-430T-E
STK672-430T-E
SANYO Semiconductor
2-PHASE STEPPING MOTOR DRIVER
STKNXTR Compare Parts
  • STKNXTR vs STK6712BMK4-E
  • STKNXTR vs STK984-170-E
  • STKNXTR vs STK6877-E
  • STKNXTR vs STK681-070-ON
  • STKNXTR vs STK672-430T-E-ON
  • STKNXTR vs STK6713AMK4-M-E
  • STKNXTR vs STK625-720MB-E-FS
  • STKNXTR vs STK554U391A
  • STKNXTR vs STK6713AMK4-M-E-SY
  • STKNXTR vs STK6855F-E
  • STKNXTR vs STK681-070
  • STKNXTR vs STK672-612A-E
  • STKNXTR vs STK672-430T-E
  • STKNXTR vs STK6712AMK4-E
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!