☰
STKNX
STKNX
Active
Description:  IC TRANSCEIVER 0/1 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STKNX Datasheet
History Price: $6.00000
In Stock: 16680
STKNX Specification
Specification
Part No
STKNX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
0/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
6.8V ~ 32V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
STKNX PDF Datasheet
STKNX Related Parts
STK6712BMK4-E
STK6712BMK4-E
onsemi
UNIPOLAR FIXED-CURRENT CHOPPER-T
STKNXTR
STKNXTR
STMicroelectronics
IC TRANSCEIVER 0/1 24VFQFPN
STK554U391A
STK554U391A
onsemi
IC MOTOR DRIVER
STK625-720MB-E-FS
STK625-720MB-E-FS
Fairchild Semiconductor
IC MOTOR DRIVER
STK6713AMK4-M-E
STK6713AMK4-M-E
onsemi
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK672-430T-E-ON
STK672-430T-E-ON
onsemi
2-PHASE STEPPING MOTOR DRIVER
STK681-070-ON
STK681-070-ON
onsemi
FORWARD/REVERSE MOTOR DRIVER IC
STK6877-E
STK6877-E
onsemi
DC BRUSH MOTOR DRIVER
STK984-170-E
STK984-170-E
onsemi
BRUSHLESS MOTOR DRIVER FO
STK6713AMK4-M-E-SY
STK6713AMK4-M-E-SY
SANYO Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK6712AMK4-E
STK6712AMK4-E
SANYO Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T
STK672-430T-E
STK672-430T-E
SANYO Semiconductor
2-PHASE STEPPING MOTOR DRIVER
STKNX Description
The term "STKNX" does not correspond to a specific, well-known product or device from STMicroelectronics based on current publicly available information. It is possible that "STKNX" refers broadly to STMicroelectronics' KNX-related product line or technology related to the KNX standard, which is an open standard for building automation.

If you are referring to STMicroelectronics’ KNX transceiver ICs or devices designed for KNX home and building automation networks, I can provide a professional and detailed overview of ST’s KNX transceiver offerings. Please confirm if this is the intended topic or provide additional details or a specific part number.

---

Assuming the request is about STMicroelectronics KNX transceivers (e.g., STKNX series or related devices), here is a detailed introduction:

---

Overview
STMicroelectronics offers a range of KNX transceiver ICs designed to enable communication in KNX networks for building automation. KNX is a standardized communication protocol widely used in home and building control systems for lighting, HVAC, security, and energy management. ST’s KNX transceivers provide reliable physical layer interface between the KNX twisted-pair bus and the application microcontroller.

Function and Role
The ST KNX transceiver acts as the physical layer device that manages the data link over the KNX bus. It handles bus arbitration, collision detection, and encoding/decoding of KNX telegrams according to the KNX standard. The transceiver interfaces with a microcontroller via a UART or serial interface, allowing the microcontroller to focus on higher-level protocol processing.

Electrical Characteristics
ST KNX transceivers support a typical bus voltage of 24 V nominal on the KNX twisted-pair line, with the ability to operate reliably over the voltage and current variations defined by the KNX standard. They feature integrated bus line drivers capable of driving the bus line with differential signals to maintain robust communication even in electrically noisy environments.

Protection and Robustness
Devices incorporate built-in protections against overvoltage, electrostatic discharge (ESD), and bus short circuits to ensure longevity and reliability in harsh installation environments. Integrated current limitation and thermal shutdown features protect the device and bus from damage due to faults.

Interface and Communication
The transceivers provide standard UART interfaces supporting data rates defined by KNX (typically 9600 bps). They often include internal voltage regulators and clocks to simplify system design. The devices support full-duplex communication to enable simultaneous transmission and reception.

Package and Integration
ST offers these KNX transceivers in compact SOIC or SSOP packages, facilitating easy PCB design and integration. The small footprint supports applications where board space is at a premium.

Typical Applications

* Building automation systems
* Lighting control panels
* HVAC control units
* Security and access control devices
* Energy management systems
* Smart home gateways and interfaces

Key Specifications (General for ST KNX Transceivers)

* Operating Bus Voltage: 21 V to 30 V nominal
* Data Rate: 9600 bps (KNX standard)
* Bus Load Current: Typically around 10 mA during transmission
* Supply Voltage (VDD): 3.3 V or 5 V depending on model
* ESD Protection: Human Body Model up to ±4 kV or higher
* Operating Temperature Range: -40°C to +85°C
* Package Options: SOIC-8, SSOP-8

---

If you have a specific model number or more details, I can provide a more precise and detailed breakdown of that particular device.
STKNX Compare Parts
  • STKNX vs STK6712BMK4-E
  • STKNX vs STK984-170-E
  • STKNX vs STK6877-E
  • STKNX vs STK681-070-ON
  • STKNX vs STK672-430T-E-ON
  • STKNX vs STK6713AMK4-M-E
  • STKNX vs STK625-720MB-E-FS
  • STKNX vs STK554U391A
  • STKNX vs STK6713AMK4-M-E-SY
  • STKNX vs STK6855F-E
  • STKNX vs STK681-070
  • STKNX vs STK672-612A-E
  • STKNX vs STK672-430T-E
  • STKNX vs STK6712AMK4-E
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!