☰
UC3844BDR2
UC3844BDR2
Obsolete
Description:  IC REG CTRLR PWM CM 14-SOIC
Manufacturer:  onsemi
Datasheet:   UC3844BDR2 Datasheet
History Price: Obsolete
In Stock: 47860
UC3844BDR2 Specification
Specification
Part No
UC3844BDR2
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
10V ~ 36V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC3844BDR2 PDF Datasheet
UC3844BDR2 Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3844BDR2 Compare Parts
  • UC3844BDR2 vs UC3886N
  • UC3844BDR2 vs UC3886DTR
  • UC3844BDR2 vs UC3886D
  • UC3844BDR2 vs UC3879N
  • UC3844BDR2 vs UC3879DWTR
  • UC3844BDR2 vs UC3879DWG4
  • UC3844BDR2 vs UC3879DW
  • UC3844BDR2 vs UC3877N
  • UC3844BDR2 vs UC3874N-2G4
  • UC3844BDR2 vs UC3874N-2
  • UC3844BDR2 vs UC3874N-1G4
  • UC3844BDR2 vs UC3874N-1
  • UC3844BDR2 vs UC3874DWTR-1G4
  • UC3844BDR2 vs UC3874DWTR-1
  • UC3844BDR2 vs UC3874DW-2
  • UC3844BDR2 vs UC3874DW-1
  • UC3844BDR2 vs UC3870DW-2
  • UC3844BDR2 vs UC3868N
  • UC3844BDR2 vs UC3867NG4
  • UC3844BDR2 vs UC3867N
  • UC3844BDR2 vs UC3867DWTR
  • UC3844BDR2 vs UC3867DW
  • UC3844BDR2 vs UC3866N
  • UC3844BDR2 vs UC3864N
  • UC3844BDR2 vs UC3864DW
  • UC3844BDR2 vs UC3863N
  • UC3844BDR2 vs UC3863DWTRG4
  • UC3844BDR2 vs UC3863DWTR
  • UC3844BDR2 vs UC3863DW
  • UC3844BDR2 vs UC3856QG3
  • UC3844BDR2 vs UC3856Q
  • UC3844BDR2 vs UC3856NG4
  • UC3844BDR2 vs UC3856N
  • UC3844BDR2 vs UC3856DWTR
  • UC3844BDR2 vs UC3856DW
  • UC3844BDR2 vs UC3853D
  • UC3844BDR2 vs UC3847N
  • UC3844BDR2 vs UC3847DWTRG4
  • UC3844BDR2 vs UC3847DWTR
  • UC3844BDR2 vs UC3847DW
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description