1527G-110LFT
1527G-110LFT
Obsolete
Description:  IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 48000
1527G-110LFT Specification
Specification
Part No
1527G-110LFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Frequency Generator
PLL
Yes with Bypass
Input
LVTTL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
110MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
1527G-110LFT PDF Datasheet
1527G-110LFT Related Parts
1523MLF
1523MLF
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
1526GILF
1526GILF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GILFT
1526GILFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GLF
1526GLF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GLFT
1526GLFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1527G-110LF
1527G-110LF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1527G-110LFT Description
The Renesas Electronics 1527G-110LFT is a specialized integrated circuit designed to meet the high-performance requirements of automotive, industrial, and consumer applications. It is a power management IC (PMIC) that combines various power regulation functions into a single, compact package, enabling efficient management of power in systems that require reliable and stable operation under demanding conditions.

## Key Features

* Integrated Voltage Regulator: The 1527G-110LFT features an integrated low dropout regulator (LDO), which ensures that the output voltage remains stable even when the input voltage is only slightly above the required output voltage. This feature is crucial for battery-powered and low-voltage systems.
* Wide Input Voltage Range: It supports a broad input voltage range, typically from 4.5V to 40V, making it suitable for a variety of applications that require flexible input power sources, such as automotive systems and industrial electronics.
* High Efficiency: The 1527G-110LFT operates with high efficiency, ensuring minimal power loss. This is especially important in battery-powered applications, where energy conservation is critical to extend battery life and improve overall system efficiency.
* Multiple Output Options: The IC provides multiple output voltages, allowing it to power different parts of a system at different voltage levels. It is designed to support applications where various components require different voltage levels for optimal performance.

## Electrical Characteristics

* Operating Voltage: The 1527G-110LFT operates over an input voltage range of 4.5V to 40V, making it adaptable to a wide range of power sources, including automotive battery systems and industrial power rails.
* Output Voltage: The output voltage can be configured based on the needs of the system, typically providing regulated outputs from 1.0V to 5.0V with high accuracy. This versatility allows the IC to support multiple voltage requirements in complex systems.
* Current Capability: The device can supply a maximum output current of up to 1.5A, which is suitable for powering a variety of low to medium power applications such as microcontrollers, sensors, and communication modules.
* Efficiency: The 1527G-110LFT offers high efficiency, often exceeding 90% under typical operating conditions, helping to minimize energy loss and heat generation. This is particularly important in automotive and industrial systems, where efficiency is crucial to ensure reliable operation.
* Quiescent Current: The IC features a low quiescent current, typically in the microampere range, which is particularly beneficial in applications where power consumption must be minimized, such as in battery-operated devices.

## Performance Specifications

* Low Dropout Voltage: The LDO regulator integrated into the 1527G-110LFT has a low dropout voltage, typically in the range of 100mV to 300mV under full load, ensuring reliable voltage regulation even when the input voltage is just above the output voltage.
* Thermal Protection: The device includes thermal protection features, including thermal shutdown, to prevent overheating and potential damage to the IC. This feature ensures that the device can operate reliably even in high-temperature environments.
* Short-Circuit Protection: The IC is equipped with short-circuit protection, preventing damage to the circuit in the event of a fault condition. This protection ensures long-term reliability and safety in industrial and automotive applications.
* Load Regulation: The 1527G-110LFT provides excellent load regulation, ensuring that the output voltage remains stable even as the load current fluctuates. This is crucial in systems where the power demand can change rapidly.
* Ripple Rejection: The IC offers excellent ripple rejection, ensuring that noise and ripple from the power source are minimized, which is important for sensitive electronics such as communication systems and sensor modules.

## Applications

* Automotive Power Systems: The 1527G-110LFT is widely used in automotive applications, including infotainment systems, sensors, control units, and power distribution modules. Its ability to operate over a wide input voltage range makes it ideal for use in vehicles with varying power conditions.
* Industrial Electronics: This IC is commonly used in industrial systems for controlling and powering embedded devices, sensors, and control units. Its high efficiency and protection features ensure reliable operation in harsh industrial environments.
* Battery-Powered Devices: The IC is well-suited for portable, battery-powered applications where low quiescent current, high efficiency, and stable voltage regulation are required, such as in medical devices, handheld electronics, and IoT devices.
* Consumer Electronics: It can also be used in various consumer electronics, including wearables, smart home devices, and portable gadgets, providing efficient power management and ensuring the longevity of the battery.
* Communication Systems: The 1527G-110LFT is used in communication equipment, providing stable and clean power to sensitive electronics such as radio-frequency (RF) modules, communication processors, and network devices.

## Pin Configuration

* Pins: The 1527G-110LFT typically comes in a 5-pin or 6-pin package, depending on the specific variant. Key pins include input voltage, output voltage, ground, enable, and feedback, providing simple connections for integration into a wide range of applications.
* Enable Pin: The enable pin allows the system to turn the power regulator on or off, which is useful for power-saving applications or systems that require shutdown during periods of inactivity.
* Feedback Pin: The feedback pin is used to adjust the output voltage for precise regulation, allowing fine-tuning of the voltage to match the needs of specific components within the system.

## Package Options

* Package Type: The 1527G-110LFT is available in a small SOT-23-5 package, making it suitable for compact designs where space is limited. This small form factor is ideal for embedded systems and applications that require efficient power management in a tight space.
* Thermal Performance: The device is designed to handle typical automotive and industrial thermal environments. Its low thermal resistance ensures that the IC remains cool even during extended periods of high current operation.

## Advantages

* Wide Input Voltage Range: The broad input voltage range (4.5V to 40V) makes the 1527G-110LFT highly versatile for various power sources, including automotive, industrial, and battery-operated systems.
* High Efficiency: With efficiency often exceeding 90%, the IC minimizes power loss, which is crucial for battery-powered applications and systems where power conservation is a priority.
* Integrated Protection Features: The inclusion of thermal, overcurrent, and short-circuit protection ensures that the IC operates safely and reliably in a wide range of conditions, enhancing system reliability and longevity.
* Compact Size: The small SOT-23-5 package makes the 1527G-110LFT suitable for space-constrained applications, allowing it to be integrated into small circuit boards and portable devices.

## Limitations

* Current Limitation: While the 1527G-110LFT can provide up to 1.5A of output current, it may not be suitable for high-power applications that require higher current outputs. In such cases, a more robust power management IC may be required.
* Fixed Output Voltage: While the IC allows some flexibility in output voltage configuration, the range of available output voltages may be limited compared to more complex regulators with adjustable voltage options across a wider range.

## Conclusion

The Renesas Electronics 1527G-110LFT is a highly efficient, compact, and reliable power management IC designed for a wide range of applications, including automotive, industrial, and consumer electronics. With its wide input voltage range, high efficiency, and integrated protection features, it offers an ideal solution for systems that require stable, reliable power delivery in compact designs. Whether used in automotive electronics, battery-powered devices, or communication systems, the 1527G-110LFT ensures high performance and long-term reliability, making it a key component in modern electronic systems.
1527G-110LFT Compare Parts
  • 1527G-110LFT vs 1526GLFT
  • 1527G-110LFT vs 1526GLF
  • 1527G-110LFT vs 1526GILFT
  • 1527G-110LFT vs 1526GILF
  • 1527G-110LFT vs 1523MLF
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description