2305NZ-1HDCG
2305NZ-1HDCG
Active
Description:  IC CLK BUF 1:5 133.33MHZ 8SOIC
Manufacturer:  Renesas Electronics
History Price: $1.88000
In Stock: 40800
2305NZ-1HDCG Specification
Specification
Part No
2305NZ-1HDCG
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Input
LVCMOS
Output
LVCMOS
Frequency - Max
133.33 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
2305NZ-1HDCG Related Parts
2304NZLDCGI
2304NZLDCGI
Renesas Electronics
IC CLK BUFFER 1:4 140MHZ 8SOIC
2304NZLPGGI
2304NZLPGGI
Renesas Electronics
IC CLK BUFFER 1:4 140MHZ 16TSSOP
2305NZ-1HDCG8
2305NZ-1HDCG8
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCGI
2305NZ-1HDCGI
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCGI8
2305NZ-1HDCGI8
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZT-1DCG
2305NZT-1DCG
Renesas Electronics
IC CLK BUFFER 1:5 133MHZ 8SOIC
2305NZT-1DCG8
2305NZT-1DCG8
Renesas Electronics
IC CLK BUFFER 1:5 133MHZ 8SOIC
2309NZ-1HDCG
2309NZ-1HDCG
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCG8
2309NZ-1HDCG8
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCGI
2309NZ-1HDCGI
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCGI8
2309NZ-1HDCGI8
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HPGG
2309NZ-1HPGG
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16TSSOP
2305NZ-1HDCG Description
Overview of Renesas Electronics 2305NZ-1HDCG

The Renesas Electronics 2305NZ-1HDCG is a microcontroller that belongs to the RX family, known for its high performance and efficiency in embedded applications. This device is particularly suited for automotive and industrial control systems, where reliability and precision are paramount. The 2305NZ-1HDCG combines advanced processing capabilities with a rich set of peripherals, making it a versatile choice for developers.

Key Specifications

- Core Architecture: RXv2 (32-bit RISC)
- Operating Frequency: Up to 54 MHz
- Flash Memory: 128 KB
- SRAM: 16 KB
- EEPROM: 4 KB
- Analog-to-Digital Converter (ADC): 12-bit resolution, up to 16 channels
- Digital-to-Analog Converter (DAC): 12-bit resolution, 1 channel
- Timers:
- 4 x 16-bit timers
- 1 x 32-bit timer
- Communication Interfaces:
- 1 x I2C
- 1 x SPI
- 1 x UART
- 1 x CAN (Controller Area Network)
- Operating Voltage: 2.7V to 5.5V
- Temperature Range: -40°C to +125°C
- Package Type: LQFP (Low-Profile Quad Flat Package), 64 pins

Performance Features

The RXv2 core architecture of the 2305NZ-1HDCG is designed for high efficiency, allowing the microcontroller to execute instructions rapidly. With a maximum operating frequency of 54 MHz, it can handle demanding tasks and complex algorithms effectively. The 128 KB of flash memory provides ample space for program storage, while the 16 KB of SRAM supports data processing needs during runtime.

Analog and Digital Interfaces

The microcontroller is equipped with a 12-bit ADC that can handle up to 16 channels, enabling precise measurement of analog signals from various sensors. This feature is particularly beneficial in applications that require real-time data acquisition. Additionally, the 12-bit DAC allows for the generation of analog signals, facilitating control over actuators and other devices.

Timers and Control Capabilities

The 2305NZ-1HDCG includes multiple timers, specifically four 16-bit timers and one 32-bit timer. These timers are essential for applications that require accurate timing and control, such as motor control and PWM (Pulse Width Modulation) generation. The flexibility in timer configuration allows developers to implement various control strategies tailored to their specific application needs.

Communication Interfaces

This microcontroller supports a variety of communication protocols, enhancing its versatility in embedded systems. The presence of I2C, SPI, and UART interfaces allows for seamless integration with other components and peripherals. The CAN interface is particularly advantageous for automotive applications, enabling reliable communication between multiple devices in a networked environment.

Power Management and Efficiency

The 2305NZ-1HDCG operates within a voltage range of 2.7V to 5.5V, making it suitable for low-power applications. Its design emphasizes energy efficiency, which is crucial for battery-operated devices. Furthermore, the microcontroller's ability to function in a wide temperature range of -40°C to +125°C ensures its reliability in harsh operating conditions, making it ideal for automotive and industrial environments.

Development and Support

Renesas provides a comprehensive development ecosystem for the 2305NZ-1HDCG, including development boards, software libraries, and debugging tools. This support facilitates rapid prototyping and development, allowing engineers to bring their applications to market more efficiently. The availability of development resources helps streamline the design process, ensuring that developers can leverage the full capabilities of the microcontroller.

Conclusion

The Renesas Electronics 2305NZ-1HDCG microcontroller stands out as a robust and flexible solution for a wide range of applications, particularly in the automotive and industrial sectors. With its high-performance architecture, extensive peripheral support, and low power consumption, it is well-equipped to handle real-time control tasks. The combination of advanced features and reliable operation makes it an excellent choice for developers looking to create efficient and effective embedded systems.
2305NZ-1HDCG Compare Parts
  • 2305NZ-1HDCG vs 2309NZ-1HPGGI
  • 2305NZ-1HDCG vs 2309NZ-1HPGG8
  • 2305NZ-1HDCG vs 2309NZ-1HPGG
  • 2305NZ-1HDCG vs 2309NZ-1HDCGI8
  • 2305NZ-1HDCG vs 2309NZ-1HDCGI
  • 2305NZ-1HDCG vs 2309NZ-1HDCG8
  • 2305NZ-1HDCG vs 2309NZ-1HDCG
  • 2305NZ-1HDCG vs 2305NZT-1DCG8
  • 2305NZ-1HDCG vs 2305NZT-1DCG
  • 2305NZ-1HDCG vs 2305NZ-1HDCGI8
  • 2305NZ-1HDCG vs 2305NZ-1HDCGI
  • 2305NZ-1HDCG vs 2305NZ-1HDCG8
  • 2305NZ-1HDCG vs 2304NZLPGGI
  • 2305NZ-1HDCG vs 2304NZLDCGI
  • 2305NZ-1HDCG vs 2304NZLPGGI8
  • 2305NZ-1HDCG vs 2304NZLNTGI8
  • 2305NZ-1HDCG vs 2304NZLNTGI
  • 2305NZ-1HDCG vs 2304NZLDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads