2305NZT-1DCG
2305NZT-1DCG
Active
Description:  IC CLK BUFFER 1:5 133MHZ 8SOIC
Manufacturer:  Renesas Electronics
History Price: $6.79000
In Stock: 6400
2305NZT-1DCG Specification
Specification
Part No
2305NZT-1DCG
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
133 MHz
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
2305NZT-1DCG Related Parts
2304NZLDCGI
2304NZLDCGI
Renesas Electronics
IC CLK BUFFER 1:4 140MHZ 8SOIC
2304NZLPGGI
2304NZLPGGI
Renesas Electronics
IC CLK BUFFER 1:4 140MHZ 16TSSOP
2305NZ-1HDCG
2305NZ-1HDCG
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCG8
2305NZ-1HDCG8
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCGI
2305NZ-1HDCGI
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCGI8
2305NZ-1HDCGI8
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZT-1DCG8
2305NZT-1DCG8
Renesas Electronics
IC CLK BUFFER 1:5 133MHZ 8SOIC
2309NZ-1HDCG
2309NZ-1HDCG
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCG8
2309NZ-1HDCG8
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCGI
2309NZ-1HDCGI
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCGI8
2309NZ-1HDCGI8
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HPGG
2309NZ-1HPGG
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16TSSOP
2305NZT-1DCG Description
Introduction to Renesas Electronics 2305NZT-1DCG

The Renesas Electronics 2305NZT-1DCG is a highly integrated, low-power dual-channel analog switch designed for a wide range of applications, including consumer electronics, telecommunications, and industrial systems. This device is part of Renesas' portfolio of analog switches and multiplexers that provide reliable signal routing with minimal distortion and high fidelity. The 2305NZT-1DCG is particularly valued for its compact form factor, ease of integration, and robust performance characteristics.

Key Specifications

- Supply Voltage (VCC): The device operates within a supply voltage range of 1.8V to 5.5V, providing flexibility for various applications and ensuring compatibility with different logic levels.

- On-Resistance (RON): The typical on-resistance for the switch is around 0.6 ohms at VCC = 3.3V. This low on-resistance ensures minimal signal loss and high throughput when the switch is activated.

- Channel Configuration: The 2305NZT-1DCG features two independent channels, allowing for simultaneous switching of multiple signals without interference between channels.

- Switching Time: The device exhibits fast switching times, typically around 10 ns (nanoseconds), enabling it to handle high-frequency signals effectively.

- Input Voltage Range: The input voltage range can accommodate signals from -0.3V to VCC + 0.3V, providing versatility in handling various signal types while protecting the device from over-voltage conditions.

- Power Consumption: With a quiescent current of less than 1 µA, the device is designed for low power consumption, making it ideal for battery-operated devices and energy-sensitive applications.

Functional Overview

The Renesas 2305NZT-1DCG utilizes CMOS technology to achieve its low on-resistance and power efficiency. It functions as an analog switch that allows or blocks the passage of analog signals based on control inputs. This capability makes it suitable for applications requiring precise signal routing without distortion.

The dual-channel configuration allows designers to implement complex signal paths without needing additional components, simplifying circuit design and reducing board space requirements. Its fast switching capability ensures that it can be used in high-speed data applications without introducing significant delays.

Thermal Characteristics

This device is packaged in a compact TQFN (Thin Quad Flat No-lead) package, which not only saves space but also aids in thermal management. The maximum junction temperature rating is +125°C, allowing the device to operate reliably in various thermal environments.

Applications

The versatility of the Renesas 2305NZT-1DCG makes it suitable for numerous applications:

- Consumer Electronics: Commonly used in audio/video equipment where precise signal routing is essential.

- Telecommunications Equipment: Ideal for switching signals in communication devices such as smartphones and tablets.

- Industrial Automation Systems: Useful in sensor interfaces and control systems where reliable analog switching is required.

- Medical Devices: Employed in diagnostic equipment that requires accurate signal processing and routing.

Development Support

Renesas provides extensive resources for developers working with the 2305NZT-1DCG, including comprehensive datasheets, application notes, and design guidelines. Evaluation boards are also available to facilitate prototyping and testing before final implementation.

Simulation models are provided to assist engineers in verifying their designs using software tools before physical prototyping. This support helps ensure optimal performance when integrating the device into various applications.

Conclusion

The Renesas Electronics 2305NZT-1DCG represents a reliable solution for analog switching needs across diverse applications. With its low power consumption, fast switching times, and robust performance characteristics, this dual-channel analog switch meets the demands of modern electronic designs while providing flexibility and ease of integration. As technology continues to evolve towards more interconnected systems requiring efficient signal routing solutions, devices like the 2305NZT-1DCG will play a crucial role in supporting these advancements across multiple industries.
2305NZT-1DCG Compare Parts
  • 2305NZT-1DCG vs 2309NZ-1HPGGI
  • 2305NZT-1DCG vs 2309NZ-1HPGG8
  • 2305NZT-1DCG vs 2309NZ-1HPGG
  • 2305NZT-1DCG vs 2309NZ-1HDCGI8
  • 2305NZT-1DCG vs 2309NZ-1HDCGI
  • 2305NZT-1DCG vs 2309NZ-1HDCG8
  • 2305NZT-1DCG vs 2309NZ-1HDCG
  • 2305NZT-1DCG vs 2305NZT-1DCG8
  • 2305NZT-1DCG vs 2305NZ-1HDCGI8
  • 2305NZT-1DCG vs 2305NZ-1HDCGI
  • 2305NZT-1DCG vs 2305NZ-1HDCG8
  • 2305NZT-1DCG vs 2305NZ-1HDCG
  • 2305NZT-1DCG vs 2304NZLPGGI
  • 2305NZT-1DCG vs 2304NZLDCGI
  • 2305NZT-1DCG vs 2304NZLPGGI8
  • 2305NZT-1DCG vs 2304NZLNTGI8
  • 2305NZT-1DCG vs 2304NZLNTGI
  • 2305NZT-1DCG vs 2304NZLDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads