557G-08LFT
557G-08LFT
Obsolete
Description:  IC MUX 2:1 PCI EXPRESS 16-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557G-08LFT Datasheet
History Price: Obsolete
In Stock: 1200
557G-08LFT Specification
Specification
Part No
557G-08LFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
PCI Express (PCIe)
Input
HCSL, LVDS
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
557G-08LFT Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-06LF
557GI-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LFT Description
Overview of Renesas Electronics 557G-08LFT

The Renesas Electronics 557G-08LFT is a highly reliable and versatile crystal oscillator designed for a variety of electronic applications. Known for its precision and stability, this component is particularly well-suited for use in communication systems, consumer electronics, and industrial applications. Below, we will delve into its specifications, features, and typical applications in detail.

Specifications

- Type: The 557G-08LFT is a surface-mount crystal oscillator that provides a stable frequency output essential for timing applications.

- Frequency Range: This oscillator typically operates at a frequency of 8.0 MHz, making it suitable for various digital circuits requiring precise timing signals.

- Operating Voltage: The device operates at a supply voltage of 3.3V or 5.0V, allowing it to be compatible with a wide range of microcontrollers and digital logic devices.

- Frequency Tolerance: The typical frequency tolerance is ±20 ppm (parts per million) at room temperature, ensuring that the output frequency remains stable over time and varying conditions.

- Temperature Stability: The oscillator maintains its performance over a specified temperature range, usually from -40°C to +85°C. This temperature stability is crucial for applications subjected to varying environmental conditions.

- Output Waveform: The 557G-08LFT typically outputs a square wave signal, which is ideal for driving digital circuits that require clock signals.

- Package Type: It comes in an industry-standard SMD (Surface Mount Device) package, which facilitates easy integration into compact PCB designs.

Performance Features

- Low Power Consumption: One of the key advantages of the 557G-08LFT is its low power consumption characteristics, making it suitable for battery-powered devices and energy-efficient applications.

- High Reliability: Designed with robust materials and manufacturing processes, this crystal oscillator offers high reliability and longevity under various operating conditions. It is particularly well-suited for mission-critical applications where failure is not an option.

- Ease of Integration: The compact design and standard package footprint allow for straightforward integration into existing circuit designs without requiring significant redesign efforts.

- Low Phase Noise: The oscillator exhibits low phase noise characteristics, which enhances signal integrity in high-frequency applications where timing precision is critical.

Applications

The versatility of the Renesas Electronics 557G-08LFT makes it suitable for a wide array of applications:

- Telecommunications Equipment: Commonly used in networking devices such as routers and switches where accurate clock generation is essential for data integrity and synchronization.

- Consumer Electronics: Integrated into devices like televisions, audio equipment, and gaming consoles that require precise timing signals for processing audio and video data.

- Industrial Automation Systems: Utilized in control systems where reliable timing signals are necessary to coordinate machinery operations effectively.

- Medical Devices: Employed in medical instrumentation where precise timing can be crucial for accurate measurements and diagnostics.

Conclusion

In summary, the Renesas Electronics 557G-08LFT stands out as a highly reliable crystal oscillator that meets the demanding requirements of modern electronic applications. With its impressive specifications—including an operating frequency of 8.0 MHz, wide operating voltage range, low power consumption, and excellent temperature stability—this component exemplifies Renesas's commitment to delivering high-quality solutions tailored to diverse industries. Whether used in telecommunications or consumer electronics, the 557G-08LFT continues to play a vital role in enhancing system performance through precise timing capabilities.
557G-08LFT Compare Parts
  • 557G-08LFT vs 557MI-01LF
  • 557G-08LFT vs 557M-01LFT
  • 557G-08LFT vs 557M-01LF
  • 557G-08LFT vs 557GI-08LFT
  • 557G-08LFT vs 557GI-08LF
  • 557G-08LFT vs 557GI-06LFT
  • 557G-08LFT vs 557GI-06LF
  • 557G-08LFT vs 557GI-05ALFT
  • 557G-08LFT vs 557GI-05ALF
  • 557G-08LFT vs 557GI-03LFT
  • 557G-08LFT vs 557GI-03LF
  • 557G-08LFT vs 557G-08LF
  • 557G-08LFT vs 557G-06LFT
  • 557G-08LFT vs 557G-06LF
  • 557G-08LFT vs 557G-05ALFT
  • 557G-08LFT vs 557G-05ALF
  • 557G-08LFT vs 557G-03LFT
  • 557G-08LFT vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!