5V41236NLG8
5V41236NLG8
Obsolete
Description:  IC CLK GEN SPRED SPECTRM 20-MLF
Manufacturer:  Renesas Electronics
Datasheet:   5V41236NLG8 Datasheet
History Price: Obsolete
In Stock: 3200
5V41236NLG8 Specification
Specification
Part No
5V41236NLG8
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-VFQFPN (4x4)
5V41236NLG8 Related Parts
5V41064NLG
5V41064NLG
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLG8
5V41064NLG8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41064NLGI
5V41064NLGI
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLGI8
5V41064NLGI8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41065PGG
5V41065PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGG8
5V41065PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGGI
5V41065PGGI
Renesas Electronics
IC CLOCK SYNTHESIZER 16TSSOP
5V41065PGGI8
5V41065PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41066PGG
5V41066PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGG8
5V41066PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI
5V41066PGGI
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI8
5V41066PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41236NLG8 Description
Overview of Renesas Electronics 5V41236NLG8

The Renesas Electronics 5V41236NLG8 is a high-performance clock generator designed for various applications, including telecommunications, networking, and consumer electronics. This device is part of Renesas' extensive portfolio of timing solutions, providing precise clock signals essential for synchronizing digital circuits.

Key Specifications

- Supply Voltage: The 5V41236NLG8 operates with a supply voltage range of 3.3V to 5.5V, making it versatile for different system requirements.
- Output Frequency Range: It supports a wide output frequency range from 1 MHz to 200 MHz, allowing it to cater to various applications that require different clock speeds.
- Output Types: The device features multiple output types, including LVCMOS and LVTTL, ensuring compatibility with a wide range of digital logic levels.
- Phase Jitter: The clock generator boasts a low phase jitter of less than 1 ps, which is crucial for high-speed data transmission and maintaining signal integrity.
- Temperature Range: It operates effectively over an extended temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

Functional Features

- Programmable Output: The 5V41236NLG8 allows for programmable output frequencies, enabling users to customize the clock signals according to their specific needs.
- Multiple Outputs: This device can generate multiple clock outputs, which is beneficial for systems requiring several synchronized clock signals.
- Low Power Consumption: Designed with power efficiency in mind, the 5V41236NLG8 consumes minimal power, making it ideal for battery-operated devices and energy-sensitive applications.

Applications

The versatility of the 5V41236NLG8 makes it suitable for a variety of applications, including:

- Telecommunications: Used in base stations and networking equipment to ensure reliable data transmission.
- Consumer Electronics: Integrated into devices such as televisions, gaming consoles, and audio equipment for precise timing.
- Industrial Automation: Employed in control systems and robotics where accurate timing is critical for performance.

Package Information

The 5V41236NLG8 is available in a compact TQFP-32 package, which facilitates easy integration into printed circuit boards (PCBs) while saving space. This package type is favored for its thermal performance and ease of handling during assembly.

Conclusion

The Renesas Electronics 5V41236NLG8 is a robust and flexible clock generator that meets the demands of modern electronic systems. With its wide frequency range, low jitter, and power efficiency, it stands out as a reliable choice for engineers looking to enhance the performance of their designs. Whether in telecommunications, consumer electronics, or industrial applications, this device provides the necessary timing solutions to ensure optimal operation.
5V41236NLG8 Compare Parts
  • 5V41236NLG8 vs 5V41236PGGI
  • 5V41236NLG8 vs 5V41236PGG8
  • 5V41236NLG8 vs 5V41236PGG
  • 5V41236NLG8 vs 5V41236NLGI8
  • 5V41236NLG8 vs 5V41236NLGI
  • 5V41236NLG8 vs 5V41236NLG
  • 5V41236NLG8 vs 5V41235PGGI8
  • 5V41236NLG8 vs 5V41235PGGI
  • 5V41236NLG8 vs 5V41235PGG8
  • 5V41236NLG8 vs 5V41235PGG
  • 5V41236NLG8 vs 5V41235NLGI8
  • 5V41236NLG8 vs 5V41235NLGI
  • 5V41236NLG8 vs 5V41235NLG8
  • 5V41236NLG8 vs 5V41235NLG
  • 5V41236NLG8 vs 5V41234NLGI8
  • 5V41236NLG8 vs 5V41234NLGI
  • 5V41236NLG8 vs 5V41234NLG8
  • 5V41236NLG8 vs 5V41234NLG
  • 5V41236NLG8 vs 5V41129PGGI8
  • 5V41236NLG8 vs 5V41129PGGI
  • 5V41236NLG8 vs 5V41129PGG8
  • 5V41236NLG8 vs 5V41129PGG
  • 5V41236NLG8 vs 5V41068APGGI8
  • 5V41236NLG8 vs 5V41068APGGI
  • 5V41236NLG8 vs 5V41068APGG8
  • 5V41236NLG8 vs 5V41068APGG
  • 5V41236NLG8 vs 5V41067APGGI8
  • 5V41236NLG8 vs 5V41067APGGI
  • 5V41236NLG8 vs 5V41067APGG8
  • 5V41236NLG8 vs 5V41067APGG
  • 5V41236NLG8 vs 5V41066PGGI8
  • 5V41236NLG8 vs 5V41066PGGI
  • 5V41236NLG8 vs 5V41066PGG8
  • 5V41236NLG8 vs 5V41066PGG
  • 5V41236NLG8 vs 5V41065PGGI8
  • 5V41236NLG8 vs 5V41065PGGI
  • 5V41236NLG8 vs 5V41065PGG8
  • 5V41236NLG8 vs 5V41065PGG
  • 5V41236NLG8 vs 5V41064NLGI8
  • 5V41236NLG8 vs 5V41064NLGI
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!